"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108" "","","1681798","","Fujitsu","VFY:T1010MF013NL","1681798","","Laptops","151","","","LIFEBOOK T1010","20221021101432","ICECAT","1","150491","https://images.icecat.biz/img/norm/high/1681798-7121.jpg","580x546","https://images.icecat.biz/img/norm/low/1681798-7121.jpg","https://images.icecat.biz/img/gallery_mediums/img_1681798_medium_1481013831_2276_12028.jpg","https://images.icecat.biz/thumbs/1681798.jpg","","","Fujitsu LIFEBOOK T1010 Intel® Celeron® M 585 Hybrid (2-in-1) 33.8 cm (13.3"") Touchscreen 2 GB Windows Vista Home Premium","Intel Celeron M 585 (2.16GHz, 1MB, 667MHz), 13.3"" TFT WXGA (1280x800), 2GB (1 x 2GB) DDR3, 320GB SATA (5400 rpm), DVD Super Multi, Intel GMA 4500MHD, Intel WiFi Link 5300 802.11a/g/n 13ch, Bluetooth 2.1, 1.3MP camera, Windows Vista Home Premium","Fujitsu LIFEBOOK T1010, Intel® Celeron® M, 2.16 GHz, 33.8 cm (13.3""), 1280 x 800 pixels, 2 GB, Windows Vista Home Premium","Fujitsu LIFEBOOK T1010. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Celeron® M, Processor model: 585, Processor frequency: 2.16 GHz. Display diagonal: 33.8 cm (13.3""), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. Operating system installed: Windows Vista Home Premium. Weight: 2.3 kg","The LIFEBOOK T1010 combines style and functionality. The brilliant 13.3-inch TFT display with passive digitizer guarantees comfortable working whatever the application. Enjoy the advantages of flexible pen-based entries, such as automatic handwriting recognition including special software for students and kids that only a convertible notebook can offer. Integrated WLAN and Bluetooth give you the freedom you need for effective and efficient working.","https://images.icecat.biz/img/norm/high/1681798-7121.jpg|https://images.icecat.biz/img/gallery/img_1681798_high_1470910310_1897_29052.jpg|https://images.icecat.biz/img/gallery/img_1681798_high_1470910310_8316_29052.jpg|https://images.icecat.biz/img/gallery/img_1681798_high_1470910311_6202_29052.jpg|https://images.icecat.biz/img/gallery/img_1681798_high_1470910312_1403_29052.jpg","580x546|580x490|580x484|580x435|580x435","||||","","","","","","","","","Design","Product type: Hybrid (2-in-1)","Form factor: Convertible (Swivel)","Display","Display diagonal: 33.8 cm (13.3"")","Display resolution: 1280 x 800 pixels","Touchscreen: Yes","Native aspect ratio: 16:10","Processor","Processor family: Intel® Celeron® M","Processor manufacturer: Intel","Processor model: 585","Processor frequency: 2.16 GHz","Processor cores: 1","Processor threads: 1","Processor cache: 1 MB","Processor cache type: L2","Processor socket: Socket 478","Processor front side bus: 667 MHz","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Celeron Processor 500 Series for Mobile","Processor codename: Merom","Bus type: FSB","FSB Parity: No","Stepping: M0","Thermal Design Power (TDP): 31 W","Tcase: 100 °C","Number of Processing Die Transistors: 291 M","Processing Die size: 143 mm²","CPU multiplier (bus/core ratio): 13.2","ECC supported by processor: No","Memory","Internal memory: 2 GB","Storage","HDD capacity: 320 GB","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Audio","Audio system: Realtek ALC269","Number of built-in speakers: 2","Built-in microphone: Yes","Network","Networking features: Gigabit Ethernet","Bluetooth: Yes","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","SmartCard slot: Yes","Performance","GPS (satellite): No","Software","Operating system installed: Windows Vista Home Premium","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: No","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Processor code: SLB6L","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 36681","Conflict-Free processor: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Weight & dimensions","Weight: 2.3 kg","Width: 319 mm","Depth: 244 mm","Height: 39 mm","Other features","Wireless technology: IEEE 802.11a/g/n","Display: TFT","HDD user password: Yes","Graphics card: GMA 4500MHD","Ports & interfaces","I/O ports: 1 x ExpressCard"