"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95"
"","","14988764","","Canon","4463B117","14988764","","Digital Cameras","575","EOS","","550D + EF-S 18-55mm + EF 75-300mm","20180829191544","ICECAT","1","21238","https://images.icecat.biz/img/gallery/14988764_7153.jpg","306x278","https://images.icecat.biz/img/gallery_lows/14988764_7153.jpg","","https://images.icecat.biz/img/gallery_thumbs/14988764_7153.jpg","","","Canon EOS 550D + EF-S 18-55mm + EF 75-300mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black","550D Kit EF-S 18-55mm + FS 75-300mm - 18.0MP, CMOS, ISO 6400, DIGIC 4, 3.0"" TFT, USB, HDMI mini, SD, Black","Canon EOS 550D + EF-S 18-55mm + EF 75-300mm, 18 MP, 5184 x 3456 pixels, CMOS, Full HD, Black","Canon EOS 550D + EF-S 18-55mm + EF 75-300mm. Camera type: SLR Camera Kit, Megapixel (approx.): 18 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. ISO sensitivity (max): 6400. Fastest camera shutter speed: 1/4000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3""). PictBridge. Product colour: Black","Stills or movies, capture your story\nCapture your story in stunning detail with the EOS 550D. With the creative freedom to capture the decisive shot, see all the detail of your holiday sunset or follow action in the local football match.\n\n- 18 MP APS-C CMOS sensor\n- DIGIC 4\n- ISO 100-6400, H:12800\n- Up to 3.7fps shooting\n- Full HD movies\n- 7.7cm (3.0”) 3:2 Clear View LCD with 1,040k dots\n- iFCL metering\n- Quick Control screen\n- Ext. Mic socket\n- Movie crop\n\n18 MP CMOS sensor\nIdeal for those who want to create large, poster-size prints – or crop images without losing any of the detail necessary for printing – EOS 550D’s 18MP CMOS sensor is outstanding in low light, and produces images with incredibly low noise.\n\nDIGIC 4\nCanon’s DIGIC 4 processor works with the CMOS sensor to deliver 14-bit image processing, for smooth gradations and natural looking colours. DIGIC 4 also powers advanced Noise Reduction when shooting at higher ISO speeds, plus split-second start-up times and near-instant image review after shooting.\n\nHigh ISO for low light\nWhen light levels fall, the EOS 550D offers an ISO range of up to 6400 – expandable to 12800 for those environments where using flash is undesirable.\n\nFull HD movie recording\nThe EOS 550D combines exceptional still shooting with the ability to shoot Full HD (1080p) video. To satisfy your creativity the EOS 550D features full manual control and selectable frame rates. You can also shoot high speed 50/60fps movies at 720P for when the action is really fast. An HDMI connection allows High Definition playback of footage and images on any HDTV. Also with compatible TVs playback can be controlled using the TV’s remote control.\n\n7.7cm (3.0”) 3:2 Clear View LCD\nDetailed checks on images and video are possible with a 7.7cm (3.0”) 3:2 Clear View LCD screen, which features an ultra-high 1,040,000 dots for increased clarity. Switch to Live View mode and use the real-time visual feed to shoot from awkward angles.\n\niFCL metering system\nA new 63-zone dual layer metering sensor analyses Focus, Colour and Luminance information, providing accurate and consistent metering.\n\nQuick Control screen\nAccessible using a dedicated button it provides easy access to commonly used functions, ensuring that you are ready to take the shot as it happens.\n\nExternal Microphone Socket\nAdd an additional microphone for better quality sound using the 3.5mm stereo jack socket.\n\nMovie Crop\nShoot VGA movies with an effective zoom of 7x. Movie crop uses only the centre part of the sensor and allows long distance shooting without having to change lenses.\n\nCreate a shooting system as unique as you are\nThe EOS 550D is compatible with Canon’s full range of EF and EF-S lenses and EX-series Speedlites.","https://images.icecat.biz/img/gallery/14988764_7153.jpg|https://images.icecat.biz/img/norm/high/14988764-9265.jpg|https://images.icecat.biz/img/gallery/14988764_7888.jpg|https://images.icecat.biz/img/gallery/14988764_5223.jpg|https://images.icecat.biz/img/gallery/14988764_5782.jpg","306x278|336x314|530x265|3400x2552|3400x2552","||||","","","","","","","","","Picture quality","Camera type: SLR Camera Kit","Megapixel (approx.): 18 MP","Sensor type: CMOS","Maximum image resolution: 5184 x 3456 pixels","Still image resolution(s): 2592 x 1728,3456 x 2304,5184 x 3456","Image stabilizer: No","Image formats supported: JPG","Supported aspect ratios: 3:2","Total megapixels: 18.7 MP","Focusing","Focus: TTL","Auto focusing (AF) modes: Servo Auto Focus","Closest focusing distance: 0.25 m","Auto Focus (AF) points selection: Auto, Manual","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","ISO sensitivity (min): 100","ISO sensitivity (max): 6400","Light exposure modes: Aperture priority AE, Auto, Manual, Shutter priority AE","Light exposure correction: ± 5EV (1/3EV step)","Light metering: Centre-weighted, Spot","ISO sensitivity: 100, 6400","Light exposure control: Program AE","Auto Exposure (AE) lock: Yes","Shutter","Fastest camera shutter speed: 1/4000 s","Slowest camera shutter speed: 30 s","Camera shutter type: Electronic","Flash","Flash modes: Auto, Flash off, Flash on, Manual","Flash exposure lock: Yes","Flash recharging time: 3 s","External flash connector: Yes","Flash sync-speed: 1/200 s","Flash exposure compensation: Yes","Flash exposure correction: ±2EV (1/2, 1/3 EV step)","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 640 x 480,1280 x 720,1920 x 1080","Motion JPEG frame rate: 30 fps","Analog signal format system: NTSC, PAL","Video formats supported: MOV","Audio","Built-in microphone: Yes","Memory","Compatible memory cards: SD, SDHC, SDXC","Display","Display: TFT","Display diagonal: 7.62 cm (3"")","Display resolution (numeric): 1040000 pixels","Field of view: 100%","Viewfinder","Magnification: 0.87x","Ports & interfaces","PictBridge: Yes","USB version: 2.0","Camera","White balance: Auto, Cloudy, Daylight, Fluorescent, Manual, Shade, Tungsten","Scene modes: Night portrait, Portrait, Sports, Landscape","Shooting modes: Aperture priority, Auto, Manual, Movie, Shutter priority","Self-timer delay: 2,10 s","Camera playback: Movie, Single image, Slide show","Playback zoom (max): 10x","Histogram: Yes","On Screen Display (OSD) languages: Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian","Camera file system: DCF 2.0, Exif 2.21, RAW","Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard","Design","Product colour: Black","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (CIPA standard): 440 shots","Battery type: LP-E8","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Weight & dimensions","Width: 128.8 mm","Depth: 62 mm","Height: 97.3 mm","Packaging content","Batteries included: Yes","Other features","Video capability: Yes","Interface: USB, mini HDMI","Built-in flash: Yes","Camera shutter speed: 30-1/4000 s","Digital SLR: Yes","HDMI ports quantity: 1","Power source type: Battery","On/off switch: Yes"