"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176"
"","","14960716","","HP","B4K29PA","14960716","","Laptops","151","ENVY","4","4-1002tu","20240307153452","ICECAT","","22822","https://images.icecat.biz/img/norm/high/14633911-9314.jpg","400x400","https://images.icecat.biz/img/norm/low/14633911-9314.jpg","https://images.icecat.biz/img/gallery_mediums/img_14633911_medium_1481794109_2271_28706.jpg","https://images.icecat.biz/thumbs/14633911.jpg","","","HP ENVY 4-1002tu Intel® Core™ i3 i3-2367M 35.6 cm (14"") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black","Intel Core i3-2367M (3M Cache, 1.4GHz), 4GB 1600MHz DDR3, 500GB 5400rpm SATA, Intel HD Graphics 3000, 14"" LED-backlit 1366 x 768, Gigabit LAN, WLAN, Bluetooth, 2 x USB 3.0, 1 x HDMI, 65W, 1.75kg, Windows 7 Home Basic 64-bit","HP ENVY 4-1002tu, Intel® Core™ i3, 1.4 GHz, 35.6 cm (14""), 1366 x 768 pixels, 4 GB, 500 GB","HP ENVY 4-1002tu. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2367M, Processor frequency: 1.4 GHz. Display diagonal: 35.6 cm (14""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product colour: Black. Weight: 1.75 kg","Top performance. Stylish design. Take notice.\nAt just 19.8mm thin, the HP ENVY Sleekbook™ 4 and HP ENVY Sleekbook™ 6 are slim and light enough to take anywhere. They’re the notebooks that get you noticed with the power to get it done.\n\nLess to carry. More to ENVY.\nWith an eye-catching metal design, and a color that’s all your own, it’s a notebook that you want to carry with you. The soft-touch, slip-resistant base gives you the confidence to carry it with ease.\n\nLong battery life. Total freedom.\nWhether you’re working, playing, or doing a little of both, you need a battery that lasts all day. Go up to 9 hours1 without recharging, and feel the kind of freedom that only ENVY provides.\n\nFor those who want to be seen.And heard.\nThanks to built-in Beats Audio™, dual speakers and a subwoofer, the HP ENVY Sleekbook™ 4 and HP ENVY Sleekbook™ 6 are designed for the best sounding, richest audio available on a PC. Small size. Big sound.\n\nHold on to what matters.\nWith HP ProtectSmart, your notebook's data stays safe from accidental bumps and bruises. It senses motion and plans ahead, so a single drop won't delete your entire digital life.\n\nTons of video memory. Game on.\nExperience incredible gaming and multimedia without slowing down. Create and edit videos in a flash. And enjoy more of what you love to the fullest.\n\nAutomatic air conditioning for your notebook. Cool.\nLife heats up. That’s why there’s HP CoolSense technology, which automatically adjusts your notebook’s temperature based on usage and conditions. It stays cool. You stay comfortable.\n\nMore creating. More entertaining. More fun.\nOwn the only large screen Sleekbook™ with Beats Audio™, along with dual speakers, a subwoofer, and an awesome display. Know that your music, movies, you name it, will always look and sound their best.\n\nReady for anything. Ready when you are.\nThe HP ENVY Sleekbook™ 4 and HP ENVY Sleekbook™ 6 come loaded with the ports you’d expect on a world-class notebook, but on an Sleekbook™ instead. Like HDMI, USB, RJ-45, and a headphone jack. You get more ways to connect without compromising size.\n\nSay hello to your personal assistant.\nWith a fast resume from even the deepest sleep, your HP ENVY Sleekbook™ 4 or HP ENVY Sleekbook™ 6 get going in seconds thanks to Intel® Rapid Start Technology.\n\nSuper responsive. Super smart.\nBoot up quickly and know you’re only seconds away from the music, videos, photos, or documents you need.\n\nAnti-theft. Total trust.\nThe HP ENVY Sleekbook™ 4 and HP ENVY Sleekbook™ 6 give you an added layer of online protection from Intel®, so you can surf and shop with complete confidence.\n\nAlways on. Always connected.\nEach time you come back to your HP ENVY Sleekbook™ 4 or HP ENVY Sleekbook™ 6, your information is up to date. They’re the notebooks that stay a step ahead, so you don’t miss a thing.","https://images.icecat.biz/img/norm/high/14633911-9314.jpg|https://images.icecat.biz/img/gallery/14960714_799.jpg|https://images.icecat.biz/img/gallery/14960714_2779.jpg|https://images.icecat.biz/img/gallery/14716214_6790.jpg","400x400|400x400|946x541|454x340","|||","","","","","","","","","","Design","Product colour: Black","Form factor: Clamshell","Country of origin: China","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1366 x 768 pixels","HD type: HD","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 200 cd/m²","Pixel pitch: 0.197 x 0.197 mm","Contrast ratio (typical): 200:1","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-2367M","Processor frequency: 1.4 GHz","Processor generation: 2nd gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","System bus rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1023","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i3-2300 Mobile Series","Processor codename: Sandy Bridge","Bus type: DMI","FSB Parity: No","Stepping: J1","Thermal Design Power (TDP): 17 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Compatible processor series: Intel® Core™ i3, Intel® Core™ i5","CPU multiplier (bus/core ratio): 14","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1600 MHz","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: No","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 3000","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1000 MHz","On-board graphics card ID: 0x116","Audio","Audio system: Beats Audio","Number of built-in speakers: 2","Built-in subwoofer: Yes","Built-in microphone: Yes","Camera","Front camera resolution: 1280 x 720 pixels","Video capturing speed: 30 fps","Network","Wi-Fi: Yes","Networking features: Gigabit LAN, WLAN","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Line-in: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Performance","Motherboard chipset: Intel HM77 Express","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Spill-resistant keyboard: Yes","Full-size keyboard: Yes","Software","Operating system installed: Windows 7 Home Basic","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 31.0 x 24.0 (BGA1023)","Supported instruction sets: AVX","Processor code: SR0CV","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 32 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 59798","Conflict-Free processor: No","Integrated 4G WiMAX: Yes","Battery","Battery capacity: 52 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 4","Battery capacity: 3550 mAh","Battery life (max): 8 h","Power","AC adapter power: 65 W","Security","Cable lock slot: No","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Operating altitude: -15 - 3048 m","Non-operating altitude: -15 - 12192 m","Weight & dimensions","Weight: 1.75 kg","Width: 340 mm","Depth: 235.8 mm","Height: 19.8 mm","Packaging content","Manual: Yes","Other features","AC adapter included: Yes","LightScribe: No","Infrared data port: No","Graphics card family: Intel","Ethernet interface type: Gigabit Ethernet"