"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60"
"","","14775261","","ASUS","RS726Q-E7/RS12","14775261","","Server Barebones","1508","","","RS726Q-E7/RS12","20240307153452","ICECAT","","22332","https://images.icecat.biz/img/norm/high/14095038-7171.jpg","500x500","https://images.icecat.biz/img/norm/low/14095038-7171.jpg","https://images.icecat.biz/img/gallery_mediums/img_14095038_medium_1481730635_6619_17747.jpg","https://images.icecat.biz/thumbs/14095038.jpg","","","ASUS RS726Q-E7/RS12 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U)","RS726Q-E7/RS12, 2x Socket 2011, Intel Xeon processor E5-2600, QPI 6.4 / 7.2 / 8.0 GT/s, Intel C602-A, 16x DIMM DDR3, Total 12 x 3.5"" HDD Bays, RAID 0, 1, 5, 10, 1x PCI-E x16, Aspeed AST2300 with 16MB VRAM, 2x Intel 82574L, 2U","ASUS RS726Q-E7/RS12, Intel® C602, LGA 2011 (Socket R), Intel, Intel® Xeon®, E5-2600, DDR3-SDRAM","ASUS RS726Q-E7/RS12. Motherboard chipset: Intel® C602, Processor socket: LGA 2011 (Socket R), Processor family: Intel. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 16GB, 1GB, 2GB, 32GB, 4GB, 8GB, Maximum internal memory: 512 GB. Storage drive sizes supported: 3.5"", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA II, Serial ATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 16 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, LAN controller: Intel® 82574L","Extreme High Density Computing Capability\nThe RS726Q-E7/RS12 supports 96 cores in a 2U chassis and 16 DIMM slots for up to 512GB R-DIMM memory per node, delivering outstanding performance and extreme computing density.\n\nMassive Storage Capacity\nThree hot-swappable 3.5” hard drives per node in SATA 3Gb/s provide large amounts of high speed storage for all professional applications.\n\nHigh Power Efficiency\nBuilt with 1+1 redundant 1620W 80+ Platinum power supplies, the RS726Q-E7/RS12 offers enhanced efficiency for HPC applications. The PSU hot-swap design allows the server to keep working even if one power supply requires maintenance.\n\nExtreme Interconnection Speed for HPC Applications\nOnboard InfiniBand™ FDR (56Gb/s) makes the RS726Q-E7/RS12 highly available for HPC applications with high bandwidth and low latency.\n\nModular Design for Independent Maintenance\nThe RS726Q-E7/RS12 utilizes several considerate designs for easy maintenance: hot-swappable hard drives, fans and power supplies, plus hot-pluggable nodes for effortless online service and replacement. Each node has its own front panel for the convenience of separate operation and caretaking.\n\nComprehensive RAID\nOptional ASUS RAID PIKE upgrade kits are supported. With SAS/SATA 6G PIKE card, users can upgrade the server from SATA to SAS storage by simply re-connecting the cable from the onboard SATA to the PIKE riser SAS port, affording greater flexibility.\n\nComplete Server Remote Management\nBy default web GUI ASMB6-iKVM module, users can have full control of the server with out-of-band server-based management (IPMI 2.0 standard) and 24x7 real-time remote monitoring. ASWM Enterprise software provides one-to-multiple centralized management, including BIOS flashing, remote control, power control and asset management, all through a user-friendly interface.","","","","","https://images.icecat.biz/img/norm/high/14095038-7171.jpg|https://images.icecat.biz/img/gallery/14095039_4503.jpg|https://images.icecat.biz/img/gallery/14095039_6067.jpg|https://images.icecat.biz/img/gallery/14095039_5523.jpg|https://images.icecat.biz/img/gallery/14095039_520.jpg","500x500|500x500|500x500|500x500|500x500","||||","","","","","","","","","","","Processor","Motherboard chipset: Intel® C602","Processor socket: LGA 2011 (Socket R)","Number of processors supported: 2","Processor family: Intel","Compatible processor series: Intel® Xeon®","Intel Xeon series: E5-2600","Memory","Number of DIMM slots: 16","Supported memory types: DDR3-SDRAM","Supported DIMM module capacities: 16GB, 1GB, 2GB, 32GB, 4GB, 8GB","Maximum internal memory: 512 GB","Maximum RDIMM memory: 512 GB","Maximum UDIMM memory: 128 GB","Supported RDIMM clock speeds: 800,1066,1333,1600 MHz","Supported UDIMM clock speeds: 1066,1333 MHz","Storage","Number of storage drives supported: 12","Hot-swap HDD bays: Yes","Storage drive sizes supported: 3.5""","Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA II, Serial ATA III","RAID levels: 0, 1, 5, 10","Graphics","Maximum graphics card memory: 16 MB","Network","Ethernet LAN: Yes","Ethernet interface type: Fast Ethernet, Gigabit Ethernet","Ethernet LAN data rates: 10,100,1000 Mbit/s","LAN controller: Intel® 82574L","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 3","VGA (D-Sub) ports quantity: 1","Serial ports quantity: 1","Expansion slots","PCI Express x4 slots: 1","Features","Compatible operating systems: Windows Server 2008 R2, Windows Server 2008 Enterprise 32/64-bit, RedHat Enterprise Linux AS5.6/6.0 32/64-bit, SuSE Linux Enterprise Server 11.2 32/64-bit, VMWare ESX4.1/ESXi4.1","Design","Chassis type: Rack (2U)","Power","Power supply: 1620 W","Redundant power supply (RPS) support: Yes","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -40 - 70 °C","Storage relative humidity (H-H): 20 - 90%","Safety: CE, EN55022","Weight & dimensions","Width: 444 mm","Depth: 750 mm","Height: 87 mm","Weight: 25 kg","Packaging data","Bundled software: ASWM 2.0","Other features","Graphics card: AST2300","Graphics card family: Aspeed"