"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","14739425","","Samsung","ML-2525","14739425","8808993205936|8808993212569|0635753623567|635753623567","Laser Printers","235","","","ML-2525","20240301122859","ICECAT","1","99683","https://images.icecat.biz/img/norm/high/14739425-Samsung.jpg","400x267","https://images.icecat.biz/img/norm/low/14739425-Samsung.jpg","https://images.icecat.biz/img/gallery_mediums/img_14739425_medium_1481806184_6104_28706.jpg","https://images.icecat.biz/thumbs/14739425.jpg","","","Samsung ML-2525 laser printer 9600 x 600 DPI A4","1200 x 600dpi, 18 ppm, 9 s, 150MHz, USB 2.0, 50dBA, 8MB, 7.3kg","Samsung ML-2525, Laser, 9600 x 600 DPI, A4, 18 ppm, Black","Samsung ML-2525. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 12000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Product colour: Black","-\nFast print performance\nWith speed options up to 24ppm, and resolution up to 1200 x 600dpi, the ML-2525 offers the flexibility to meet all your daily print requirements. And with a FPOT of less than nine seconds, you won’t be kept waiting.\n\nCartridge options for your budget needs\nThe SAMSUNG ML-2525 also offers a choice of consumables to meet your cashflow needs. High yield toner cartridges, which are ideal for heavy users, last longer and give you lower costs per page. Another option is low yield toner cartridges have the advantage of lower initial outlay.\n\nPrint Screen\nThe Print Screen function is a quick and easy way to print the contents of your screen, and it’s especially useful if you handle a high volume of web-based information. You can pull together web pages, pictures or other documents in separate windows on your screen, and print them all together in a single operation – instead of having to process them individually. All you do is press the Print Screen button on the printer control panel. The Print Screen facility can be used in two ways:\n- Pressing the Print Screen button for less than two seconds prints out the contents of your screen as you see it.\n- Pressing the Print Screen button for longer than two seconds just prints the active window.\n\nStreamlined design\n1. Output cover - As well as adding to the streamlined look the output cover also helps to keep the noise level down when printing ensuring a tranquil office environment.\n2. Control panel - Clean, uncluttered and easy to navigate for maximum effectiveness they have the power button on the top, making it easier to turn on/off. Plus the Print Screen button enables quick and easy professional print outs.\n3. Enclosed cassette tray - Stylish and practical. The enclosed cassette tray provides a compact finish and ensures the paper is kept dust free and clean, helping guarantee reliable professional prints.\n4. Stylish With its streamlined exterior these series of colour laser printers are designed to fit perfectly into any professional business, helping to add a touch of style.\n\nAnyWeb Print\nSAMSUNG’s AnyWeb Print software is another useful feature. It allows you to select, drag and drop content from different webpages into a new blank page on screen, without any resizing or other editing. AnyWeb Print is a quick and easy way of pulling information together, and you can save the pages you create either as tiff files or pdfs. They can be printed using the Print Screen button or your normal print menu, so you can quickly and easily print what you see. AnyWeb Print software enables you to gather data together, and handle information more effectively.","https://images.icecat.biz/img/norm/high/14739425-Samsung.jpg|https://images.icecat.biz/img/gallery/14739425-Samsung--1.jpg|https://images.icecat.biz/img/gallery/14739425-Samsung--2.jpg|https://images.icecat.biz/img/gallery/14739425-Samsung--3.jpg|https://images.icecat.biz/img/gallery/14739425-Samsung--4.jpg|https://images.icecat.biz/img/gallery/14739425-Samsung--5.jpg","400x267|515x265|180x180|330x330|330x330|330x330","|||||","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: No","Maximum resolution: 9600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 18 ppm","Time to first page (black, normal): 9 s","Features","Maximum duty cycle: 12000 pages per month","Number of print cartridges: 1","Input & output capacity","Total input capacity: 251 sheets","Total output capacity: 80 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 1 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thin paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive, Folio, Letter, Oficio, Legal","JIS B-series sizes (B0...B9): B5","Ports & interfaces","Standard interfaces: USB 2.0","Network","Ethernet LAN: No","Performance","Internal memory: 8 MB","Processor frequency: 150 MHz","Sound pressure level (printing): 50 dB","Sound power level (standby): 26 dB","Design","Product colour: Black","Built-in display: No","Weight & dimensions","Width: 360 mm","Depth: 389 mm","Height: 197 mm","Weight: 7.3 kg"