"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72"
"","","1456052","","Canon","2555B009","1456052","","Digital Cameras","575","Digital IXUS","","90 IS","20190404083954","ICECAT","1","133264","https://images.icecat.biz/img/norm/high/1456052-6201.jpg","200x200","https://images.icecat.biz/img/norm/low/1456052-6201.jpg","https://images.icecat.biz/img/gallery_mediums/img_1456052_medium_1481000351_2604_5955.jpg","https://images.icecat.biz/thumbs/1456052.jpg","","","Canon Digital IXUS 90 IS 1/2.3"" 10 MP CCD 3648 x 2736 pixels Silver","Digital IXUS 90 IS","Canon Digital IXUS 90 IS, 10 MP, 3648 x 2736 pixels, 1/2.3"", CCD, 3x, Silver","Canon Digital IXUS 90 IS. Megapixel (approx.): 10 MP, Image sensor size: 1/2.3"", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3""). Internal memory: 32 MB. PictBridge. Weight: 155 g. Product colour: Silver","Look sharp\r\nA new benchmark in crafted camera design, the Digital IXUS 90 IS has a smooth, solid feel. Its chiselled look is complemented by a bright 3.0” PureColor LCD II screen and unique flat control panel.\r\n\r\nChiselled IXUS \r\nAs if carved from a single chunk of metal, the Digital IXUS 90 IS feels solid in the hand. The smooth flat key control panel enhances the camera’s unified feel. A Multi Control Dial makes it quick and simple to change settings, review images and scroll through menus.\r\n\r\n10.0 Megapixels\r\nA 10.0 Megapixel sensor captures images in fine detail, enabling creative trimming and poster size printing.\r\n\r\n3x optical Image Stabilizer lens\r\nAdvanced UA (Ultra-High Refractive Index Aspherical) lens technology from Canon fits a powerful 3x optical zoom lens into the compact form of the Digital IXUS 90 IS. An optical Image Stabilizer (IS), helps you capture blur-free images in low-light and when shooting with the zoom.\r\n\r\n3.0"" PureColor LCD II\r\nA huge high resolution 3.0” PureColor LCD II offers stunning reproduction of images and ease of shooting. An exceptionally wide viewing angle makes it easy to share your images with a group, while impressive colour contrast keeps the screen visible even in intense light.\r\n\r\nMotion Detection Technology\r\nThere’s no need to worry about blur with Motion Detection Technology. This clever feature compensates for camera shake and subject movement while maximising image quality.\r\n\r\nFace Detection Technology\r\nFace Detection Technology ensures superb people shots by automatically setting optimum focus, exposure, flash and white balance. Face Select and Track lets you choose and track your primary subject, so you never lose a special face in the crowd. \r\n\r\nRed-Eye Correction\r\nRed-Eye Correction quickly and easily removes red-eye in camera. It can be set to remove red-eye automatically as you shoot, or during playback mode, making eyes look natural again.\r\n\r\nDIGIC III and iSAPS\r\nCanon's DIGIC III processor provides lightning quick responses, superb image quality and advanced noise reduction for sharper, clearer images. iSAPS technology uses shooting scene data to optimise camera settings even before a shot is taken.\r\n\r\nShooting Modes and My Colors\r\n19 shooting modes include Sunset, Indoor and Underwater Special Scene modes which optimise camera settings for the easy capture of popular subjects. My Colors in-camera photo effects can be applied during or after shooting.\r\n\r\nMovie Options\r\nMovie modes include Long Play (LP) for VGA (30fps) clips that use half the normal memory card space. Capture a gradual scene like a sunrise or blooming flowers for accelerated playback with Time Lapse movie.","https://images.icecat.biz/img/norm/high/1456052-6201.jpg|https://images.icecat.biz/img/gallery/img_1456052_high_1470885679_9998_29052.jpg|https://images.icecat.biz/img/gallery/img_1456052_high_1470885683_4441_29052.jpg|https://images.icecat.biz/img/gallery/img_1456052_high_1470885686_7903_29052.jpg|https://images.icecat.biz/img/gallery/img_1456052_high_1470885691_0877_29052.jpg|https://images.icecat.biz/img/gallery/img_1456052_high_1470885695_2923_29052.jpg|https://images.icecat.biz/img/gallery/img_1456052_high_1470885698_9619_29052.jpg","200x200|2126x2835|2835x2126|2835x2126|2835x2126|2835x2126|2126x2835","||||||","","","","","","","","","Picture quality","Megapixel (approx.): 10 MP","Sensor type: CCD","Maximum image resolution: 3648 x 2736 pixels","Image sensor size: 1/2.3""","Still image resolution(s): 640 x 480,1600 x 1200,2272 x 1704,2816 x 2112,3648 x 2048,3648 x 2736","Image stabilizer: Yes","Lens system","Optical zoom: 3x","Digital zoom: 4x","Focal length range: 6.2 - 18.6 mm","Focusing","Focus: TTL","Focus adjustment: Auto","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","Light metering: Centre-weighted, Spot","ISO sensitivity: 80, 100, 200, 400, 800, 1600","Flash","Flash modes: Auto, Flash off, Manual, Red-eye reduction, Slow synchronization","Flash exposure lock: Yes","Flash range (wide): 0.30 - 3.5 m","Flash range (tele): 0.30 - 2 m","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Motion JPEG frame rate: 30 fps","Video formats supported: AVI","Audio","Voice recording: Yes","Memory","Compatible memory cards: mmc, sd","Internal memory: 32 MB","Display","Display: LCD","Display diagonal: 7.62 cm (3"")","Ports & interfaces","PictBridge: Yes","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten","Scene modes: Beach, Children, Close-up (macro), Fireworks, Night, Party (indoor), Portrait, Sunset, Underwater","Photo effects: Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid","Custom colour: Yes","Histogram: Yes","Design","Product colour: Silver","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery type: NB-5L","System requirements","Mac compatibility: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 91.6 mm","Depth: 20.9 mm","Height: 56.8 mm","Weight: 155 g","Packaging content","Bundled software: ZoomBrowser EX/ImageBrowser/PhotoStitch","Other features","Video capability: Yes","Dimensions (WxDxH): 91.6 x 56.8 x 20.9 mm","Interface: USB","Lens focal range: f/2.8 - f/4.9","Built-in flash: Yes","Camera shutter speed: 15 - 1/1500 s","Focal length (35mm film equivalent): 35 - 105 mm","Compatible operating systems: Windows 2000 SP4/XP SP2/Vista \nMac OS X v10.3 - 10.4","Digital SLR: No"