"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88"
"","","1426191","","Samsung","DIGIMAXL830ZWAAVDK","1426191","","Digital Cameras","575","","","L830 Black","20240307153452","ICECAT","","19451","https://images.icecat.biz/img/norm/high/1232924-5292.jpg","372x382","https://images.icecat.biz/img/norm/low/1232924-5292.jpg","https://images.icecat.biz/img/gallery_mediums/img_1232924_medium_1480993736_0465_5647.jpg","https://images.icecat.biz/thumbs/1232924.jpg","","","Samsung L830 Black 1/2.5"" 8.1 MP CCD 3264 x 2448 pixels","L830 Black","Samsung L830 Black, 8.1 MP, 3264 x 2448 pixels, 1/2.5"", CCD, 3x, Black","Samsung L830 Black. Megapixel (approx.): 8.1 MP, Image sensor size: 1/2.5"", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Display diagonal: 6.35 cm (2.5""). Internal memory: 10 MB. PictBridge. Weight: 132.6 g. Product colour: Black","8.1 mega pixels, 3x optical zoom\r\nThe Samsung L830 is a high resolution digital camera that is equipped with a true-colour filtered 8.1 mega -pixel CCD. This allows the Samsung L830 to produce even better images and take detailed photos for printing up to poster size. In addition, the Samsung L830 has a 3x optical and 5x digital zoom giving 15x total zoom when combined.\r\n\r\nFace Recognition AF & AE\r\nWith the Face Recognition AF & AE function, the Samsung L830 enables the user to take better portrait pictures more easily. The function detects faces and automatically focuses on them; the brightness of the faces is adjusted optimally for beautiful portrait pictures.\r\n\r\n2.5” Intelligent LCD \r\nThe Samsung L830 has a 2.5” LCD for improved contrast and colour reproduction, allowing you to enjoy a wider and clearer image. Also the Samsung L830's Intelligent LCD automatically detects environmental illumination and adjusts LCD brightness for optimal image viewing.\r\n\r\nRed-eye Fix\r\nThe Red-eye Fix function algorithm programmed into the camera automatically eliminates red eye in shoot and play modes, allowing you take a more natural portrait photo.\r\n\r\nASR (Advanced Shake Reduction) system\r\nThe The ASR technology prevents the degradation of image clarity and colour which is sometimes found in flash photography. With ASR the effects of image blur are reduced in lower light conditions. You can even take well exposed, sharper pictures in low light condition without\r\nusing a flash at all, which guarantees brighter and more natural pictures.\r\n\r\ni-Movie (MPEG-4, SVGA Quality 800X592 size) \r\nThe Samsung L830 records in the SVGA quality (800x592) which provides wider images than the VGA (600x480) size. As a result you can enjoy movies on a PC as well as on TV.\r\n\r\nISO 1600 support\r\nEven when camera shake has been eliminated, a fast moving subject can cause the image to blur. The L830 supports ISO 1600 high sensitivity to give you super clear pictures with just the right amount of brightness, even when taking moving subjects under less-than-perfect lighting conditions.\r\n\r\nConvenient mode dial\r\nThe user-friendly mode dial - with Night, Portrait and Children modes - makes it easier to get great shots of your subject by giving instant access to the appropriate mode for each individual situation. Children mode, with its open aperture and fast shutter speeds, lets you ""freeze""\r\nchildren and other subjects in fast-moving action shots. Night mode automatically uses the slow synchronization function to help you get clearer and brighter pictures at night.","https://images.icecat.biz/img/norm/high/1232924-5292.jpg|https://images.icecat.biz/img/gallery/img_1232924_high_1470858693_1287_29052.jpg|https://images.icecat.biz/img/gallery/img_1232924_high_1470858693_6903_29052.jpg|https://images.icecat.biz/img/gallery/img_1232924_high_1470858694_2529_29052.jpg|https://images.icecat.biz/img/gallery/img_1232924_high_1470858694_9647_29052.jpg","372x382|363x357|360x360|360x360|360x360","||||","","","","","","","","","Picture quality","Megapixel (approx.): 8.1 MP","Sensor type: CCD","Maximum image resolution: 3264 x 2448 pixels","Image sensor size: 1/2.5""","Lens system","Optical zoom: 3x","Digital zoom: 5x","Focal length range: 6.3 - 18.9 mm","Focusing","Focus adjustment: Auto","Auto focusing (AF) modes: Centre weighted Auto Focus, Multi Point Auto Focus","Normal focusing range (tele): 0.8 - ∞","Normal focusing range (wide): 0.8 - ∞","Normal focusing range: 0.8 - ∞","Macro focusing range (tele): 0.5 - 0.8 m","Macro focusing range (wide): 0.05 - 0.8 m","Super Macro focusing range: 0.01 - 0.05 m","Auto Mode focusing range (tele): 0.5 - ∞","Auto Mode focusing range (wide): 0.05 - ∞","Exposure","Light exposure modes: Auto","Light metering: Spot","ISO sensitivity: 80, 100, 200, 400, 800, 1600, Auto","Shutter","Camera shutter type: Electronic, Mechanical","Flash","Flash modes: Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization","Flash range (wide): 0.3 - 4.6 m","Flash range (tele): 0.5 - 2.6 m","Flash recharging time: 4 s","Video","Video formats supported: AVI","Audio","Built-in microphone: Yes","Voice recording: Yes","Memory","Compatible memory cards: mmc, sd","Internal memory: 10 MB","Display","Display: LCD","Display diagonal: 6.35 cm (2.5"")","Display resolution (numeric): 230000 pixels","Ports & interfaces","PictBridge: Yes","USB version: 2.0","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten","Scene modes: Backlight, Beach, Children, Close-up (macro), Cuisine, Documents, Dusk, Fireworks, Sunset, Landscape","Photo effects: Black&White, Negative film, Sepia","Self-timer delay: 2 s","Contrast adjustment: Yes","Saturation adjustment: Yes","Camera playback: Movie, Single image, Slide show, Thumbnails","Playback zoom (max): 1x","Custom colour: Yes","Image editing: Resizing, Rotating","Design","Product colour: Black","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery capacity: 900 mAh","Number of batteries supported: 1","System requirements","Mac compatibility: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 5 - 85%","Weight & dimensions","Width: 95 mm","Depth: 21 mm","Height: 59 mm","Weight: 132.6 g","Packaging content","Bundled software: Samsung Master","Other features","Minimum storage drive space: 200 MB","Minimum RAM: 128 MB","Minimum processor: Pentium II 450MHz / PowerMac G3","Video capability: Yes","Interface: USB 2.0","Minimum system requirements: CD-ROM\nDirectX 9.0c","Built-in flash: Yes","Camera shutter speed: 1 - 1/1500 s","Focal length (35mm film equivalent): 38 - 114 mm","Compatible operating systems: Windows 98SE/2000/Me/XP/Vista\nMac OS 10.0-10.4","Digital SLR: No","Date imprinting: Yes"