"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110" "","","1365867","","HP","GP537AT","1365867","0883585304998|883585304998|0883585304981|883585304981|0883585305001|883585305001|0883585305018|883585305018","Computer Monitors","222","","","L1908wi","20240310101044","ICECAT","1","57593","https://images.icecat.biz/img/gallery/1365574_9914889406.jpg","2512x2703","https://images.icecat.biz/img/gallery_lows/1365574_9914889406.jpg","https://images.icecat.biz/img/gallery_mediums/1365574_9914889406.jpg","https://images.icecat.biz/img/gallery_thumbs/1365574_9914889406.jpg","","","HP L1908wi computer monitor 48.3 cm (19"") 1440 x 900 pixels LCD Black","19"", 1440 x 900, 16:10, 5ms, 1000:1, VGA, 37W, 4.2kg","HP L1908wi, 48.3 cm (19""), 1440 x 900 pixels, LCD, LCD, 5 ms, Black","HP L1908wi. Display diagonal: 48.3 cm (19""), Display resolution: 1440 x 900 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Black","The large-screen HP L1908w 19-inch Widescreen LCD Monitor offers essential performance features in an elegant 19-inch diagonal wide-aspect display designed for users who prefer widescreen viewing, wherever they work.\n\nFeatures\n\n- Get crisp, clear, high resolution views of your graphics and data projects with a 1000:1 contrast ratio, sharp resolutions to 1440 x 900, and fast 5 ms response time.\n- Position the monitor for the way you work best—on the desk—or using the optional HP Quick Release—a wall, arm, or bundled with another VESA-compliant device, such as an HP Thin Client or HP dc7800 USDT (sold separately).\n- Help protect against image retention and reduce power consumption and energy costs with HP Display LiteSaver, which allows prescheduled Sleep mode. Adjust monitor settings through the connected PC with HP Display Assistant.\n- Get up and running quickly with easy set up right out of the box. Customize the display to match your preferences with a wide range of icon-based on-screen display (OSD) controls.\n- This monitor meets stringent worldwide environmental regulatory standards, including ENERGY STAR®, and received a Silver ranking from the Electronic Products Environmental Assessment Tool (EPEAT).","https://images.icecat.biz/img/gallery/1365574_9914889406.jpg|https://images.icecat.biz/img/gallery/1365574_0890109604.jpg|https://images.icecat.biz/img/gallery/1365867_6045.jpg","2512x2703|2490x2700|400x400","||","","","","","","","","","Display","Display diagonal: 48.3 cm (19"")","Display resolution: 1440 x 900 pixels","Native aspect ratio: 16:10","Display technology: LCD","Touchscreen: No","Panel type: TFT","Contrast ratio (typical): 1000:1","Display brightness (typical): 300 cd/m²","Response time: 5 ms","Display surface: Matt","Supported graphics resolutions: 1440 x 900 (WXGA+)","Aspect ratio: 16:10","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Pixel pitch: 0.285 x 0.285 mm","Horizontal scan range: 24 - 83 kHz","Vertical scan range: 50 - 76 Hz","Viewable size, horizontal: 41 cm","Viewable size, vertical: 25.7 cm","Viewable size diagonal: 48.2 cm","Display scanning frequency: Horizontal Frequency: 24 to 83 kHz, Vertical Frequency: 50 to 76 Hz\nHorizontal frequency: 24-83 kHz, Vertical frequency: 50-76 Hz","3D: No","Separate H/V sync: Yes","Composite sync: Yes","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Product colour: Black","Country of origin: China","Certification: TCO 03, Taiwan Green Mark, CECP","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI port: No","Audio input: No","Audio output: No","AC (power) in: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Height adjustment: 13 cm","Pivot: No","Swivelling: Yes","Swivel angle range: -180 - 180°","Tilt adjustment: Yes","Tilt angle range: -3 - 20°","On Screen Display (OSD): Yes","Plug and Play: Yes","LED indicators: Yes","Ergonomics: The monitor meets the ergonomic requirement of EN-ISO 13406-2 for flat panel displays.","Power","Power consumption (typical): 37 W","Power consumption (standby): 2 W","Power consumption (max): 50 W","Power consumption (off): 1 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): 34 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 5 - 95%","Packaging content","Cables included: AC, VGA","Weight & dimensions","Width (with stand): 446 mm","Depth (with stand): 260.2 mm","Height (with stand): 357 mm","Weight (with stand): 7.5 kg","Width (without stand): 446 mm","Depth (without stand): 59 mm","Height (without stand): 301 mm","Weight (without stand): 4.2 kg","Packaging data","Package width: 562 mm","Package depth: 344 mm","Package height: 421 mm","Package weight: 10 kg","Sustainability","Sustainability certificates: ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LCD","On/off switch: Yes","TV tuner integrated: No","Package dimensions (WxDxH): 562 x 344 x 421 mm","Power requirements: AC 100-240V, 50-60Hz","Security features: Kensington Lock-Ready","Video Dot Rate: 140 MHz","Display","Surface treatment: Active Matrix TFT (thin film transistor)","Ports & interfaces","I/O ports: VGA","Ergonomics","Display tilt and swivel range: Tilt range:-3° to + 20° vertical; Height adjustment: 5.3 in (13.5 cm); Swivel range: -180° to +180° horizontal\nTilt range: -3° to + 20° vertical tilt, swivel range: -180° to +180°, height adjust: 135 mm, detachable base.","Operational conditions","Non-operating relative humidity (non-condensing): 5 - 90%","Other features","Recommended resolution: Preset VESA Graphic Modes (non-interlaced): 1280 x 1024 @ 60 and 75 Hz, 1024 x 768 @ 60 and 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 66 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60 and 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60 and 75 Hz","Display resolution at frequency: Preset VESA Graphic Modes (non-interlaced): 1280 x 1024 @ 60 and 75 Hz, 1024 x 768 @ 60 and 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 66 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60 and 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60 and 75 Hz","Display video input type connector: 15-pin D-sub VGA\n15-pin D-sub (analog VGA)","Multimedia: Optional HP Flat Panel Speaker Bar: powered directly by the monitor or PC, the Speaker Bar attaches to the monitor's lower bezel to bring full audio support to select HP Flat Panel Monitors. Features include dual speakers with full sound range and external jack for headphones, part number EE418AA. For more information, refer to the product's Quick Specs; Optional Kensington Security Lock: combines aircraft-grade steel and Kevlar fiber to securely lock down your monitor and help prevent theft, part number PC766A. For more information, refer to the product's Quick Specs","User controls: Power on/off; 3-button OSD (menu, plus, minus)\nAuto adjust/OSD down, OSD UP, OSD menu select, power\nBrightness, contrast, positioning, color temperature (6500k, 9300k, custom), individual color control, serial number, display, clock, clock phase, monitor management, factory reset, zoom","Multimedia connections: Optional HP Flat Panel Speaker Bar: powered directly by the monitor or PC, the Speaker Bar attaches to the monitor's lower bezel to bring full audio support to select HP Flat Panel Monitors. Features include dual speakers with full sound range and external jack for headphones, part number EE418AA. For more information, refer to the product's Quick Specs; Optional Kensington Security Lock: combines aircraft-grade steel and Kevlar fiber to securely lock down your monitor and help prevent theft, part number PC766A. For more information, refer to the product's Quick Specs","UNSPSC-code: 43211902"