"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70"
"","","1343045","","MSI","S262-608PT","1343045","","Laptops","151","Megabook","","Megabook S262","20240307153452","ICECAT","1","24925","https://images.icecat.biz/img/norm/high/630118-4558.jpg","400x319","https://images.icecat.biz/img/norm/low/630118-4558.jpg","https://images.icecat.biz/img/gallery_mediums/img_630118_medium_1480943659_3719_26509.jpg","https://images.icecat.biz/thumbs/630118.jpg","","","MSI Megabook S262 Intel® Core™ Duo 30.7 cm (12.1"") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium","Megabook S262, Windows Vista Home Premium, Intel Core Duo T2350 (1.86GHz), Intel 945GM+ICH7M, 12.1"" WXGA Glare Type(1280x800), 120GB, 2048MB DDR2, DVD Super Multi, Intel GMA 950, Gigabit Ethernet, 802.11a/b/g WLAN, Bluetooth, Bag & Mouse, black","MSI Megabook S262, Intel® Core™ Duo, 1.86 GHz, 30.7 cm (12.1""), 1280 x 800 pixels, 2 GB, 120 GB","MSI Megabook S262. Processor family: Intel® Core™ Duo, Processor frequency: 1.86 GHz. Display diagonal: 30.7 cm (12.1""), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Premium. Weight: 1.95 kg","Perfect mobility with: Stronger, Thinner, Lighter, Better Battery Saving Capabilities..\r\n\r\nIn the processor specification, S262 embarks Intel Yonah Processor (65nm; dual core) dual core processor. The dual core's extreme kinetic energy enables it to run various types of heavy load tasks, regardless of editing high resolution pictures, movies or 3D entertainment applications, S262's ultra dual core power provides you with a smooth and nimble data processing experience. \r\n\r\nFashionable, Dazzling Ergonomic Design\r\n\r\nThe IT industry gave way to digital era, and complete functions, outstanding performance, unique ergonomics, has gradually become determining factors when customers choose to buy a product. The S262 notebook launched by MSI, seeks to meet a simple yet fashionable design.\r\n\r\nS262's gorgeous curves outline its agile body, while a fine aluminum alloy shapes its body, along with bold red, dazzling white colors, and a 12.1inch glare wide screen, S262 is not only widely known for its modern esthetics principle, it's also considered fashionable in the science and technology category, increasing its elegance and magnificence.\r\n\r\nNapa Achieving Perfect Mobility \r\n\r\nThe Napa platform, based on the Centrino structure, after the Centrino Sonoma Platform, is Intel's most recent and powerful product.Compared to the previous Sonoma Platform,Yonah possesses a brand new electric and wireless network integration technology, using a dual core processor, increasing S262's performance while saving power.Regarding the emphasis put on thin and light mobile notebooks, has longer battery life periods, not only preventing insufficient power problems and the need to bring along an extra battery, besides increasing purchases budget it also aggravates commercial and traveling burden. \r\n\r\nBuilt-in 802.11 a/b/g and Bluetooth function - Experience Real Wireless Life\r\n\r\nThe Napa platform has a built-in 802.11 a/b/g three mold wireless network structure, presently supporting wireless network from every region of the world. In different wireless network environments, S262 will automatically detect and list the regional network signals, as well as chose the most suitable connection, without the need of manual setting. In terms of wireless network transmission speed, can reach speeds as high as 54Mbps, enabling homepage browsing, file downloading, news conference holding, etc. (Speed may differ depending on what region of the world).Now, regardless of being on a business trip, traveling to any country, you can easily access the internet through your S262, connecting to the world and getting the most recent news at high connection speeds.S262 has a built-in Bluetooth function, enabling portable digital equipments to be easily connected through the Bluetooth function, convenient and at high speeds connecting to the computer, simple procedure that can be done without learning. Bluetooth wireless technology enables all types of portable digital equipment to be connected without the need for intertwined connection lines, not only obtaining better mobility as well as providing a clean working environment, experiencing what science and technology can offer through Bluetooth.\r\n\r\nGbE greets the wide frequency new era\r\n\r\nThe new generation of wide frequency is shifting to network life, S262 not only provides 802.11 a/b/g, bluetooth function and many other wireless functions, optimizing with the wired network specifications, first to have a built-in GbE high speed network surface, with transmission speeds up to 1000Mbps, browsing through music, video, or bigger websites, or transmitting information within the network, GbE's astonishing high speeds are handy, and multiplies your working efficiency.\r\n\r\n12.1"" Glare Wide Screen Luxurious Esthetic Sense\r\n\r\nEmphasizing its visual esthetic sense, S262 uses a 12.1"" glare wide screen. High brightness, high accuracy mirror surface material, perfectly portrays every image's details; high color quality, high quality resolution, showing the most luxurious esthetic sense. With 16:10 height to width proportion, is the best representative for picture or movie visualization.\r\n\r\nBesides the exquisite nature of the picture, bright coloring, 16:10 wide screens can simultaneously show many overlapped windows applets, decreasing the need for maximizing and minimizing applets, the user can on one hand use Excel to create a graph, and at the same time paste it to a PowerPoint slide, increasing work efficiency.\r\n\r\nWhat is important to mention is that, even thought S262 has a 12.1"" screen, it does not change the size of its keyboard, longer Spacebar and Backspace keys are standard to those of a desktop pc keyboard, although it's only a small detail in its design, but it represents our intimate intentions to satisfy our customers.\r\n\r\nBuilt-in DVD Burner - Smallest Space Optimization\r\n\r\n""The house sparrow although small, the five internal organs are complete"". Specially designed for mobility purposes, S262 has achieved the minimum space optimization planning, built in DVD burner, providing DVD one-sided double-decked burner specification, may be used any time as long as a blank DVD disc is inserted, one may use the software to backup hard disk material, with data capacity of 8.5GB, can support up to 3000 songs, 8 VCD, or two 2-hour DVD movie in a single DVD, and without changing discs in the meantime.","https://images.icecat.biz/img/norm/high/630118-4558.jpg","400x319","","","","","","","","","","Display","Display diagonal: 30.7 cm (12.1"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Core™ Duo","Processor manufacturer: Intel","Processor frequency: 1.86 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 533 MHz","Memory","Internal memory: 2 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 120 GB","Optical drive type: DVD±RW","HDD interface: SATA","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 950","Audio","Audio system: High Definition Audio","Number of built-in speakers: 2","Camera","Front camera: No","Network","Networking features: Gigabit Ethernet","Bluetooth: Yes","Bluetooth version: 2.0+EDR","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: No","Performance","Motherboard chipset: Intel® 945GM Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows Vista Home Premium","Battery","Number of battery cells: 8","Weight & dimensions","Weight: 1.95 kg","Width: 303 mm","Depth: 225 mm","Height: 30 mm","Other features","Wireless technology: IEEE 802.11a/b/g","Infrared data port: No","Dimensions (WxDxH): 303 x 225 x 30 mm","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s"