"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45" "","","129626","","Fujitsu","S26361-K960-V150","129626","","Computer Monitors","222","","","SCENICVIEW P17-1A","20240307153452","ICECAT","","51089","https://images.icecat.biz/img/norm/high/126953-1573.jpg","350x525","https://images.icecat.biz/img/norm/low/126953-1573.jpg","https://images.icecat.biz/img/gallery_mediums/img_126953_medium_1480685015_1735_2323.jpg","https://images.icecat.biz/thumbs/126953.jpg","","","Fujitsu SCENICVIEW P17-1A computer monitor 43.2 cm (17"") 1280 x 1024 pixels Silver","P17-1A 17IN TFT ANA 500:1 300CD QM 150 13MS TCO99 NS (PC)","Fujitsu SCENICVIEW P17-1A, 43.2 cm (17""), 1280 x 1024 pixels, 13 ms, Silver","Fujitsu SCENICVIEW P17-1A. Display diagonal: 43.2 cm (17""), Display resolution: 1280 x 1024 pixels, Response time: 13 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. Product colour: Silver","With the SCENICVIEW Premium Line TFT displays Fujitsu Siemens Computers combines perfect ergonomics with outstanding usability. Enjoy the best of newest technologies with innovative design.\r\nDiscover the powerful functionality of the SCENICVIEW P17-1A Premium Line display. The highly flexible display stand combines perfect ergonomics and improved usability with an eye catching design. With ideal environment\r\ncompatibility, integrated speakers and excellent performance, this 17-inch LCD TFT display is the ideal choice for modern PC applications.","https://images.icecat.biz/img/norm/high/126953-1573.jpg","350x525","","","","","","","","","","","Display","Display diagonal: 43.2 cm (17"")","Display resolution: 1280 x 1024 pixels","Touchscreen: No","Contrast ratio (typical): 500:1","Display brightness (typical): 300 cd/m²","Response time: 13 ms","Viewing angle, horizontal: 150°","Viewing angle, vertical: 135°","Pixel pitch: 0.264 x 0.264 mm","Horizontal scan range: 30 - 83 kHz","Vertical scan range: 55 - 75 Hz","Viewable size, horizontal: 33.8 cm","Viewable size, vertical: 27 cm","Design","Product colour: Silver","Safety: EN60950","Certification: CE certification according RFI to EC Directive 89/336/EEC (EN55022/B, EN55024, EN61000-3-2/-3); TCO99","Ergonomics","Panel mounting interface: 100 x 100 mm","Swivel angle range: 45 - 45°","Tilt angle range: -5 - 15°","Plug and Play: Yes","Ergonomics: GS mark ISO13406-2","Power","Power consumption (typical): 36 W","Power consumption (standby): 2 W","Operational conditions","Operating temperature (T-T): 0 - 35 °C","Packaging content","Bundled software: Pivot Pro software","Weight & dimensions","Width (without stand): 397.3 mm","Depth (without stand): 240 mm","Height (without stand): 439.5 mm","Weight (without stand): 6.5 kg","Packaging data","Package weight: 8.5 kg","Other features","Audio system: 1,5 W (L) + 1,5 W (R) output","Power requirements: 100 - 240 V, 50 - 60 Hz","Ports & interfaces","I/O ports: 1 x D-SUB (15-pin) analog;\n1 x 3.5 mm stereo phone jack\n","Operational conditions","Maximum operating temperature range (T-T): 15 - 32 °C"