"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32" "","","12782475","","HP","A6R69AA","12782475","0886112442064|886112442064","Graphics Cards","170","","","A6R69AA","20240310101044","ICECAT","1","179773","https://images.icecat.biz/img/gallery/13355317_3009957065.jpg","3400x3272","https://images.icecat.biz/img/gallery_lows/13355317_3009957065.jpg","https://images.icecat.biz/img/gallery_mediums/13355317_3009957065.jpg","https://images.icecat.biz/img/gallery_thumbs/13355317_3009957065.jpg","","","HP A6R69AA graphics card AMD FirePro V3900 1 GB GDDR3","FirePro V3900 1GB Graphics Card","HP A6R69AA, FirePro V3900, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.1","HP A6R69AA. Graphics processor family: AMD, Graphics processor: FirePro V3900. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 2.1","Introducing the AMD FirePro V3900 professional graphics accelerator from AMD. With 1GB of fast DDR3 frame buffer memory, the V3900 is ideally suited for CAD/CAM and DCC (digital content creation) workflows that typically use small to medium sized datasets and require excellent 3D viewport performance.\n\n- Outstanding performance for the entry level market.\n- Parallel processing architecture featuring 480 stream processors.\n- Up to 5120 x 1600 horizontal resolution (with two 2560 x 1600 monitors).\n- Support for both dual-link DVI and DisplayPort connectivity.\n- AutoDetect Technology instinctively optimizes performance for specific applications.","https://images.icecat.biz/img/gallery/13355317_3009957065.jpg|https://images.icecat.biz/img/norm/high/12782475-8225.jpg","3400x3272|170x190","|","","","","","","","","","","Processor","Graphics processor family: AMD","Graphics processor: FirePro V3900","Maximum resolution: 2560 x 1600 pixels","Parallel processing technology support: Not supported","Stream processors: 480","Memory","Discrete graphics card memory: 1 GB","Graphics card memory type: GDDR3","Memory bus: 128 bit","Memory bandwidth (max): 28.8 GB/s","Ports & interfaces","Interface type: PCI Express 2.1","DisplayPorts quantity: 1","DVI ports quantity: 1","Performance","TV tuner integrated: No","DirectX version: 11","Shader model version: 5.0","OpenGL version: 4.2","Dual Link DVI: Yes","PhysX: No","HDCP: Yes","Design","Certification: CC, CE, C-Tick, BSMI, KCC, UL, VCCI, RoHS, WEEE\n","System requirements","Windows operating systems supported: Yes","Linux operating systems supported: Yes","Other features","Mac compatibility: No","HDMI: No","Graphics card interface: Maximálna výška, polovičná dĺžka"