"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46"
"","","124803","","Canon","9318A017","124803","","Inkjet Printers","234","PIXMA","","iP2000","20200129153227","ICECAT","1","135965","https://images.icecat.biz/img/norm/high/124803-5803.jpg","450x472","https://images.icecat.biz/img/norm/low/124803-5803.jpg","https://images.icecat.biz/img/gallery_mediums/img_124803_medium_1480684392_4793_2323.jpg","https://images.icecat.biz/thumbs/124803.jpg","","","Canon PIXMA iP2000 inkjet printer Colour 4800 x 1200 DPI A4","PIXMA iP2000","Canon PIXMA iP2000, Colour, 4800 x 1200 DPI, 2, A4, 20 ppm","Canon PIXMA iP2000. Colour, Number of print cartridges: 2. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm","Smart, fast and user-friendly, the Canon PIXMA iP2000 delivers the performance and style of far more expensive printers - including a practical PictBridge port for direct, PC-less photo printing.\r\n\r\nPictBridge-ready for camera direct printing\r\nPrint photos directly from your camera, quickly and easily, without even using a computer. The PIXMA iP2000 supports PictBridge, the universal standard for direct photo printing from all compatible digital cameras and camcorders. Enjoy instant and brilliant borderless printing right up to A4 size, whenever you want.\r\n\r\nOutstanding photo-lab quality\r\nYou'll benefit from bold, rich and fresh colours, accurate in every detail, thanks to Canon's unique FINE print head. Tiny 2pl Micro-Nozzles eject ink with high precision and fast speeds for a maximum 4800 x 1200 dpi resolution.\r\n\r\nAttractive, innovative design\r\nThis stylish, compact printer combines good looks with great performance. Dual paper trays allow you to load both photo and plain paper at the same time, saving you time and effort.\r\n\r\nFast and easy printing\r\nGain from productive print speeds at up to 20 pages per minute in mono and 14 pages per minute in colour. In addition, Easy-WebPrint and Easy-PhotoPrint software bring extra ease and efficiency to all your web and photo printing needs.\r\n\r\nWindows and Mac compatible\r\nThe PIXMA iP2000 works with all popular Windows and Macintosh operating systems, with easy connectivity via the USB port.\r\n\r\nFeatures:\r\n- 4800x1200dpi with FINE technology and 2pl Micro-Nozzles. \r\n- Fast printing: up to 20ppm mono & 14ppm colour.\r\n- PictBridge-ready for direct photo printing.\r\n- Rapid borderless printing up to A4 size. \r\n- Stylish design with dual paper trays.\r\n- Windows & Mac compatible.","https://images.icecat.biz/img/norm/high/124803-5803.jpg","450x472","","","","","","","","","","","Features","Colour: Yes","Number of print cartridges: 2","Printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 20 ppm","Print speed (colour, normal quality, A4/US Letter): 14 ppm","Input & output capacity","Total input capacity: 150 sheets","Auto document feeder (ADF) input capacity: 150 sheets","Maximum input capacity: 300 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Media weight (tray 1): 64 - 105 g/m²","Ports & interfaces","Direct printing: Yes","Performance","Sound power level (printing): 43 dB","Design","Market positioning: Home & office","Power","Power consumption (printing): 11 W","Power consumption (standby): 2 W","System requirements","Mac compatibility: Yes","Compatible operating systems: Windows 98SE/Me/2000/XP\nMac OS 9.x \nMac OS X 10.2.1 +","Minimum storage drive space: 100 MB","Minimum system requirements: CD-ROM","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 4.4 kg","Packaging data","Bundled software: Easy-WebPrint\nEasy-PhotoPrint\nPhotoRecord\nEasy-PrintToolBox\nEasy-PhotoPrint (Mac)\nDrivers","Other features","Dimensions (WxDxH): 418 x 260 x 169 mm","Print technology: Inkjet","Interface: USB 2.0","Media types supported: Plain Paper, Envelopes, Photo Paper Pro, Photo Paper Plus Glossy, Photo Paper Plus Double Sided, Photo Paper Plus Semi-gloss, Glossy Photo Paper, Matte Photo Paper, High Resolution Paper, Transparency, T-shirt Transfer, Photo Stickers","Power requirements: 220-240V; 50/60Hz","Printing","Print speed (colour photo, normal quality) on photo paper: 0.61 ppm","Paper handling","Standard media sizes: A4, B5, A5, Letter, Legal, Envelopes DL, Envelopes Commecrial 10, 4x6"", 5x7"", Credit Card"