"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102"
"","","11919311","","LevelOne","FCS-4041","11919311","4015867160268|0846359019788|846359019788","Security Cameras","1557","","","PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR","20230925123518","ICECAT","1","86533","https://images.icecat.biz/img/gallery/11919311_0037.jpg","3000x2250","https://images.icecat.biz/img/gallery_lows/11919311_0037.jpg","https://images.icecat.biz/img/gallery_mediums/11919311_0037.jpg","https://images.icecat.biz/img/gallery_thumbs/11919311_0037.jpg","","","LevelOne PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR","2MP, IP, 1920 x1080px, 60 fps, 1/30~1/30000 sec, CMOS 1/2.8"", AVI, Fast Ethernet, PoE+ 802.3at, WDR","LevelOne PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR, IP security camera, Outdoor, Wired, CE, FCC, ONVIF, Wall, Black, White","LevelOne PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: Black, White, Form factor: Dome. Minimum illumination: 0.04 lx, Lens viewing angle, horizontal: 55.2°, Tilt angle range: -10 - 190°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8""). Optical zoom: 18x, Focal length range: 4.7 - 84.6 mm, Focus adjustment: 1.6 - 2.8","LevelOne FCS-4041 is the superb performance speed dome network camera offering 2-Megapixel or 1080P resolution with superb image quality. Adopting 18x optical zoom lens and 1/2.8"" Sony Progressive Scan CMOS sensor. The IP66-rated housing protects the camera body against rain and dust and the wide temperature range ( -40°C ~ 50°C) It is especially suitable for monitoring wide open indoor/outdoor spaces such as airports, highways and parking lots where high-level reliability and precision are always required.\n\n2-Megapixel with H.264&MJPEG compression\nThe FCS-4041 supports high-performance H.264/MJPEG compression technology and offers extra smooth video quality with resolution up to 30 fps @ 1080p, 60 fps @ 720p.\n\nPowerful, feature rich IP Network Camera\nThe FCS-4041 offers users the most advanced features, includes WDR, Digital Noise Reduction, PoE-Plus(30W), SD/SDHC card slot, dual-codec, dual-stream, two-way audio, digital I/O, 802.1X authentication for network protection, Users can easily control the lens position via a mouse or a joystick to track the object of interest and set up to 256 preset positions for patrolling.\n\n- 2-Megapixel (1920 x 1080) high-definition resolution\n- Supports 360° pan, 190° tilt and 18x optical zoom\n- Weatherproof IP66-rated with wide operating temperature (-40°C to 50°C) for harsh environments\n- Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments\n- Features 3DNR (3-Dimension Noise Reduction) to produce extremely clear picture quality even under low light condition\n- 3D privacy masks for private area protection\n- Removable IR-cut filter for day and night surveillance\n- Dual power support: 24VAC/PoE (IEEE 802.3af/at)\n- Built-in Micro SD/SDHC card slot for local storage\n- Free 64-channel monitoring software included (supports iCamSecure App)\n\nExceptional Image Quality\nWith built-in 3DNR (3–Dimension Noise Reduction) and WDR (Wide Dynamic Range) technology, the camera is able to filter the intense backlight surrounding a subject and remove noises from video signal. The result is that an extremely clear and exquisite picture quality can be produced even under any challenging lighting conditions.\n\nFree bundled 64-channel Management Software\nWe aim to offer you the most versatile and comprehensive surveillance solutions. Our free IP CamSecure software coming allows you to monitor up to 64 IP cameras simultaneously on one screen to enhance scalability. For added convenience and flexibility, the software includes various advanced features such as scheduling recording, event alert, and heaps more. In addition, simply install our free iCamSecure App to your smartphone and connect to the PC with IP CamSecure software installed, you will easily turn your iPhone/Android smartphone into a portable surveillance system for real-time monitoring and snapshot.","https://images.icecat.biz/img/gallery/11919311_0037.jpg|https://images.icecat.biz/img/gallery/11919311_4106.jpg|https://images.icecat.biz/img/gallery/11919311_4611.jpg","3000x2250|348x261|2362x1021","||","","","","","","","","","","Performance","Type: IP security camera","Placement supported: Outdoor","Connectivity technology: Wired","PTZ control: Yes","Auto pan mode: Yes","Auto patrol mode: Yes","Wide Dynamic Range (WDR): Yes","Day/night mode: Yes","Certification: CE, FCC, ONVIF","Design","Mounting type: Wall","Product colour: Black, White","Form factor: Dome","LED indicators: Activity, Power","International Protection (IP) code: IP66","Weatherproof: Yes","Country of origin: Taiwan","Camera","Minimum illumination: 0.04 lx","Lens viewing angle, horizontal: 55.2°","Tilt angle range: -10 - 190°","Tilt speed: 45 °/sec","Pan range: 0 - 360°","Pan speed: 87 °/sec","White balance: Auto","Camera shutter speed: 1/30 - 1/30000 s","Image sensor","Sensor type: CMOS","Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"")","Progressive scan: Yes","Lens system","Zoom capability: Yes","Optical zoom: 18x","Focal length range: 4.7 - 84.6 mm","Auto focus: Yes","Focus adjustment: 1.6 - 2.8","Normal focusing range: 1 m","Video","Maximum resolution: 1920 x 1080 pixels","Total megapixels: 2 MP","Video formats supported: AVI","Video compression formats: H.264, M-JPEG","Supported graphics resolutions: 1280 x 720 (HD 720), 1920 x 1080 (HD 1080)","Supported video modes: 720p, 1080p","Frame rate: 60 fps","Analog signal format system: NTSC, PAL","Noise reduction: Yes","Automatic gain control: Yes","Full HD: Yes","Image quality adjustment: Brightness, Contrast, Saturation, Sharpness","Flip & mirror: Yes","Portrait mode: Yes","Privacy masking: Yes","Time stamp overlay: Yes","Text caption overlay: Yes","Audio","Audio system: 2-way","Built-in microphone: No","Voice codecs: G.711, G.726","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet interface type: Fast Ethernet","Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u","Supported network protocols: IPv4/v6, TCP/IP, UDP, RTP, RTSP, HTTP, HTTPS, ICMP, FTP, SMTP, DHCP, PPPoE, UPnP, IGMP, SNMP, IEEE 802.1x, IEEE 802.3at","Storage","Built-in HDD: No","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash), MicroSDHC","Maximum memory card size: 32 GB","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","Interface: RJ-45","Security","Motion sensor: Yes","Power","Power source type: PoE","AC input voltage: 24 V","Power consumption (max): 65 W","Power over Ethernet (PoE): Yes","Operational conditions","Operating temperature (T-T): -40 - 50 °C","Operating relative humidity (H-H): 10 - 85%","System requirements","Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Weight & dimensions","Width: 192 mm","Depth: 282 mm","Height: 192 mm","Weight: 2.32 kg","Packaging content","Mounting kit: Yes","Screws included: Yes","Manual: Yes","AC adapter included: Yes","Quick installation guide: Yes","Technical details","Iris: Yes","Sustainability certificates: RoHS","Back light compensation method: Y","Number of video streams: 2"