"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44" "","","11677648","","Iomega","35777","11677648","","NAS & Storage Servers","932","StorCenter","","ix4-200d","20180914151633","ICECAT","1","57079","https://images.icecat.biz/img/norm/high/11677648-5041.jpg","275x250","https://images.icecat.biz/img/norm/low/11677648-5041.jpg","https://images.icecat.biz/img/gallery_mediums/img_11677648_medium_1481720425_5408_12896.jpg","https://images.icecat.biz/thumbs/11677648.jpg","","","Iomega StorCenter ix4-200d 0.5 GB EMC LifeLine","StorCenter ix4-200d, 1.2 GHz, 512MB, 4 x 3.5"" SATA II HDD, Easy-Swap, RAID 5, 10, JBOD, 2 x Gigabit Ethernet, 3 x USB 2.0, 30 dB, 45 W, 5800 g, Black, EMC LifeLine","Iomega StorCenter ix4-200d, 0.5 GB, EMC LifeLine","Iomega StorCenter ix4-200d. Processor frequency: 1.2 GHz. Internal memory: 0.5 GB. Operating system installed: EMC LifeLine","Iomega StorCenter ix4-200d Network Storage, Cloud Edition\nContent sharing with advanced media features and data protection in an easy-to-use product ideal for small/remote offices, workgroups and home office networks.\n\nThe Iomega® StorCenter™ ix4-200d Network Storage, Cloud Edition offers content sharing with advanced security, and is ideal for small and remote offices, workgroups or home networks. Based on enterprise-class EMC® storage technology, the StorCenter ix4-200d provides easy file sharing, iSCSI block access, dual GbE connections and multiple RAID configurations. The Iomega Personal Cloud offers unparalleled simplicity and versatility for data sharing and protection. Business users will appreciate the robust data protection features such as UPS support, print serving, user quotas, rsync device-to-device data replication, and user replaceable drives for business continuity and disaster recovery. The easy-to-use interface provides no-hassle management. Active Directory support and remote access round out the comprehensive business features. The StorCenter ix4-200d supports up to six Axis® IP security cameras for basic video surveillance. Home users benefit from the advanced media features such as the DLNA® certified UPnP® AV Media Server, PTP (Picture Transfer Protocol), torrent download compatibility, and Bluetooth® upload. Awardwinning backup software is included along with RSA® BSAFE® encryption for protected installs and upgrades. Supports PC, Mac® and Linux® clients and is VMware® certified for NFS and iSCSI.","https://images.icecat.biz/img/norm/high/11677648-5041.jpg","275x250","","","","","","","","","","","","Storage","Number of storage drives supported: 4","Storage drive interface: Serial ATA II","Storage drive size: 3.5""","RAID levels: 5, 10, JBOD","Processor","Processor frequency: 1.2 GHz","Memory","Internal memory: 0.5 GB","Network","DHCP client: Yes","DHCP server: Yes","iSCSI support: Yes","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Cabling technology: 10/100/1000Base-T(X)","Maximum data transfer rate: 1000 Mbit/s","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB 2.0 ports quantity: 3","Design","LED indicators: Yes","Display type: LCD","Performance","Multilingual support: Yes","Noise level: 30 dB","On/off switch: Yes","Software","Operating system installed: EMC LifeLine","Power","Number of power supply units: 1","Power consumption (typical): 45 W","Weight & dimensions","Weight: 5.8 kg","Other features","Dimensions (WxDxH): 196 x 200 x 168 mm","Power requirements: 100 - 240 V, 50 - 60 Hz","Minimum processor: Intel Pentium, 300 MHz","Compatible operating systems: Windows XP Home\nWindows XP Professional (32/64-bit)\nMac OS X 10.4+\nLinux: Redhat 9, Enterprise 4/5, Gentoo, Mandrake 10, Devian 4, FedoraCore 6/5, OpenSUSE 10.3","Networking features: Gigabit Ethernet","Minimum system requirements: IE 7.0\nFirefox 3.x\nCD/DVD-ROM\nEthernet\nApple Safari 3.0+","Power LED: Yes","Link/Act LED: Yes","Power consumption (standby): 12 W","Connectivity LEDs: Y"