"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119" "","","114732967","","DELL","P3660MTI7RPLS16G1TW11P3W","114732967","0884116465560|884116465560","PCs/Workstations","153","Precision","3000","3660","20240513103005","ICECAT","","19913","https://images.icecat.biz/img/gallery/99182581_7039589520.jpg","4000x4000","https://images.icecat.biz/img/gallery_lows/99182581_7039589520.jpg","https://images.icecat.biz/img/gallery_mediums/99182581_7039589520.jpg","https://images.icecat.biz/img/gallery_thumbs/99182581_7039589520.jpg","","","DELL Precision 3660 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 11 Pro Tower Workstation Black","","DELL Precision 3660, Intel® Core™ i7, i7-13700, 16 GB, 1 TB, Windows 11 Pro, 64-bit","DELL Precision 3660. Processor family: Intel® Core™ i7, Processor model: i7-13700. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA T1000. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: Workstation. Product colour: Black","","https://images.icecat.biz/img/gallery/99182581_7039589520.jpg|https://images.icecat.biz/img/gallery/99182581_8608485511.jpg|https://images.icecat.biz/img/gallery/99182581_1238226965.jpg|https://images.icecat.biz/img/gallery/99182581_3330058018.jpg|https://images.icecat.biz/img/gallery/99182581_9669581933.jpg","4000x4000|4000x4000|4000x4000|4000x4000|5000x5000","||||","","","","","","","","","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-13700","Processor generation: 13th gen Intel® Core™ i7","Processor cores: 16","Processor threads: 24","Processor boost frequency: 5.2 GHz","Performance cores: 8","Efficient cores: 8","Performance-core Max Turbo Frequency: 5.1 GHz","Efficient-core Max Turbo Frequency: 4.1 GHz","Performance-core base frequency: 2.1 GHz","Efficient-core base frequency: 1.5 GHz","Processor cache: 30 MB","Processor cache type: Smart Cache","Number of processors installed: 1","Processor base power: 65 W","Maximum turbo power: 219 W","Memory","Internal memory: 16 GB","Maximum internal memory: 128 GB","Internal memory type: DDR5-SDRAM","Memory layout (slots x size): 2 x 8 GB","Memory slots: 4x DIMM","Storage","Total storage capacity: 1 TB","Optical drive type: No","Storage media: SSD","Total SSDs capacity: 1 TB","Number of SSDs installed: 1","SSD capacity: 1 TB","SSD interface: PCI Express","NVMe: Yes","SSD form factor: M.2","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","Discrete graphics card: Yes","On-board graphics card: Yes","Discrete graphics card model: NVIDIA T1000","On-board graphics card model: Intel UHD Graphics 770","Discrete graphics card memory: 4 GB","Discrete graphics memory type: GDDR6","On-board graphics card family: Intel® UHD Graphics","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 2","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 3","USB 3.2 Gen 2x2 Type-C ports quantity: 1","PowerShare: Yes","Number of USB ports with PowerShare support: 2","DisplayPorts quantity: 2","DisplayPort version: 1.4","Ethernet LAN (RJ-45) ports: 1","Line-out: Yes","Combo headphone/mic port: Yes","Number of SATA III connectors: 5","Expansion slots","PCI Express x4 (Gen 3.x) slots: 1","PCI Express x4 (Gen 4.x) slots: 1","Design","Chassis type: Tower","Product colour: Black","Placement supported: Vertical","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: Workstation","Market positioning: Business","Audio chip: Realtek ALC3246-CG","Trusted Platform Module (TPM): Yes","Software","Operating system installed: Windows 11 Pro","Operating system architecture: 64-bit","Operating system language: English, Spanish, French","Power","Power supply: 500 W","Power supply input voltage: 90 - 264 V","Power supply input frequency: 47/63 Hz","80 PLUS certification: 80 PLUS Platinum","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 20 - 85%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: -15.2 - 3048 m","Non-operating altitude: -15.2 - 10668 m","Operating vibration: 0.52 G","Non-operating vibration: 2 G","Operating shock: 40 G","Non-operating shock: 105 G","Sustainability","Sustainability compliance: Yes","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 173 mm","Depth: 420.2 mm","Height: 369.3 mm","Packaging content","Display included: No","Keyboard included on selected markets only: Yes","Keyboard connectivity: Wired","Cables included: AC","Carbon footprint","Total carbon footprint: 618 kg of CO2e","Total carbon emissions (Standard deviation): 194 kg of CO2e","Carbon emissions (Manufacturing): 283 kg of CO2e","Carbon emissions (Logistics): 31 kg of CO2e","Carbon emissions (Energy Usage): 296 kg of CO2e","Carbon emissions (End-of-Life): 7 kg of CO2e","Total carbon emissions (w/o Use phase): 322 kg of CO2e","PAIA version: 1.3.1, 2022"