"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36"
"","","113558","","Canon","9573A029","113558","","Multifunction Printers","304","imageRUNNER","","iR1570F","20200128153113","ICECAT","1","32402","https://images.icecat.biz/img/norm/high/113558-2473.jpg","200x150","https://images.icecat.biz/img/gallery_lows/img_113558_thumb_1480682483_5445_2323.jpg","https://images.icecat.biz/img/gallery_mediums/img_113558_medium_1480682483_2936_2323.jpg","https://images.icecat.biz/thumbs/113558.jpg","","","Canon imageRUNNER iR1570F Laser A4 600 x 600 DPI 15 ppm","iR 1570F","Canon imageRUNNER iR1570F, Laser, 600 x 600 DPI, Mono faxing, A4","Canon imageRUNNER iR1570F. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4","The space-saving design of the iR 1570F combines a fast digital copier, top quality laser printer and high performance fax in one compact machine, meeting all your communication requirements effortlessly.\r\n \r\nFeatures\r\n- Digital copying, laser printing and faxing \r\n- Laser copy quality (600x600dpi, 1200x600dpi enhanced) \r\n- High print resolution (600x600dpi, 2400x600dpi enhanced) \r\n- Fast 15 ppm output for enhanced productivity \r\n- Optional network printing \r\n\r\nNo toner supplied with printer from the start.\r\n\r\nFurther Information\r\n\r\nBoost Overall Productivity\r\nWork turnover in a small office or home office can be far more demanding than within larger organisations. You have to get through more business in less time and with fewer staff. That's where the iR 1570F can deliver. Whatever your workload, network printing, copying and faxing is right at hand at a fast 15 pages per minute in one compact unit\r\n\r\nExceptional Print and Copy Quality\r\nYou're judged by the quality of your work. While content comes first, presentation is crucially important. To make sure that you benefit from the best looking prints, the iR 1570F has a high resolution of up to 2400 x 600dpi (enhanced). A Text/Photo mode automatically distinguishes between photos and text in the document and adjusts the copy contrast for the finest results. But you don't just get improved quality, you also save money. An efficient toner refill system ensures toner is no longer wasted - and a toner saving mode reduces running costs even further.\r\n\r\nSave on Time and Effort\r\nYou can make copies and receive a fax all at the same time with the iR 1570F. You also have the benefit of worry-free printing, should paper or toner run out, incoming faxes are safely stored in the large 255-page fax memory. Out going faxes can be scanned at 17 pages per minute whilst a super G3 modem transmits faxes at a fast 3 seconds per page, thus reducing your communication costs considerably. There's also a one-touch speed dial for up to 12 numbers and coded dial for a further 100 numbers.\r\n\r\n\r\nOptional Network Printing Adds To Overall Productivity\r\nShare laser printing resources with everyone on your network and see overall productivity soar. The iR 1570F can be connected directly to the AXIS 1610 Print Server, providing seamless network printing for all your office computers. Small and simple to install, the AXIS 1610 can be configured and managed using any standard web browser. It allows users to monitor the printer status directly from any connected desktop – and remote monitoring with e-maintenance is also supported. \r\n\r\nYou Choose Exactly What You Want\r\nThe advantage of the iR 1500 series is that you choose the configuration that suits your precise business needs. The iR1510 offers outstanding printing and copying. The iR1530 has an Automatic Document Feeder to speed up larger copying workloads. And the iR 1570F has the additional benefit of fast faxing.","https://images.icecat.biz/img/norm/high/113558-2473.jpg","200x150","","","","","","","","","","","Printing","Print technology: Laser","Printing: No","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 15 ppm","Warm-up time: 4.5 s","Copying","Copying: No","Maximum number of copies: 99 copies","Scanning","Scanning: No","Fax","Faxing: Mono faxing","Fax memory: 255 pages","Features","Digital sender: No","Page description languages: CAPT","Input & output capacity","Total input capacity: 500 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 30 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Performance","Internal memory: 16 MB","Design","Market positioning: Business","Weight & dimensions","Weight: 24 kg","Other features","Dimensions (WxDxH): 475 x 442 x 384 mm","Modem type: G3","All-in-one functions: Fax","Colour all-in-one functions: No","Standard media sizes: A4 & A5\n"