"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9" "","","11071","","D-Link","DE-528CT","11071","","Network Cards","182","","","Adapter ENet PCI Combo BNC","20190404035551","ICECAT","1","39337","https://images.icecat.biz/img/norm/high/11071.jpg","300x212","https://images.icecat.biz/img/norm/low/11071.jpg","https://images.icecat.biz/img/gallery_mediums/img_11071_medium_1480670793_2165_2323.jpg","https://images.icecat.biz/thumbs/11071.jpg","","","D-Link Adapter ENet PCI Combo BNC","D-Link DE 528CT - Network adapter - PCI - EN - 10Base-T, 10Base-2 (coax) - 10 Mbps","D-Link Adapter ENet PCI Combo BNC, PCI","D-Link Adapter ENet PCI Combo BNC. Host interface: PCI","D-Links DE-528CT Ethernet adapter is a high-performance network card for personal computers equipped with PCI expansion buses. This adapter provides the performance that turns todays desktops into powerful workstations and servers. With its low cost of ownership and standard compliance, this adapter is the perfect choice for cost-effective workgroup networking.\r\n\r\nThroughput is provided by using 32-bit high-throughput data transfer with the host, the adapter provides robust performance in very heavy traffic environments, and is mandatory for applications with large file transfer and heavy disk I/O in the server. With the full-duplex function, the adapter allows a PC to connect to a switch and become a power workstation or server, receiving and transmitting data at the same time on a dedicated 20Mbps bandwidth.","https://images.icecat.biz/img/norm/high/11071.jpg","300x212","","","","","","","","","","","Ports & interfaces","Host interface: PCI","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 89 g","Other features","Data transfer rate: 0.0097 Gbit/s"