"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73"
"","","10959381","","Lexmark","34S0616","10959381","","Laser Printers","235","","","E460DW","20230530120847","ICECAT","","51144","https://images.icecat.biz/img/norm/high/10959381-1862.jpg","600x503","https://images.icecat.biz/img/norm/low/10959381-1862.jpg","https://images.icecat.biz/img/gallery_mediums/img_10959381_medium_1481724143_0395_12713.jpg","https://images.icecat.biz/thumbs/10959381.jpg","","","Lexmark E460DW 1200 x 1200 DPI A4 Wi-Fi","38ppm, 18spm, 1200x1200dpi, 466MHz, 64MB, 802.11b/g/n, USB 2.0, 10/100BaseTX, 14.05kg, Grey","Lexmark E460DW, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Network ready","Lexmark E460DW. Print technology: Laser. Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Network ready, Wi-Fi","The Total Package, Wirelessly\nConnect to your secure wireless network in a snap with Wi-Fi CERTIFIED™ n connectivity. Ideal for reducing printing costs, with built-in duplexing and available Lexmark Extra High Yield Toner Cartridges that deliver up to 15,000* pages. (*Declared yield in accordance with ISO/IEC 19752.)\n\nKeep Your Productivity Up\nTrue 1200 x 1200 dpi print quality and performance features like a rapid time-to-first-page as fast as 6.5 seconds help you perform at your best. Not to mention built-in networking for easy sharing and paper handling accessories that let you expand total input capacity to 850 sheets.\n\nFuss Less, Focus More\nBrings hassle-free printing to your fingertips. Experience enhanced security and time savings with a range of high-end features like technologically advanced 802.11n wireless connectivity.\n\nPrint Black, Think Green\nDesigned with eco-conscious features like Eco-Mode and an instant warm-up fuser to help you save paper and energy. Recycle your empty cartridges free of charge through the Lexmark Cartridge Collection Program. Printing responsibly means everyone wins—your business, your budget and the environment!\n\nLexmark Guarantee\nLexmark's 1-Year Exchange warranty on the Lexmark E Series provides sound peace of mind. Enhanced service offerings are also available. Optimize your printer's performance and investment value by using genuine Lexmark supplies, service and parts.","https://images.icecat.biz/img/norm/high/10959381-1862.jpg|https://images.icecat.biz/img/gallery/img_10959381_high_1472506063_3098_26430.jpg","600x503|592x450","|","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 38 ppm","Time to first page (black, normal): 6.5 s","Economical printing: Yes","Features","Maximum duty cycle: 80000 pages per month","Printing colours: Black","Page description languages: PCL 5c, PCL 6, PostScript 3, PPDS, XHTML","Recommended duty cycle: 10000","Input & output capacity","Total number of input trays: 2","Total input capacity: 300 sheets","Total output capacity: 150 sheets","Maximum input capacity: 850 sheets","Maximum output capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 216 x 356 mm","Non-ISO print media sizes: Executive, Folio, Letter, Oficio, Statement, Legal","JIS B-series sizes (B0...B9): B5","Envelopes sizes: 7 3/4, 9, 10, B5, C5, DL","Ports & interfaces","Direct printing: Yes","Standard interfaces: Ethernet, USB 2.0, Wireless LAN","USB 2.0 ports quantity: 1","Optional connectivity: Ethernet","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Network ready: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Security algorithms: EAP-TLS, EAP-TTLS, LEAP, PEAP, SSL/TLS","Management protocols: HTTP, HTTPs (SSL/TLS), SNMPv3, WINS, IGMP, BOOTP RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger","Performance","Internal memory: 64 MB","Maximum internal memory: 576 MB","Memory type: DDR","Processor frequency: 466 MHz","Sound pressure level (printing): 53 dB","Design","Certification: RAL-UZ-122, FCC B, UL 60950-1 3rd, U.S. FDA, IEC 320-1, CSA, ICES B, CE B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, ACA C-tick B, CCC B, BSMI B, MIC, EK Mark, PSB","Power","AC input voltage: 110 - 220 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion","Linux operating systems supported: RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04, Ubuntu 9.10","Server operating systems supported: Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64","Other operating systems supported: IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server","Operational conditions","Operating temperature (T-T): 16 - 32 °C","Operating relative humidity (H-H): 8 - 80%","Operating altitude: 0 - 2500 m","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 14.1 kg","Dimensions (WxDxH): 406 x 370 x 260 mm","Packaging content","Drivers included: Yes","Other features","Mac compatibility: Yes","Networking features: Fast Ethernet","Power LED: Yes","Stand-by LED: Yes","Package dimensions (WxDxH): 480 x 430 x 355 mm"