"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62"
"","","1002470","","Lexmark","1410284","1002470","","Multifunction Printers","304","","","X3550","20240118173445","ICECAT","1","15063","https://images.icecat.biz/img/norm/high/1002470-6791.jpg","800x713","https://images.icecat.biz/img/norm/low/1002470-6791.jpg","https://images.icecat.biz/img/gallery_mediums/img_1002470_medium_1480986673_283_5647.jpg","https://images.icecat.biz/thumbs/1002470.jpg","","","Lexmark X3550 Inkjet A4 4800 x 1200 DPI 15 ppm","X3550 All-In-One","Lexmark X3550, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, Colour scanning, A4","Lexmark X3550. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4","Photo Printing\r\n- Print JPG's directly from digital memory card slots, PictBridge(TM) compatible digital cameras or USB flash drives\r\n- Fast borderless photos in popular sizes\r\n- Create brilliant 6-color photos with optional no. 31 photo cartridge\r\n- Select photos to print via scan-back proof-sheet for PC free card slot operation\r\n- Apply photo effects: Sepia, Antique gray, Antique brown, Black and White\r\n\r\nPrint\r\n- Up to 24 ppm black and 17 ppm color printing\r\n- Superior quality printing up to 4800 x 1200 dpi print resolution\r\n- PrecisionSense technology detects type of paper being used to determine print resolution automatically\r\n- Automatic cartridge alignment ensures optimal printing\r\n\r\nCopy\r\n- 1-Touch PC-free copying (color or black).\r\n- Reduction/enlargement capacity from 25%-400%.\r\n- Up to 17 cpm black and 11 cpm color.\r\n- 1-99 copies.\r\n- Borderless copying in popular photo sizes.\r\n\r\nScan\r\n- Flatbed scanner easily handles thick books, reports and more.\r\n- 48-bit color scanner depth; 16-big grayscale.\r\n- Up to 600x1200 ppi optical resolution.","https://images.icecat.biz/img/norm/high/1002470-6791.jpg","800x713","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 15 ppm","Print resolution colour: 4800 x 1200 DPI","Print speed (colour, normal quality, A4/US Letter): 5 ppm","Copying","Copying: Mono copying","Copy speed (black, normal quality, A4): 17 cpm","Copy speed (colour, normal quality, A4): 11 cpm","Scanning","Scanning: Colour scanning","Optical scanning resolution: 600 x 1200 DPI","Maximum scan resolution: 19200 x 19200 DPI","Fax","Faxing: No","Features","Maximum duty cycle: 3000 pages per month","Digital sender: No","Input & output capacity","Maximum input capacity: 100 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: A2 baronial, Executive, Hagaki card, Index card, Legal, Letter, Statement","Envelopes sizes: B5, C5, DL","Ports & interfaces","USB 2.0 ports quantity: 1","Network","Ethernet LAN: Yes","Performance","Card reader integrated: Yes","Compatible memory cards: MMC, MS Duo, MS PRO, SD, xD","Sound pressure level (printing): 50 dB","Mac compatibility: Yes","Design","Market positioning: Home & office","Operational conditions","Operating relative humidity (H-H): 8 - 80%","Operating temperature (T-T): 16 - 32 °C","Certificates","Certification: CSA, c-UL-us, ICES Cl.B, CE Cl.B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick Cl.B, V85, CCC Cl.B, BSMI Cl.B, METI(PSE), VCCI Cl.B, FCC Cl.B, CCIB","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 5.6 kg","Packaging data","Package weight: 7.72 kg","Other features","Dimensions (WxDxH): 453 x 325 x 177 mm","Network ready: No","Wireless technology: Lexmark N4050e 802.11g","Compatible operating systems: Microsoft Windows XP, \nMicrosoft Windows XP Professional x64, Microsoft Windows Vista, \nApple Mac OS X (10.4.4-10.4.x Intel), Apple Mac OS X (10.3.x-10.4.x Power PC)","PictBridge: Yes","A6 Card: Yes","All-in-one functions: Copy, Scan","Colour all-in-one functions: Print, Scan","Package dimensions (WxDxH): 280 x 536 x 398 mm","Print quality (black, normal quality): 1200 DPI"