"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42"
"","","1002300","","Lexmark","20G0423","1002300","","Laser Printers","235","","","T640tn","20240307153452","ICECAT","","20289","https://images.icecat.biz/img/norm/high/995983-7354.jpg","640x480","https://images.icecat.biz/img/norm/low/995983-7354.jpg","https://images.icecat.biz/img/gallery_mediums/img_995983_medium_1480986145_1382_5647.jpg","https://images.icecat.biz/thumbs/995983.jpg","","","Lexmark T640tn 1200 x 1200 DPI A4","T640tn - 1200 x 1200 DPI, 33ppm, 64 MB, Laser, 20200 g","Lexmark T640tn, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready","Lexmark T640tn. Print technology: Laser. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Network ready","More Room to Impress\r\nAn outstanding value for a network-ready laser with great speed (up to 35 ppm, 6 seconds to first page), more than ample 850 sheets of standard input capacity, and versatile paper-handling. Security-minded and optional wireless too.\r\n \r\nTop Performance You Can Tailor\r\nA powerful 400MHz processor and standard 64MB RAM (expandable up to 576MB) for fast printing. Easily tailored with an array of paper input/output options. Ethernet is standard, or choose optional wireless connectivity. Unique application solutions available for PDF, IPDS, bar code, PRESCRIBE or encrypted data printing.\r\n \r\nPeace of Mind Security\r\nHard disk* data encryption for print job data security and printing restriction, plus confidential printing personal ID, lockout, job expiration, and more. (*Requires hard disk option.)\r\n \r\nSo Easy to Use\r\nIntuitive operator panel with “Show Me” graphics to assist users, as well as a convenient Direct USB port on the operator panel for easy direct printing of PDF files.\r\n \r\nGet More with Lexmark Services\r\nLexmark offers flexible and scalable services to protect your investment—including customer support with technical support, extended warranty options, fleet management and professional services. See Related Links to learn more.","https://images.icecat.biz/img/norm/high/995983-7354.jpg","640x480","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 33 ppm","Time to first page (black, normal): 6 s","Features","Maximum duty cycle: 200000 pages per month","Page description languages: PDF 1.5, XHTML","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Non-ISO print media sizes: Executive, Legal, Letter, Statement","Envelopes sizes: 7 3/4, 9, 10, DL","Media types supported: Card Stock, Dual Web Labels, Envelopes, Integrated, Labels, Paper Labels, Plain Paper, Polyester Labels, Transparencies, Vinyl Labels","Network","Network ready: Yes","Supported network protocols (IPv4): TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6","Management protocols: HTTP, HTTPs (SSL*/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP","Performance","Internal memory: 64 MB","Processor frequency: 400 MHz","Sound pressure level (printing): 53 dB","Sound power level (standby): 30 dB","Design","Certification: CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class B, UL 60950 3rd Edition, IEC 320-1, CE Class A, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick Class A CCC Class A","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 20.2 kg","Dimensions (WxDxH): 484 x 425 x 521 mm","Packaging data","Package weight: 27.3 kg","Other features","Mac compatibility: Yes","Compatible operating systems: Microsoft Windows 2000 \nMicrosoft Windows NT (4.00/4.00 Server) \nMicrosoft Windows XP \nMicrosoft Windows Server 2003 \nMicrosoft Windows XP x64 \nMicrosoft Windows Server 2003 running Terminal Services \nMicrosoft Windows 2000 Server running Terminal Services \nMicrosoft Windows Server 2003 x64 \nMicrosoft Windows Server 2003 x64 running Terminal Services \nMicrosoft Windows Vista \nMicrosoft Windows Vista x64 \nMicrosoft Windows 7\nApple Mac OS X \nApple Mac OS 9.2\nNovell Open Enterprise Server for Netware with NDS, iPrint or Novell Distributed Print Services (NDPS) \nNovell NetWare 3.2, 4.2 (bindery) \nNovell NetWare 4.2, 5.x and 6.x (NDS) \nNovell NetWare 5.x, 6.x with iPrint or Novell Distributed Print Services (NDPS)\nLinpus Linux Desktop 9.2, 9.3 \nRed Hat Enterprise Linux WS 3.0, 4.0, 5.0 \nSUSE Linux Enterprise Server 8.0, 9.0, 10, 11 \nSUSE Linux Enterprise Desktop 10 \nopenSUSE 10.2, 10.3, 11.0, 11.1 \nLinspire Linux 6.0 \nDebian GNU/Linux 4.0 \nRed Flag Linux Desktop 5.0, 6.0 \nSUSE Linux Enterprise Desktop 11 \nDebian GNU/Linux 5.0\nSun Solaris SPARC 8, 9, 10 \nHP-UX 11.00, 11.1 \nIBM AIX 5.1, 5.2, 5.3\nIBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400 V3R1 or later using OS/400 Host Print Transform \nVirtually any platform supporting TCP/IP","I/O ports: Centronics IEEE 1284 Bidirectional Parallel \nEthernet 10/100BaseTX (RJ-45) \nInternal Card Slot \nUSB 2.0\n","Maximum input capacity for transparencies: 250 sheets","Maximum input capacity for envelopes: 85","Printable area: 4.2 mm"