"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45" "","","1001755","","Lexmark","34A0004","1001755","","Laser Printers","235","","","C534dn Colour Laser Duplex, Network","20240118173407","ICECAT","","24651","https://images.icecat.biz/img/norm/high/1001755-9543.jpg","165x160","https://images.icecat.biz/img/norm/low/1001755-9543.jpg","https://images.icecat.biz/img/gallery_mediums/img_1001755_medium_1480986646_5696_5647.jpg","https://images.icecat.biz/thumbs/1001755.jpg","","","Lexmark C534dn Colour Laser Duplex, Network 1200 x 1200 DPI A4","C534dn Colour Laser 21 ppm / 1200 x 1200 dpi / Network, Duplex","Lexmark C534dn Colour Laser Duplex, Network, Laser, Colour, 1200 x 1200 DPI, A4, 22 ppm, Duplex printing","Lexmark C534dn Colour Laser Duplex, Network. Print technology: Laser, Colour. Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm, Duplex printing","Rapid, high-quality colour for your growing business!\r\n\r\nDelivering rich, high-quality colour laser printing at rapid speeds, the Lexmark C534dn saves you time, money and, most importantly, IT headaches. With a range of built-in colour-cost-saving features and an intuitive operator panel, it integrates seamlessly into your existing network environment. The perfect solution for all your busy, departmental printing needs! Great for the environment and your budget, it includes integrated duplex printing to reduce paper waste and drive down costs. \r\n\r\nDrive down costs: The C534dn offers optional high yield colour and mono cartridges, plus the most complete range of colour-printing cost-control tools on the market.\r\n\r\nSimplify working: The intuitive operator panel includes a host of advanced, easy-to-use features, such as a 10-digit numeric pad for heightened PIN protection.\r\n\r\nTake your pick: In addition to the network-ready C534dn with automatic duplex, you can opt for a second input drawer as standard (C534dtn) to reach 900 sheets.","https://images.icecat.biz/img/norm/high/1001755-9543.jpg","165x160","","","","","","","","","","Printing","Colour: Yes","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 22 ppm","Print speed (colour, normal quality, A4/US Letter): 21 ppm","Time to first page (black, normal): 11 s","Time to first page (colour, normal): 11 s","Features","Maximum duty cycle: 100000 pages per month","Input & output capacity","Total input capacity: 350 sheets","Total output capacity: 250 sheets","Maximum input capacity: 900 sheets","Maximum output capacity: 250 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Media types supported: Card Stock, Envelopes, Paper Labels, Plain Paper, Transparencies, Refer - Card Stock & Label Guide","Network","Supported network protocols (IPv4): TCP/IP IPv4, AppleTalk, TCP/IP IPv6","Management protocols: HTTP, SNMPv1, SNMPv2c, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS","Performance","Internal memory: 128 MB","Maximum internal memory: 640 MB","Processor frequency: 500 MHz","Sound pressure level (printing): 53 dB","Sound power level (standby): 31 dB","Design","Certification: Energy Star, CSA, ICES Class B, BSMI Class B, VCCI Class B, FCC Class B, UL 60950 3rd Edition, IEC 320-1, CE Class B, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, C-tick mark Class B, CCC Class B, CISPIR 22 Class B, MIC Mark","Operational conditions","Operating temperature (T-T): 16 - 32 °C","Operating relative humidity (H-H): 8 - 80%","Operating altitude: 0 - 3048 m","Weight & dimensions","Weight: 25.9 kg","Dimensions (WxDxH): 440 x 512 x 484 mm","Other features","Mac compatibility: Yes","Compatible operating systems: Apple Mac OS X \nApple Mac OS 9.x \nRed Flag Linux Desktop 4.0, 5.0 \nLinpus Linux Desktop 9.2, 9.3 \nRed Hat Enterprise Linux WS 3.0, 4.0 \nSUSE Linux Enterprise Server 8.0, 9.0 \nSUSE Linux Professional 9.1, 9.2, 9.3 \nDebian GNU/Linux 3.0, 3.1 \nLinspire Linux 4.5, 5.0 \nSUSE Linux 10.0, 10.1\nMicrosoft Windows 2000 \nMicrosoft Windows NT (4.00/4.00 Server) \nMicrosoft Windows Me \nMicrosoft Windows XP \nMicrosoft Windows Server 2003 \nMicrosoft Windows 98 2nd Edition \nMicrosoft Windows XP x64 \nMicrosoft Windows Server 2003 /Terminal Server \nMicrosoft Windows 2000 Server /Terminal Services \nMicrosoft Windows Server 2003 x64 Edition \nMicrosoft Windows Vista\nNovell Open Enterprise Server\nNovell NetWare 5.x, 6.x w/iPrint / Novell Distributed Print Services (NDPS)\nSun Solaris SPARC 7, 8, 9, 10 \nHP-UX 11.00, 11.11 \nIBM AIX 5.1, 5.2, 5.3 \nSun Solaris x86 10","Emulations: PCL 5c, PCL 6, PPDS, PostScript 3, PDF 1.5, xHTML","Package dimensions (WxDxH): 633 x 553 x 570 mm","Standard media sizes: 10 Envelope (105mm x 241mm) \n7 3/4 Envelope (98mm x 191mm) \n9 Envelope (98mm x 225mm) \nA4 (210mm x 297mm) \nA5 (148mm x 210mm) \nB5 Envelope (176mm x 250mm) \nC5 Envelope (162mm x 229mm) \nDL Envelope (110mm x 220mm) \nExecutive (184mm x 267mm) \nFolio (216mm x 330mm) \nJIS-B5 (182mm x 257mm) \nLegal (216mm x 355mm) \nLetter (216mm x 279mm) \nStatement (140mm x 216mm) \nUniversal","Print quality (colour, best quality): 2400 DPI"