"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","110347","","iiyama","MA203DT","110347","","CRT-Skærme","221","","","VISIONMASTER PRO511 DIAMONDTRON SUPERBLACK 110KHZ UNIPITCH","20221021101407","ICECAT","1","29498","https://images.icecat.biz/img/norm/high/110347-1057.jpg","410x413","https://images.icecat.biz/img/norm/low/110347-1057.jpg","https://images.icecat.biz/img/gallery_mediums/img_110347_medium_1480682039_6563_2323.jpg","https://images.icecat.biz/thumbs/110347.jpg","","","iiyama VISIONMASTER PRO511 DIAMONDTRON SUPERBLACK 110KHZ UNIPITCH CRT-skærm 55,9 cm (22"") 1920 x 1440 pixel","","iiyama VISIONMASTER PRO511 DIAMONDTRON SUPERBLACK 110KHZ UNIPITCH, 55,9 cm (22""), DIAMONDTRON NF-CRT, 30,4 cm, 40,6 cm, 51 cm, 50 - 180 Hz","iiyama VISIONMASTER PRO511 DIAMONDTRON SUPERBLACK 110KHZ UNIPITCH. Skærm diagonal: 55,9 cm (22""), Type: DIAMONDTRON NF-CRT, Synlig størrelse, vertikal: 30,4 cm. Skærmopløsning: 1920 x 1440 pixel. Strømstyring: VESA DPMS, ENERGY STAR, Strømforbrug (typisk): 140 W, Effektkrav: 100-230 V, 50/60 Hz. Certificering: TCO'03, TÜV-GS (EN60950) / TÜV-GM (EN60601-1) / MPRⅢ (prEN50279) / ISO 9241-3 / ISO9241-7 /..., Sikkerhed: CE, PTB, FCC-B, UL/C-UL (UL60950, UL2601-1), DHHS. Dimensioner (BxDxH): 493 x 479 x 487 mm, Vægt: 2,8 kg","","https://images.icecat.biz/img/norm/high/110347-1057.jpg","410x413","","","","","","","","","","Display","Skærm diagonal: 55,9 cm (22"")","Type: DIAMONDTRON NF-CRT","Synlig størrelse, vertikal: 30,4 cm","Synlig størrelse, horisontal: 40,6 cm","Synlig størrelse, diagonal: 51 cm","Vertikalt scanningsområde: 50 - 180 Hz","Horisontal scanningsområde: 30 - 117 kHz","Pixel pitch: 0.24","Lysstyrke: 95 cd/m²","Skærmopløsning","Skærmopløsning: 1920 x 1440 pixel","Porte & Grænseflader","Plug and play: Ja","Strømstyring","Strømstyring: VESA DPMS, ENERGY STAR","Strømforbrug (typisk): 140 W","Effektkrav: 100-230 V, 50/60 Hz","Godkendelser","Certificering: TCO'03, TÜV-GS (EN60950) / TÜV-GM (EN60601-1) / MPRⅢ (prEN50279) / ISO 9241-3 / ISO9241-7 / ISO9241-8","Sikkerhed: CE, PTB, FCC-B, UL/C-UL (UL60950, UL2601-1), DHHS","Systemkrav","Mac kompabilitet: Ja","Vægt & størrelser","Dimensioner (BxDxH): 493 x 479 x 487 mm","Vægt: 2,8 kg","Porte & Grænseflader","I/O-porte: 2 x D-Sub mini 15 pin","Administrationsfunktioner","Brugerkontrol: sRGB, contrast, volume, brightness, vertical position/size, horizontal position/size, trapezoid distortion, colour temperature, pincushion, reset, picture rotation, degauss, convergence(horizontal and vertical), parallelogram, horizontal Moiré-Clear-function, pin-balance, zoom, lock out function for On-Sceen-Display, OSD-Timer-Function, OSD-Position"