"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83" "","","97261564","","HP","9VG12AS","97261564","","PC Flachbildschirme","222","E-Series","","E24q G4","20240531093626","ICECAT","","","https://images.icecat.biz/img/gallery/79556761_2295998424.jpg","3028x2158","https://images.icecat.biz/img/gallery_lows/79556761_2295998424.jpg","https://images.icecat.biz/img/gallery_mediums/79556761_2295998424.jpg","https://images.icecat.biz/img/gallery_thumbs/79556761_2295998424.jpg","","","HP E-Series E24q G4 PC Flachbildschirm 60,5 cm (23.8"") 2560 x 1440 Pixel Quad HD LED Schwarz, Silber","","HP E-Series E24q G4, 60,5 cm (23.8""), 2560 x 1440 Pixel, Quad HD, LED, 4 ms, Schwarz, Silber","HP E-Series E24q G4. Anzeigegrösse (Diagonal): 60,5 cm (23.8""), Auflösung: 2560 x 1440 Pixel, HD type: Quad HD, Display technology: LED, Reaktionszeit: 4 ms, Native aspect ratio: 16:9, Blickwinkel, horizontal: 178°, Blickwinkel, vertikal: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Höhenverstellung. Produktfarbe: Schwarz, Silber","","https://images.icecat.biz/img/gallery/79556761_2295998424.jpg|https://images.icecat.biz/img/gallery/79556761_0132061835.jpg|https://images.icecat.biz/img/gallery/79556761_8906813008.jpg|https://images.icecat.biz/img/gallery/79556761_6488327335.jpg|https://images.icecat.biz/img/gallery/79556761_4699515317.jpg","3028x2158|2329x2375|2331x2336|2781x2342|1166x2491","||||","","","","","","","","","","Anzeige","Anzeigegrösse (Diagonal): 60,5 cm (23.8"")","Auflösung: 2560 x 1440 Pixel","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: Nein","HD type: Quad HD","Panel type: IPS","Screen shape: Flach","Kontrastverhältnis: 1000:1","Hintergrundbeleuchtung: Seiten-LED","Display brightness (typical): 250 cd/m²","Reaktionszeit: 4 ms","Unterstützte Grafik-Auflösungen: 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 502","Kontrastverhältnis (dynamisch): 5000000:1","Blickwinkel, horizontal: 178°","Blickwinkel, vertikal: 178°","Pixel Abstand: 0,205 x 0,205 mm","Pixel density: 123 ppi","Digital horizontale Frequenz: 30 - 90 kHz","Digital vertikale Frequenz: 50 - 60 Hz","Surface hardness: 3H","Colour gamut standard: sRGB","Colour gamut: 99%","Performance","NVIDIA G-SYNC: Nein","AMD FreeSync: Nein","HP segment: Business","Multimedia","Eingebaute Lautsprecher: Nein","Integrierte Kamera: Nein","Design","Markt positionierung: Business","Produktfarbe: Schwarz, Silber","Ursprungsland: China","Konnektivität","Built-in USB hub: Ja","HDMI: Ja","Headphone out: Nein","USB hub version: 3.2 Gen 1 (3.1 Gen 1)","USB upstream port type: USB Typ-B","Number of USB Type-B upstream ports quantity: 1","USB Type-A downstream ports quantity: 4","Anzahl VGA (D-Sub) Anschlüsse: 1","Anzahl HDMI Anschlüsse: 1","HDMI-Version: 1.4","Anzahl DisplayPort Anschlüsse: 1","DisplayPorts-Version: 1.2","HDCP: Ja","Ergonomie","VESA mounting: Ja","Kabelsperre-Slot: Nein","Höhenverstellung: Ja","VESA Montageadapter: 100 x 100 mm","Höheneinstellung: 15 cm","Pivot: Ja","Pivot angle: -90 - 90°","Schwenkbar: Ja","Schwenkwinkelbereich: -45 - 45°","Plug & Play: Ja","Energiemanagement","Energy efficiency class (SDR): E","Energy consumption (SDR) per 1000 hours: 19 kWh","Energieverbrauch: 24 W","Energieverbrauch, Standby: 0,5 W","Power consumption (max): 50 W","AC input voltage: 100 - 240 V","Betriebsbedingungen","Temperaturbereich bei Betrieb: 5 - 35 °C","Luftfeuchtigkeit bei Betrieb: 20 - 80%","Gewicht u. Abmessungen","Gerätebreite (inkl. Fuss): 539,4 mm","Gerätetiefe (inkl. Fuss): 207 mm","Gerätehöhe (inkl. Fuss): 494,9 mm","Weight (with stand): 5,7 kg","Width (without stand): 539,4 mm","Depth (without stand): 47 mm","Height (without stand): 323,3 mm","Verpacken","Paketbreite: 610 mm","Pakettiefe: 225 mm","Pakethöhe: 395 mm","Paketgewicht: 8,4 kg"