"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70" "","","3541523","","ASUS","P5P43TD","3541523","","Motherboards","164","","","P5P43TD","20221021103210","ICECAT","1","288911","https://images.icecat.biz/img/norm/high/3541523-2955.jpg","500x500","https://images.icecat.biz/img/norm/low/3541523-2955.jpg","https://images.icecat.biz/img/gallery_mediums/img_3541523_medium_1484038377_6175_10191.jpg","https://images.icecat.biz/thumbs/3541523.jpg","","","ASUS P5P43TD Motherboard Intel® P43 LGA 775 (Socket T) ATX","","ASUS P5P43TD, Intel, LGA 775 (Socket T), Intel® Celeron® Dual-Core, Intel® Pentium® Dualcore, DDR3-SDRAM, 16 GB, DIMM","ASUS P5P43TD. Prozessorhersteller: Intel, Prozessorsockel: LGA 775 (Socket T), Kompatible Prozessoren: Intel® Celeron® Dual-Core, Intel® Pentium® Dualcore. Supported memory types: DDR3-SDRAM, Maximaler Hauptspeicher: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Ethernet interface type: Schnelles Ethernet, Gigabit Ethernet, LAN controller: Atheros L1E, Netzwerkfunktionen: Gigabit LAN. Component for: PC, Motherboardformfaktor: ATX, Motherboard chipset family: Intel","","https://images.icecat.biz/img/norm/high/3541523-2955.jpg|https://images.icecat.biz/img/gallery/img_3541523_high_1470998780_8648_10692.jpg|https://images.icecat.biz/img/gallery/img_3541523_high_1470998781_4079_10692.jpg","500x500|500x500|500x500","||","","","","","","","","","Prozessor","Prozessorhersteller: Intel","Prozessorsockel: LGA 775 (Socket T)","Kompatible Prozessoren: Intel® Celeron® Dual-Core, Intel® Pentium® Dualcore","Maximum number of SMP processors: 1","Speicher","Supported memory types: DDR3-SDRAM","Number of memory slots: 4","Maximaler Hauptspeicher: 16 GB","Memory slots type: DIMM","Non-ECC: Ja","Supported memory clock speeds: 800,1066,1333,1600 MHz","Unbuffered Speicher: Ja","Flash-Speicher: 8 MB","Laufwerk Controller","Supported storage drive interfaces: SATA II","Interne Anschlüsse","Anzahl USB 2.0 Schnittstellen: 3","Number of SATA II connectors: 6","Zahl der parallelen ATA Stecker: 1","S/PDIF aus Stecker: Ja","Front Panel Audiostecker: Ja","CD/AUX Audio-Eingang: Ja","ATX Energie Stecker (24-pin): Ja","Zahl der EATX Energie Stecker: 1","CPU Ventilatorstecker: Ja","Zahl der Chassisventilatorstecker: 1","Chassis Intrusion Stecker: Ja","Rückwandplatine Anschlüsse","Anzahl der USB 2.0 Ports: 6","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","Anzahl PS/2 Anschlüsse: 1","Headphone outputs: 1","Mikrofon, Line-In Anschluss: Ja","S/PDIF OUT Port: Ja","Digital Audio Optical Out: 1","Parallel Port: 1","COM Anschlüsse Quantität: 1","Netzwerk","Ethernet/LAN: Ja","Ethernet interface type: Schnelles Ethernet, Gigabit Ethernet","LAN controller: Atheros L1E","Netzwerkfunktionen: Gigabit LAN","Features","Component for: PC","Motherboardformfaktor: ATX","Motherboard chipset family: Intel","Motherboard Chipsatz: Intel® P43","Audio output channels: 7.1 Kanäle","Audio chip: Realtek ALC887","Energiequelle: ATX","Erweiterungssteckplätze","PCI Express x1 slots: 2","PCI Express x16 (Gen 2.x) slots: 1","PCI slots: 3","BIOS","BIOS-Typ: AMI","ACPI version: 2.0a","Gewicht u. Abmessungen","Breite: 305 mm","Tiefe: 224 mm","Verpackungsinhalt","Laufwerke inkl.: Ja","Weitere Spezifikationen","(2.) Controller-Schnittstelle: JMicron JMB368 PATA","Redundante Controller: SATA","Erweiterungssteckplätze","Erweiterungssteckplätze: 1 x PCIe x16, \r\n2 x PCIe x1, \r\n3 x PCI","Weitere Spezifikationen","Managementfunktionen: WOL @ PME, WOR @ PME, WOR @ Ring"