"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116" "","","3396486","","Lenovo","SNF21FR","3396486","","PCs/Workstations","153","ThinkStation","D","ThinkStation D20 (415521G), FR","20240307153452","ICECAT","","16370","https://images.icecat.biz/img/norm/high/3097315-4654.jpg","1500x2025","https://images.icecat.biz/img/norm/low/3097315-4654.jpg","https://images.icecat.biz/img/norm/medium/3097315-4654.jpg","https://images.icecat.biz/thumbs/3097315.jpg","","","Lenovo ThinkStation D20 (415521G), FR Intel® Xeon® 5000er-Prozessoren E5506 4 GB DDR3-SDRAM Windows XP Professional Tower Arbeitsstation","","Lenovo ThinkStation D20 (415521G), FR, 2,13 GHz, Intel® Xeon® 5000er-Prozessoren, E5506, 4 GB, DVD-RW, Windows XP Professional","Lenovo ThinkStation D20 (415521G), FR. Prozessor-Taktfrequenz: 2,13 GHz, Prozessorfamilie: Intel® Xeon® 5000er-Prozessoren, Prozessor: E5506. Arbeitsspeicher (RAM): 4 GB, Interner Speichertyp: DDR3-SDRAM, Speichertaktfrequenz: 1066 MHz. Integrierter Kartenleser, Optisches Laufwerk - Typ: DVD-RW. Vorinstalliertes Betriebssystem: Windows XP Professional. Stromversorgung: 1060 W. Gehäusetyp: Tower. Produkttyp: Arbeitsstation. Gewicht: 24,9 kg","","https://images.icecat.biz/img/norm/high/3097315-4654.jpg|https://images.icecat.biz/img/gallery/3097315_196.jpg|https://images.icecat.biz/img/gallery/3097315_5164.jpg|https://images.icecat.biz/img/gallery/3097315_6325.jpg","1500x2025|940x475|940x475|940x475","|||","","","","","","","","","","Prozessor","Prozessorfamilie: Intel® Xeon® 5000er-Prozessoren","Prozessorhersteller: Intel","Prozessor: E5506","Prozessor-Taktfrequenz: 2,13 GHz","Anzahl der Prozessorkerne: 4","Prozessor-Threads: 4","Prozessorsockel: Socket B (LGA 1366)","Processor cache: 4 MB","Processor cache type: Smart Cache","System-Bus: 4,8 GT/s","Bus type: QPI","FSB Parity: Nein","Prozessor Lithografie: 45 nm","Processor operating modes: 64-Bit","Processor series: Intel Xeon 5500 Series","Processor codename: Nehalem EP","Thermal Design Power (TDP): 80 W","Processor system type: DP","Tcase: 76 °C","Number of QPI links: 2","Stepping: D0","CPU multiplier (bus/core ratio): 16","Maximum internal memory supported by processor: 144 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800 MHz","Memory bandwidth supported by processor (max): 19,2 GB/s","ECC supported by processor: Ja","Speicher","Arbeitsspeicher (RAM): 4 GB","Maximaler Hauptspeicher: 96 GB","Interner Speichertyp: DDR3-SDRAM","Speicherlayout: 2 x 2 GB","Speichertaktfrequenz: 1066 MHz","Speicherkanäle: Dreifach-Kanal","Speichermedien","Optisches Laufwerk - Typ: DVD-RW","Festplattenkapazität: 250 GB","Festplatten Schnittstelle: SATA","Integrierter Kartenleser: Ja","Kompatible Speicherkarten: CF, MMC, SD, xD","Konnektivität","Anzahl der USB 2.0 Ports: 10","Anzahl IEEE 1394 / Firewire Schnittstellen: 2","Anzahl eSATA Anschlüsse: 1","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 2","Mikrofon, Line-In Anschluss: Ja","Headphone outputs: 1","Line-Eingang: Ja","Serielle Anschlüsse: 1","Erweiterungssteckplätze","PCI Express x16 slots: 1","PCI slots: 2","Design","Gehäusetyp: Tower","Performance","Produkttyp: Arbeitsstation","Audio-System: ADI 1988 A","Software","Vorinstalliertes Betriebssystem: Windows XP Professional","Kompatible Betriebssysteme: Windows XP Pro SP1a/SP2a 32/64-bit\nRed Hat Enterprise Linux 5.0\nWindows Vista Business\nWindows Vista Business 64\nWindows Vista Enterprise Edition 32-bit\nWindows Vista Enterprise Edition 64-bit\nWindows Vista Ultimate\nWindows Vista Ultimate 64-Bit","Prozessor Besonderheiten","Intel Wireless Display (WiDi) Technology: Nein","Intel 64: Ja","Enhanced Intel SpeedStep Technologie: Ja","Embedded options available: Nein","Intel® InTru™-3D-Technik: Nein","Intel® Insider™: Nein","Intel Clear Video HD Technology: Nein","Intel Clear Video Technology: Nein","Intel VT-x with Extended Page Tables (EPT): Ja","Idle States: Ja","Thermal Monitoring Technologies: Nein","Intel AES New Instructions: Nein","Intel Trusted Execution Technology: Nein","Execute Disable Bit: Ja","Intel FDI Technology: Nein","Intel Flex Memory Access: Nein","Intel Fast Memory Access: Nein","Intel® Smart Cache: Ja","Intel Enhanced Halt State: Ja","Intel Demand Based Switching: Ja","Intel Clear Video Technology for MID: Nein","Processor package size: 42.5 x 45 mm","Prozessor-Code: SLBF8","Physical Address Extension (PAE): Ja","Physical Address Extension (PAE): 40 Bit","CPU configuration (max): 2","Intel Virtualization Technology for Directed I/O (VT-d): Ja","Intel Virtualization Technology (VT-x): Ja","Intel Dual Display Capable Technology: Nein","Intel Rapid Storage Technology: Nein","Processor ARK ID: 37096","Intel® Turbo-Boost-Technologie: Nein","Intel Hyper-Threading Technology: Nein","Intel® Quick Sync Video Technology: Nein","Intel My WiFi Technology: Nein","Intel Anti-Theft Technology: Nein","Conflict-Free processor: Nein","Energiemanagement","Stromversorgung: 1060 W","Gewicht u. Abmessungen","Breite: 210 mm","Tiefe: 579 mm","Höhe: 485 mm","Gewicht: 24,9 kg","Verpackungsinhalt","Anzeige eingeschlossen: Nein","Maus eingeschlossen: Ja","Weitere Spezifikationen","Energiebedarf: 100-240V; 50/60Hz","Geschwindigkeit Lesen (CD): 40x","Features","Images Type Map:
","Weitere Spezifikationen","Tastatur: Preferred Pro USB"