"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145" "","","33050467","","ASUS","90MS00D1-M02950","33050467","","PCs/Workstations","153","VivoPC","","VM62-G294Z","20240307153452","ICECAT","1","20808","https://images.icecat.biz/img/gallery/33479926_3200493279.jpg","500x500","https://images.icecat.biz/img/gallery_lows/33479926_3200493279.jpg","https://images.icecat.biz/img/gallery_mediums/img_33479926_medium_1484127648_8942_20469.jpg","https://images.icecat.biz/img/gallery_thumbs/33479926_3200493279.jpg","","","ASUS VivoPC VM62-G294Z Intel® Core™ i3 i3-4005U 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Mini PC Mini-PC Schwarz","","ASUS VivoPC VM62-G294Z, 1,7 GHz, Intel® Core™ i3, i3-4005U, 4 GB, 128 GB, Windows 10 Home","ASUS VivoPC VM62-G294Z. Prozessor-Taktfrequenz: 1,7 GHz, Prozessorfamilie: Intel® Core™ i3, Prozessor: i3-4005U. Arbeitsspeicher (RAM): 4 GB, Interner Speichertyp: DDR3L-SDRAM, Speichertaktfrequenz: 1600 MHz. Gesamtspeicherkapazität: 128 GB, Speichermedien: SSD, Integrierter Kartenleser. On-board Grafik Modell: Intel® HD Graphics 4400. Vorinstalliertes Betriebssystem: Windows 10 Home. Stromversorgung: 65 W. Gehäusetyp: Mini PC. Produkttyp: Mini-PC. Produktfarbe: Schwarz","","https://images.icecat.biz/img/gallery/33479926_3200493279.jpg|https://images.icecat.biz/img/gallery/33479926_0070184106.jpg|https://images.icecat.biz/img/gallery/33479926_2838140100.jpg|https://images.icecat.biz/img/gallery/33479926_0408897700.jpg|https://images.icecat.biz/img/gallery/33479926_0472714025.jpg|https://images.icecat.biz/img/gallery/33507660_1349584496.jpg|https://images.icecat.biz/img/gallery/33507660_5843883407.jpg|https://images.icecat.biz/img/gallery/33507660_7331552610.jpg|https://images.icecat.biz/img/gallery/33507660_0171395503.jpg|https://images.icecat.biz/img/gallery/30663327_9894421952.jpg","500x500|500x500|500x500|500x500|500x500|500x500|500x500|500x500|500x500|500x500","|||||||||","","","","","","","","","Prozessor","Prozessorfamilie: Intel® Core™ i3","Prozessorhersteller: Intel","Prozessor: i3-4005U","Prozessor-Taktfrequenz: 1,7 GHz","Processor generation: Intel® Core™ i3 der vierten Generation","Anzahl der Prozessorkerne: 2","Prozessor-Threads: 4","Prozessorsockel: BGA 1168","Processor cache: 3 MB","Processor cache type: Smart Cache","System-Bus: 5 GT/s","Bus type: DMI","Prozessor Lithografie: 22 nm","Processor operating modes: 64-Bit","Processor series: Intel® Core™ i3-4000 Mobile Serie","Processor codename: Haswell","Thermal Design Power (TDP): 15 W","Tjunction: 100 °C","PCI Express slots version: 2.0","Maximum number of PCI Express lanes: 10","PCI Express сonfigurations: 4x1, 1x4","Anzahl Prozessoren installiert: 1","Maximum internal memory supported by processor: 16 GB","Memory types supported by processor: DDR3-SDRAM, DDR3L-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25,6 GB/s","ECC supported by processor: Nein","Speicher","Arbeitsspeicher (RAM): 4 GB","Maximaler Hauptspeicher: 16 GB","Interner Speichertyp: DDR3L-SDRAM","Speichersteckplätze: 2x SO-DIMM","Speichertaktfrequenz: 1600 MHz","Speicherkanäle: Zweikanalig","Speichermedien","Gesamtspeicherkapazität: 128 GB","Speichermedien: SSD","Anzahl SSD installiert: 1","SSD Speicherkapazität: 128 GB","Integrierter Kartenleser: Ja","Kompatible Speicherkarten: SD, SDXC, SDHC, MMC","Grafik","On-board graphics adapter: Ja","Dediziertes Grafikmodell: Nicht verfügbar","On-board Grafik Modell: Intel® HD Graphics 4400","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 200 MHz","On-board graphics card dynamic frequency (max): 950 MHz","Maximum on-board graphics card memory: 2 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12","On-board graphics card ID: 0xA16","Netzwerk","Ethernet/LAN: Ja","Wi-Fi: Ja","Ethernet LAN Datentransferraten: 10,100,1000 Mbit/s","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi-Standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Bluetooth: Ja","Bluetooth-Version: 4.0","Konnektivität","Anzahl der USB 2.0 Ports: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","Anzahl HDMI Anschlüsse: 1","DVI Anschluss: Nein","Anzahl DisplayPort Anschlüsse: 1","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","Mikrofon, Line-In Anschluss: Ja","Headphone outputs: 1","S/PDIF OUT Port: Ja","Total number of SATA connectors: 2","Number of SATA III connectors: 2","Design","Gehäusetyp: Mini PC","Produktfarbe: Schwarz","Volumen: 2 l","Kabelsperre-Slot: Ja","Cable lock slot type: Kensington","Performance","Produkttyp: Mini-PC","Software","Vorinstalliertes Betriebssystem: Windows 10 Home","Prozessor Besonderheiten","Intel® Small Business Advantage (Intel® SBA): Nein","Intel Wireless Display (WiDi) Technology: Ja","Intel Matrix Storage Technologie: Nein","Intel HD Audio Technology: Ja","Intel 64: Ja","Enhanced Intel SpeedStep Technologie: Ja","Embedded options available: Nein","Intel® InTru™-3D-Technik: Ja","Intel® Insider™: Ja","Intel Clear Video HD Technology: Ja","Intel VT-x with Extended Page Tables (EPT): Ja","Intel TSX-NI: Nein","Idle States: Ja","Thermal Monitoring Technologies: Ja","Intel AES New Instructions: Ja","Intel® Secure Key: Ja","Intel Trusted Execution Technology: Nein","Execute Disable Bit: Ja","Intel FDI Technology: Nein","Intel® Smart Cache: Ja","Intel Enhanced Halt State: Ja","Processor package size: 40 x 24 x 1.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","CPU configuration (max): 1","UART: Ja","Intel Virtualization Technology for Directed I/O (VT-d): Nein","Intel Smart Connect Technology version: 1,00","Intel Identity Protection Technology version: 1,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Ja","Intel Small Business Advantage (SBA) version: 0,00","Intel Smart Response Technology version: 0,00","Intel ME Firmware Version: 9.5","Intel TSX-NI version: 0,00","Intel Rapid Storage Technology: Ja","Processor ARK ID: 75105","Intel® Smart-Response-Technologie: Nein","Intel® Turbo-Boost-Technologie: Nein","Intel Smart Connect Technology: Ja","Intel Hyper-Threading Technology: Ja","Intel® Quick Sync Video Technology: Ja","Intel Identity Protection Technology: Ja","Intel Anti-Theft Technology: Ja","Conflict-Free processor: Ja","Energiemanagement","Stromversorgung: 65 W","Zertifikate","Zertifizierung: BSMI/CB/CE/FCC/UL/Energy Star/VCCI","Sustainability","Sustainability certificates: ENERGY STAR","Gewicht u. Abmessungen","Breite: 190 mm","Tiefe: 190 mm","Höhe: 56,2 mm","Gewicht: 1,2 kg","Verpackungsinhalt","Anzeige eingeschlossen: Nein","Maus eingeschlossen: Ja","Keyboard included: Ja","Benutzerhandbuch: Ja","AC-Netzadapter: Ja"