"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81" "","","29851738","","LevelOne","GTL-5260","29851738","4015867194416","Netzwerk Switches","258","","","GTL-5260","20221021101432","ICECAT","1","51338","https://images.icecat.biz/img/gallery/29851738_6167.jpg","3000x2250","https://images.icecat.biz/img/gallery_lows/29851738_6167.jpg","https://images.icecat.biz/img/gallery_mediums/29851738_6167.jpg","https://images.icecat.biz/img/gallery_thumbs/29851738_6167.jpg","","","LevelOne GTL-5260 Netzwerk Switch Managed L2 Gigabit Ethernet (10/100/1000) Schwarz","48x 10/100/1000Mbps, 4x 10Gbps SFP, L2, 16384 MAC, 256 Gbps, 9K Jumbo Frame","LevelOne GTL-5260, Managed, L2, Gigabit Ethernet (10/100/1000), Vollduplex, Rack-Einbau","LevelOne GTL-5260. Switch-Typ: Managed, Switch-Ebene: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RS-232. Vollduplex. MAC Adresstabellengrösse: 16384 Eintragungen, Routing-/Switching-Kapazität: 256 Gbit/s. Netzstandard: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Rack-Einbau","- IEEE-802.1d/w/s Spanning Tree Protocol (STP) und Port-Spiegelung\n- 48 Gigabit-Ethernet-Ports und 4 10-Gigabit SFP+ Slots\n- unterstützen Port-basiertes VLAN, IEEE 802.1Q-VLAN-Tagging\n- unterstützen VLAN (Port-/Protocol-/Tag-basiertes, Private, Q-in-Q) und GVRP\n- Unterstützt Befehlszeilenschnittstelle (in RS-232-Konsole, Telnet, SSH)\n- IEEE-802.3ad LACP für Auto-Port-Aggregation für bis zu 128 Gruppen und 8 Ports pro Gruppe\n- Port-basierende IEEE-802.1X-Authentifizierung über Zugriffliste (ACL) mit bis zu 1536 Einträgen für eine einfache Netzwerksicherheit","https://images.icecat.biz/img/gallery/29851738_6167.jpg|https://images.icecat.biz/img/gallery/29851738_2977.jpg|https://images.icecat.biz/img/gallery/29851738_3740.jpg","3000x2250|3000x2250|800x499","||","","","","","","","","","","Management features","Switch-Typ: Managed","Switch-Ebene: L2","Quality of Service (QoS) support: Ja","Web-based management: Ja","ARP inspection: Ja","System event log: Ja","Konnektivität","Basic switching RJ-45 Ethernet ports quantity: 48","Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000)","SFP+ module slots quantity: 4","Fiber optic connector: SFP+","Console port: RS-232","Netzwerk","Netzstandard: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3u, IEEE 802.3x","10G support: Ja","Copper ethernet cabling technology: 10BASE-T, 10GBASE-T, 100BASE-TX, 1000BASE-T","Port mirroring: Ja","Vollduplex: Ja","Unterstützung Datenflusssteuerung: Ja","Link aggregation: Ja","Broadcast Storm Control: Ja","Spanning tree protocol: Ja","Active link detection: Ja","VLAN support: Ja","Virtual LAN features: Stacked VLAN, Private VLAN, Tagged VLAN, Protocol-based VLAN, Port-based VLAN","Datenübertragung","MAC Adresstabellengrösse: 16384 Eintragungen","Routing-/Switching-Kapazität: 256 Gbit/s","Store-and-forward: Ja","Number of Queues: 8","Jumbo Frames Unterstützung: Ja","Jumbo frames: 9000","Packet forwarding rate (1 Gbps): 1488000 pps","Packet forwarding rate (100 Mbps): 148000 pps","Packet forwarding rate (10 Mbps): 14880 pps","Packet buffer memory: 1,5 MB","Sicherheit","DHCP features: DHCP server, DHCP client","Access Control List (ACL): Ja","IGMP snooping: Ja","MAC address filtering: Ja","Static Port Security: Ja","Loop protection: Ja","BPDU filtering/protection: Ja","Auto-edge port: Ja","Authentication: MAC-basierte Authentifizierung","Multicast features","Multicast Unterstützung: Ja","Design","Rack-Einbau: Ja","Produktfarbe: Schwarz","Anzeigeleuchten: Aktivität, Link, Leistung","Ursprungsland: China","Performance","Arbeitsspeicher (RAM): 256 MB","Energiemanagement","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Power over Ethernet (PoE)","Energie Über Ethernet (PoE) Unterstützung: Nein","Betriebsbedingungen","Temperaturbereich bei Betrieb: 0 - 50 °C","Temperaturbereich bei Lagerung: -40 - 70 °C","Luftfeuchtigkeit bei Betrieb: 10 - 90%","Luftfeuchtigkeit (ausser Betrieb): 5 - 95%","Gewicht u. Abmessungen","Breite: 280 mm","Tiefe: 43,6 mm","Höhe: 442 mm","Gewicht: 3,8 kg","Verpacken","Kabel eingeschlossen: AC","Schnellstartübersicht: Ja","Mounting brackets included: Ja","Verpackungsart: Box","Resource CD: Ja","Paketbreite: 382 mm","Pakettiefe: 140 mm","Pakethöhe: 540 mm","Paketgewicht: 4,84 kg"