"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51" "","","26914166","","Hoover","31006543","26914166","","Waschmaschinen","1331","","","DXT4 57AH/1-30","20221021101432","ICECAT","1","65697","https://images.icecat.biz/img/norm/high/26914166-7839.jpg","305x395","https://images.icecat.biz/img/norm/low/26914166-7839.jpg","https://images.icecat.biz/img/gallery_mediums/img_26914166_medium_1483964366_9945_15357.jpg","https://images.icecat.biz/thumbs/26914166.jpg","","","Hoover DXT4 57AH/1-30 Waschmaschine Frontlader 7 kg 1500 RPM Weiß","","Hoover DXT4 57AH/1-30, Frontlader, 7 kg, A, 76 dB, 1500 RPM, 180 kWh","Hoover DXT4 57AH/1-30. Ladetyp: Frontlader. Trommelkapazität: 7 kg, Schleudern-Klasse: A, Lautstärkelevel (Spin): 76 dB. Wasch-Kategorie: A. Noise level (wash): 76 dB, Maximale Schleuderdrehzahl: 1500 RPM. Annual energy consumption washing: 180 kWh, Jährlicher Wasserverbrauch Waschen: 12000 l. Produktfarbe: Weiß. Breite: 600 mm, Tiefe: 400 mm, Höhe: 850 mm","","https://images.icecat.biz/img/norm/high/26914166-7839.jpg","305x395","","","","","","","","","","Design","Geräteplatzierung: Freistehend","Ladetyp: Frontlader","Produktfarbe: Weiß","Eingebaute Anzeige: Ja","Control Typ: Tasten, Berührung","Türscharnier: Links","Display type: LCD","Türöffnungswinkel: 180°","Türfarbe: Chrom","Drum material: Edelstahl","Drum volume: 60 l","Zertifizierung: CE, IMQ","Performance","Trommelkapazität: 7 kg","Maximale Schleuderdrehzahl: 1500 RPM","Schleudern-Klasse: A","Anzahl Waschprogramme: 12","Lautstärkelevel (Spin): 76 dB","Noise level (wash): 76 dB","verzögerter Startzeitschalter: Ja","Washing programs: Hygiene/Anti-Allergie, Babypflege, Schwarz, Baumwolle, Wolle, Intensiv/außen, Mix, Schnell, Feinwäsche/Seide","Überlaufschutz: Ja","Ladungbalanziersystem: Ja","AquaStop function: Ja","Einschalteverzögerung (max.): 24 h","Timer: Ja","Cycle time (max): 140 min","Cycle time (quick washing program): 59 min","Half-load: Ja","Ergonomie","Kindersicherung: Ja","Energiemanagement","Wasserverbrauch pro Zyklus: 60 l","Energieverbrauch Reinigung: 0,9 kWh","AC input voltage: 220 - 240 V","AC input frequency: 50 Hz","Current: 10 A","Gewicht u. Abmessungen","Breite: 600 mm","Tiefe: 400 mm","Höhe: 850 mm","Gewicht: 68 kg","Verpacken","Paketgewicht: 70 kg","Energiemanagement","Energy efficiency class (old): A-50%","Weitere Spezifikationen","Wasch-Kategorie: A","Annual energy consumption washing: 180 kWh","Jährlicher Wasserverbrauch Waschen: 12000 l"