"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86" "","","23038424","","Sony","DSC-H400","23038424","","Digitale Kameras","575","Cyber-shot","H","DSC-H400","20221021103210","ICECAT","1","129206","https://images.icecat.biz/img/norm/high/23038424-1679.jpg","754x567","https://images.icecat.biz/img/norm/low/23038424-1679.jpg","https://images.icecat.biz/img/norm/medium/23038424-1679.jpg","https://images.icecat.biz/thumbs/23038424.jpg","","","Sony Cyber-shot DSC-H400 compact camera 1/2.3"" Kompaktkamera 20,1 MP CCD 5152 x 3864 Pixel Schwarz","","Sony Cyber-shot DSC-H400, 20,1 MP, 5152 x 3864 Pixel, CCD, 63x, HD, Schwarz","Sony Cyber-shot DSC-H400. Kamera-Typ: Kompaktkamera, Megapixel (approx.): 20,1 MP, Image sensor size: 1/2.3"", CCD-Bildsensor: CCD, Maximale Bildauflösung: 5152 x 3864 Pixel. ISO-Empfindlichkeit (max.): 3200. Optischer Zoom: 63x, Digitaler Zoom: 126x, Fokale Länge: 4.4 - 277 mm. HD type: HD, Maximale Video-Auflösung: 1280 x 720 Pixel. Anzeigegrösse (Diagonal): 7,62 cm (3""). Arbeitsspeicher (RAM): 55 MB. Gewicht: 628 g. Produktfarbe: Schwarz","","https://images.icecat.biz/img/norm/high/23038424-1679.jpg|https://images.icecat.biz/img/gallery/23038424_495.jpg|https://images.icecat.biz/img/gallery/23038424_7757.jpg|https://images.icecat.biz/img/gallery/23038424_4331.jpg|https://images.icecat.biz/img/gallery/23038424_2517.jpg","754x567|669x595|767x570|1200x1061|797x581","||||","","","","","","","","","","","Bildqualität","Kamera-Typ: Kompaktkamera","Megapixel (approx.): 20,1 MP","CCD-Bildsensor: CCD","Maximale Bildauflösung: 5152 x 3864 Pixel","Image sensor size: 1/2.3""","Festbild Capture Auflösung: 5152x3864, 3648x2736, 2592x1944, 5152x2896, 1920x1080, 4912 x 1920, 4912 x 1080, 3424 x 1920, 11520x1080, 7152x1080","Bildausgleicher: Ja","Unterstützte Bildformate: JPG","Supported aspect ratios: 4:3, 16:9","Linsensystem","Optischer Zoom: 63x","Digitaler Zoom: 126x","Fokale Länge: 4.4 - 277 mm","Minimum Apertur: 3,4","Maximum Apertur: 6,5","Filtergrösse: 5,5 cm","Fokussierung","Auto focusing (AF) modes: Zentrumsgewichteter Auto-Fokus, Multi-Punkt-Autofokus, Spot AF, Tracking AF","Gesichtsverfolgung: Ja","Auto Mode focusing range (tele): 3.5 - ∞","Auto Mode focusing range (wide): 0.01 - ∞","Belichtung","ISO-Empfindlichkeit (min.): 80","ISO-Empfindlichkeit (max.): 3200","Belichtungstyp: Auto","Belichtungskorrektur: ± 2EV (1/3EV step)","ISO-Empfindlichkeit: 80, 3200, Auto","Shutter","Fastest camera shutter speed: 1/2000 s","カメラシャッター速度(最低速): 30 s","Blitz","Blitz-Modi: Auto, Blitz aus, Flash an, Langsame Synchronisation","Blitzbereich (weit): 0,4 - 8,8 m","Blitzbereich (tele): 3,5 - 4,6 m","Video","Video recording: Ja","Maximale Video-Auflösung: 1280 x 720 Pixel","HD type: HD","Video Auflösungen: 640 x 480,1280 x 720 Pixel","Motion-JPEG Framerate: 30 fps","Auflösung bei Capture Geschwindigkeit: 640x480@30fps","Unterstütztes Videoformat: AVC, H.264, MP4","Audio","Eingebautes Mikrofon: Ja","Eingebaute Lautsprecher: Ja","Sprachaufnahme: Ja","Audio-System: Mono","Speicher","Kompatible Speicherkarten: MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Duo, MS Micro (M2), MS PRO Duo, MS PRO Duo HS, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC","Arbeitsspeicher (RAM): 55 MB","Anzeige","Display: TFT","Anzeigegrösse (Diagonal): 7,62 cm (3"")","Kameraanzeigeauflösung: 460800 Pixel","Display aspect ratio: 4:3","Konnektivität","USB Version: 2.0","HDMI: Nein","Kamera","Weissabgleich: Auto, Wolkig, Tageslicht, Flash, Glühend, Drücken","Scene modes: Strand, Feuerwerk, Nacht, Nachtporträt, PET, Porträt, Schnee, Landschaft","Aufnahmemodus: Zeitautomatik, Auto, Manuell, Film, Programm, Szene, Blendenautomatik","Selbstauslöser: 2,10 s","Tripod mounting supported: Ja","Display-Helligkeitsregler: Ja","Kamera-Dateisystem: DCF, DPOF, Exif","Design","Produktfarbe: Schwarz","Battery","Akkuausdauer (CIPA standard): 300 Schüsse","Akku-/Batterietyp: NP-BX1","Gewicht u. Abmessungen","Breite: 129,6 mm","Tiefe: 122,3 mm","Höhe: 95 mm","Gewicht: 628 g","Weight (including battery): 655 g","Verpackungsinhalt","Hand strap: Ja","AC-Netzadapter: Ja","Kabel eingeschlossen: USB","Batterien mitgeliefert: Ja","Weitere Spezifikationen","Eingebauter Blitz: Ja","Energiequelle: Akku"