"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106" "","","2262376","","Lenovo","VNCD1FR","2262376","","PCs/Workstations","153","ThinkCentre","M","ThinkCentre M52","20240307153452","ICECAT","","51630","https://images.icecat.biz/img/norm/high/458987-4885.jpg","225x225","https://images.icecat.biz/img/norm/low/458987-4885.jpg","https://images.icecat.biz/img/gallery_mediums/img_458987_medium_1480929846_4652_26509.jpg","https://images.icecat.biz/thumbs/458987.jpg","","","Lenovo ThinkCentre M52 Intel® Pentium® 4 630 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC","","Lenovo ThinkCentre M52, 3 GHz, Intel® Pentium® 4, 0,5 GB, 80 GB, DVD-ROM, Windows XP Professional","Lenovo ThinkCentre M52. Prozessor-Taktfrequenz: 3 GHz, Prozessorfamilie: Intel® Pentium® 4, Prozessor: 630. Arbeitsspeicher (RAM): 0,5 GB, Interner Speichertyp: DDR2-SDRAM. Gesamtspeicherkapazität: 80 GB, Optisches Laufwerk - Typ: DVD-ROM. Dediziertes Grafikmodell: Intel® GMA 900. Vorinstalliertes Betriebssystem: Windows XP Professional. Stromversorgung: 310 W. Gehäusetyp: Tower. Produkttyp: PC. Gewicht: 12,5 kg","","https://images.icecat.biz/img/norm/high/458987-4885.jpg","225x225","","","","","","","","","","","Prozessor","Prozessorfamilie: Intel® Pentium® 4","Prozessorhersteller: Intel","Prozessor: 630","Prozessor-Taktfrequenz: 3 GHz","Anzahl der Prozessorkerne: 1","Prozessor-Threads: 2","Prozessorsockel: LGA 775 (Socket T)","Processor cache: 2 MB","Processor cache type: L2","Frontsidebus des Prozessors: 800 MHz","Bus type: FSB","FSB Parity: Nein","Prozessor Lithografie: 90 nm","Processor operating modes: 64-Bit","Processor series: Intel Pentium 4 600 Series supporting Hyper-Threading Technology","Processor codename: Prescott","Thermal Design Power (TDP): 84 W","Tcase: 66,6 °C","Number of Processing Die Transistors: 169 M","Processing Die size: 135 mm²","CPU multiplier (bus/core ratio): 15","ECC supported by processor: Nein","Speicher","Arbeitsspeicher (RAM): 0,5 GB","Maximaler Hauptspeicher: 4 GB","Interner Speichertyp: DDR2-SDRAM","Speichermedien","Gesamtspeicherkapazität: 80 GB","Optisches Laufwerk - Typ: DVD-ROM","Festplatten Schnittstelle: SATA","Festplatte Rotationsgeschwindigkeit: 7200 RPM","Integrierter Kartenleser: Nein","Grafik","On-board graphics adapter: Ja","Dediziertes Grafikmodell: Intel® GMA 900","Netzwerk","Ethernet/LAN: Ja","Wi-Fi: Nein","Konnektivität","Anzahl der USB 2.0 Ports: 8","Anzahl VGA (D-Sub) Anschlüsse: 1","DVI Anschluss: Nein","Anzahl PS/2 Anschlüsse: 2","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","Mikrofon, Line-In Anschluss: Ja","Headphone outputs: 1","Serielle Anschlüsse: 1","Parallel Port: 1","Design","Gehäusetyp: Tower","Performance","Produkttyp: PC","Audio-System: ADI 1891 HD","Software","Vorinstalliertes Betriebssystem: Windows XP Professional","Prozessor Besonderheiten","Intel Wireless Display (WiDi) Technology: Nein","Intel 64: Ja","Enhanced Intel SpeedStep Technologie: Ja","Embedded options available: Nein","Intel® InTru™-3D-Technik: Nein","Intel® Insider™: Nein","Intel Clear Video HD Technology: Nein","Intel Clear Video Technology: Nein","Intel VT-x with Extended Page Tables (EPT): Nein","Idle States: Nein","Thermal Monitoring Technologies: Nein","Intel AES New Instructions: Nein","Intel Trusted Execution Technology: Nein","Execute Disable Bit: Ja","Intel FDI Technology: Nein","Intel Flex Memory Access: Nein","Intel Fast Memory Access: Nein","Intel Enhanced Halt State: Nein","Intel Demand Based Switching: Nein","Intel Clear Video Technology for MID: Nein","Processor package size: 37.5 x 37.5 mm","Intel Virtualization Technology for Directed I/O (VT-d): Nein","Intel Virtualization Technology (VT-x): Nein","Intel Dual Display Capable Technology: Nein","Intel Rapid Storage Technology: Nein","Processor ARK ID: 27478","Intel® Turbo-Boost-Technologie: Nein","Intel Hyper-Threading Technology: Ja","Intel® Quick Sync Video Technology: Nein","Intel My WiFi Technology: Nein","Intel Anti-Theft Technology: Nein","Conflict-Free processor: Nein","Energiemanagement","Stromversorgung: 310 W","Gewicht u. Abmessungen","Breite: 178 mm","Tiefe: 450 mm","Höhe: 430 mm","Gewicht: 12,5 kg","Verpackungsinhalt","Anzeige eingeschlossen: Nein","Weitere Spezifikationen","TV Tuner integriert: Nein","Fernbedienung: Nein","Netzwerkfunktionen: Gigabit Ethernet","installierter Diskettenlaufwerk: Ja","Intel segment tagging: Unternehmen, Professionell","optisches Laufwerk","Geschwindigkeit Lesen (DVD): 16x"