"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153" "","","22112624","","Lenovo","RFG85MT","22112624","","PCs/Workstations","153","ThinkStation","","D30","20240307153452","ICECAT","","7642","https://images.icecat.biz/img/gallery/19724649_6343.jpg","763x1024","https://images.icecat.biz/img/gallery_lows/19724649_6343.jpg","https://images.icecat.biz/img/gallery_mediums/19724649_6343.jpg","https://images.icecat.biz/img/gallery_thumbs/19724649_6343.jpg","","","Lenovo ThinkStation D30 Intel® Xeon® E5-Prozessoren E5-1660V2 4 GB DDR3-SDRAM 240 GB SSD NVIDIA® Quadro® K2000 Windows 7 Professional Tower Arbeitsstation Schwarz","","Lenovo ThinkStation D30, 3,7 GHz, Intel® Xeon® E5-Prozessoren, 4 GB, 240 GB, DVD±RW, Windows 7 Professional","Lenovo ThinkStation D30. Prozessor-Taktfrequenz: 3,7 GHz, Prozessorfamilie: Intel® Xeon® E5-Prozessoren, Prozessor: E5-1660V2. Arbeitsspeicher (RAM): 4 GB, Interner Speichertyp: DDR3-SDRAM, Speichertaktfrequenz: 1600 MHz. Gesamtspeicherkapazität: 240 GB, Speichermedien: SSD, Optisches Laufwerk - Typ: DVD±RW. Dediziertes Grafikmodell: NVIDIA® Quadro® K2000. Vorinstalliertes Betriebssystem: Windows 7 Professional, Betriebssystem Architektur: 64-Bit. Stromversorgung: 1120 W. Gehäusetyp: Tower. Produkttyp: Arbeitsstation","","https://images.icecat.biz/img/gallery/19724649_6343.jpg|https://images.icecat.biz/img/gallery/19724649_2225.jpg|https://images.icecat.biz/img/gallery/19724649_6972.jpg|https://images.icecat.biz/img/gallery/19724649_7566.jpg|https://images.icecat.biz/img/gallery/19724649_5623.jpg|https://images.icecat.biz/img/gallery/19724649_1730.jpg","763x1024|491x1024|845x475|845x475|805x483|786x483","|||||","","","","","","","","","Prozessor","Prozessorfamilie: Intel® Xeon® E5-Prozessoren","Prozessorhersteller: Intel","Prozessor: E5-1660V2","Prozessor-Taktfrequenz: 3,7 GHz","Anzahl der Prozessorkerne: 6","Prozessor-Threads: 12","Max. Turbo-Taktfrequenz des Prozessor: 4 GHz","Prozessorsockel: LGA 2011 (Socket R)","Processor cache: 15 MB","Processor cache type: Smart Cache","Bus type: QPI","FSB Parity: Nein","Prozessor Lithografie: 22 nm","Processor operating modes: 64-Bit","Processor series: Intel Xeon E5-1600 v2","Processor codename: Ivy Bridge EP","Thermal Design Power (TDP): 130 W","Tcase: 70 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 40","PCI Express сonfigurations: x4, x8, x16","Anzahl Prozessoren installiert: 1","Maximum internal memory supported by processor: 256 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066,1333,1600,1866 MHz","Memory bandwidth supported by processor (max): 59,7 GB/s","ECC supported by processor: Ja","Speicher","Arbeitsspeicher (RAM): 4 GB","Maximaler Hauptspeicher: 512 GB","Interner Speichertyp: DDR3-SDRAM","Speicherlayout: 1 x 4 GB","Speichersteckplätze: 16x DIMM","Speichertaktfrequenz: 1600 MHz","ECC: Ja","Speicherkanäle: Vierfach-Kanal","Speichermedien","Gesamtspeicherkapazität: 240 GB","Optisches Laufwerk - Typ: DVD±RW","Speichermedien: SSD","Anzahl SSD installiert: 1","SSD Speicherkapazität: 240 GB","Solid State Laufwerk, Schnittstellen: SATA III","Integrierter Kartenleser: Ja","Grafik","Dediziertes Grafikmodell: NVIDIA® Quadro® K2000","Discrete graphics card memory: 2 GB","Anzahl dedizierter Grafikkarten: 1","Grafikadapter Anzahl DisplayPorts: 2","Graphics card DVI-I ports quantity: 1","Netzwerk","Ethernet/LAN: Ja","Wi-Fi: Nein","Ethernet LAN Datentransferraten: 10,1000,100 Mbit/s","Verkabelungstechnologie: 10/100/1000Base-T(X)","Konnektivität","Anzahl der USB 2.0 Ports: 8","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","DVI Anschluss: Nein","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 2","Mikrofon, Line-In Anschluss: Ja","Headphone outputs: 1","Line-out: Ja","Line-Eingang: Ja","Serielle Anschlüsse: 1","Erweiterungssteckplätze","PCI Express x4 (Gen 2.x) slots: 1","PCI Express x16 (Gen 3.x) slots: 3","PCI slots: 2","Design","Gehäusetyp: Tower","Produktfarbe: Schwarz","Unterstützung von Positionierung: Senkrecht","Water cooling system: Nein","Number of 3.5"" bays: 6","Number of 5.25"" bays: 3","Kabelsperre-Slot: Ja","Cable lock slot type: Kensington","Performance","Produkttyp: Arbeitsstation","Motherboard Chipsatz: Intel® C602","Audio-System: HD","Password protection: Ja","Passwortschutz-Art: Einschalten","Software","Vorinstalliertes Betriebssystem: Windows 7 Professional","Betriebssystem Architektur: 64-Bit","Recovery operating system: Windows 8 Pro","Prozessor Besonderheiten","Intel Wireless Display (WiDi) Technology: Nein","Intel 64: Ja","Enhanced Intel SpeedStep Technologie: Ja","Embedded options available: Nein","Intel® InTru™-3D-Technik: Nein","Intel® Insider™: Nein","Intel Clear Video HD Technology: Nein","Intel Clear Video Technology: Nein","Intel VT-x with Extended Page Tables (EPT): Ja","Intel TSX-NI: Nein","Idle States: Ja","Thermal Monitoring Technologies: Ja","Intel AES New Instructions: Ja","Intel® Secure Key: Ja","Intel® OS Guard: Ja","Intel Trusted Execution Technology: Ja","Execute Disable Bit: Ja","Intel FDI Technology: Nein","Intel Flex Memory Access: Nein","Intel Fast Memory Access: Nein","Intel® Smart Cache: Ja","Intel Enhanced Halt State: Ja","Intel Demand Based Switching: Ja","Intel Clear Video Technology for MID: Nein","Processor package size: 52.5 x 45.0 mm","Supported instruction sets: AVX","Prozessor-Code: SR0KN","Scalability: 1S","Physical Address Extension (PAE): 46 Bit","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): Ja","Intel Identity Protection Technology version: 0,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Ja","Intel TSX-NI version: 0,00","Intel Dual Display Capable Technology: Nein","Intel Rapid Storage Technology: Nein","Processor ARK ID: 75781","Intel® Turbo-Boost-Technologie: 2.0","Intel Hyper-Threading Technology: Ja","Intel® Quick Sync Video Technology: Nein","Intel My WiFi Technology: Nein","Intel Identity Protection Technology: Nein","Intel Anti-Theft Technology: Nein","Conflict-Free processor: Nein","Energiemanagement","Stromversorgung: 1120 W","Sustainability","Sustainability certificates: RoHS, EPEAT Gold, ENERGY STAR","Gewicht u. Abmessungen","Breite: 210 mm","Tiefe: 602 mm","Höhe: 485 mm","Gewicht: 27,5 kg","Verpackungsinhalt","Anzeige eingeschlossen: Nein","Maus eingeschlossen: Ja","Keyboard included: Ja","Numerisches Keypad: Ja","Weitere Spezifikationen","Optical drives quantity: 1","Windows Tasten: Ja","Intel Virtualization Technologie: VT-x, VT-d"