"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77" "","","21543803","","Canon","8750B008","21543803","","Multifunction Printers","304","PIXMA","","MX535","20240307153452","ICECAT","1","99663","https://images.icecat.biz/img/norm/high/21543803-5850.jpg","6500x6500","https://images.icecat.biz/img/norm/low/21543803-5850.jpg","https://images.icecat.biz/img/norm/medium/21543803-5850.jpg","https://images.icecat.biz/thumbs/21543803.jpg","","","Canon PIXMA MX535 Tintenstrahl A4 4800 x 1200 DPI Wi-Fi","","Canon PIXMA MX535, Tintenstrahl, Farbdruck, 4800 x 1200 DPI, Farbkopieren, A4, Schwarz","Canon PIXMA MX535. Drucktechnologie: Tintenstrahl, Printing: Farbdruck, Maximale Auflösung: 4800 x 1200 DPI. Copying: Farbkopieren. Scanning: Farbscan, Optische Scan-Auflösung: 1200 x 2400 DPI. Faxing: Farbfaxen. Maximum ISO A-series paper size: A4. Wi-Fi. Produktfarbe: Schwarz","","https://images.icecat.biz/img/norm/high/21543803-5850.jpg|https://images.icecat.biz/img/gallery/21550003_3981.jpg|https://images.icecat.biz/img/gallery/21550003_6746.jpg|https://images.icecat.biz/img/gallery/21543803_986.jpg|https://images.icecat.biz/img/gallery/21543803_5386.jpg|https://images.icecat.biz/img/gallery/21543803_3504.jpg|https://images.icecat.biz/img/gallery/21543803_7876.jpg","6500x6500|5252x3705|6500x6500|6500x6500|6500x6500|6500x6500|6500x6500","||||||","","","","","","","","","","Druckgeschwindigkeit","Drucktechnologie: Tintenstrahl","Printing: Farbdruck","Doppeltdruck: Ja","Maximale Auflösung: 4800 x 1200 DPI","Print speed (ISO/IEC 24734) mono: 9,7 ipm","Print speed (ISO/IEC 24734) colour: 5,5 ipm","Kopieren","Copying: Farbkopieren","Dauer bis erste Kopie (farbig,normal): 24 s","Maximale Anzahl Kopien: 99 Kopien","Kopierer - Skalierung: 25 - 400%","Scannen","Scanning: Farbscan","Optische Scan-Auflösung: 1200 x 2400 DPI","Scan-Typ: Flachbett- & ADF-Scanner","Maximum scan area: 216 x 297 mm","Scantechnologie: CIS","Eingabe-Farbtiefe: 48 Bit","Output colour depth: 24 Bit","Fax","Faxing: Farbfaxen","Fax resolution (black): 300 x 300 DPI","Faxgeschw.: 3 Sekunde/Seite","Modemgeschwindigkeit: 33,6 Kbit/s","Faxspeicher: 50 Seiten","Features","Max. Druckvolumen: 3000 Seiten pro Monat","Zahl der Druckpatronen: 2","Input & output capacity","Total input capacity: 100 Blätter","Paper input type: Papierfach","Papierbehandlung","Maximum ISO A-series paper size: A4","Paper tray media types: Briefumschläge, Glanzpapier, Mattpapier, Fotopapier, Normales Papier, Semi-mattes Papier, T-shirt Transfer","ISO A-series sizes (A0...A9): A4, A5","Maximale Druckgrösse: 216 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Legal","Photo paper sizes: 10x15,13x18,20x25","Paper tray media weight: 64 - 105 g/m²","Konnektivität","Standard interfaces: USB, Wireless LAN","USB port: Ja","Netzwerk","Wi-Fi: Ja","Ethernet/LAN: Nein","Wi-Fi-Standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Mobile printing technologies: Apple AirPrint","Performance","Integrierter Kartenleser: Nein","Sound pressure level (printing): 43 dB","Design","Produktfarbe: Schwarz","Markt positionierung: Zuhause & Büro","Eingebaute Anzeige: Ja","Display: LCD","Energiemanagement","Durchschnittliche Kopienbetriebsleistung: 18 W","Energieverbrauch, Standby: 1,1 W","Stromverbrauch, Ausgeschaltet: 0,3 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Systemanforderung","unterstützte Windows Betriebssysteme: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional","unterstützte Mac Betriebssysteme: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Other operating systems supported: Android, iOS","Betriebsbedingungen","Luftfeuchtigkeit bei Betrieb: 10 - 80%","Temperaturbereich bei Lagerung: 15 - 30 °C","Gewicht u. Abmessungen","Breite: 458 mm","Tiefe: 385 mm","Höhe: 200 mm","Gewicht: 8,5 kg","Verpackungsinhalt","Gebündelte Software: My Image Garden, Easy-WebPrint EX"