"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33" "","","110514","","Epson","C11C554001BZ?KIT2","110514","","laserdrucker","235","","","K EPL-N3000 NON 34ppm 1200dpi A4+tray","20240307153452","ICECAT","","23358","https://images.icecat.biz/img/norm/high/90203.jpg","201x187","https://images.icecat.biz/img/norm/low/90203.jpg","https://images.icecat.biz/img/gallery_mediums/img_90203_medium_1480679863_128_2323.jpg","https://images.icecat.biz/thumbs/90203.jpg","","","Epson K EPL-N3000 NON 34ppm 1200dpi A4+tray","","Epson K EPL-N3000 NON 34ppm 1200dpi A4+tray, 34 Seiten pro Minute","Epson K EPL-N3000 NON 34ppm 1200dpi A4+tray. Max. Druckvolumen: 150000 Seiten pro Monat. Druckgeschwindigkeit (Schwarz, normale Qualität, A4/US Letter): 34 Seiten pro Minute","","https://images.icecat.biz/img/norm/high/90203.jpg","201x187","","","","","","","","","","","Druckgeschwindigkeit","Farbe: Nein","Druckgeschwindigkeit (Schwarz, normale Qualität, A4/US Letter): 34 Seiten pro Minute","Ausgabe der 1. Seite (Schwarz): 7 s","Features","Max. Druckvolumen: 150000 Seiten pro Monat","Input & output capacity","Total output capacity: 500 Blätter","Kapazität der Papiereingabe (maximal): 1800 Blätter","Max. Ausgabekapazität: 1000 Blätter","Papierbehandlung","Unterstützte Medientypen: A4, A5, B5, F4, Letter, Half Letter, Legal, Executive, GLG, GLT, Monarch, COM-#10, DL, C5, C6. Custom size - 76.2 to 215.9mm x 127-355.6mm","Performance","Arbeitsspeicher (RAM): 64 MB","Maximaler Hauptspeicher: 256 MB","Built-in processor: Ja","Prozessor: 300MHz 32bit RISC","Prozessor-Taktfrequenz: 300 MHz","Sound pressure level (printing): 53,6 dB","Sound power level (standby): 27 dB","Gewicht u. Abmessungen","Gewicht: 20,9 kg","Abmessungen (BxTxH): 428 x 468 x 404 mm","Weitere Spezifikationen","Mac-Kompatibilität: Ja","Mindestsystemvoraussetzungen: PC -OS recommended requirements\nIEEE1284 ECP mode, 10/100 Base Tx Ethernet, USB (Windows 98/ME/2000/XP only) .\nOS supported -Windows 95/98/Me/XP/2000, NT 4.0 .\nMAC -OS recommended requirements\nInterfaces: EtherTalk, USB (only Macintosh systems equipped with a USB connector and running Mac OS 8.1) .\nOS supported- Mac OS 8.1 or later, 9.X and OSX (PostScript only) .","Energiebedarf: 220/240V (230V ± 10%) 50 to 60Hz ±3Hz","Netzwerkfunktionen: EpsonNet 10/100 Base Tx Ethernet internal print server, Ethernet-Fast-Ethernet","Kompatible Betriebssysteme: Microsoft Windows 95, 98, Me, 2000, XP, Windows NT 4.0 and Macintosh","Kompatible Tintentypen: C13S05111","Standardzufuhrkapazität für Transparentfolien: 700","empfohlenes Mediengewicht: 60 - 216 g/m²","Papierhandhabung: 550 sheet Lower Cassette (up to 2 possible), 500 sheet Offset Stacker, Duplex Unit"