"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94" "","","95041349","","upcycle it","LAP-6570B-DK-B001","95041349","5713552006783","Laptops","151","ProBook","","HP ProBook 6570b (Refurbished) Grade B","20221117163324","ICECAT","","35390","https://images.icecat.biz/img/gallery/95041349_7775499178.jpg","300x300","https://images.icecat.biz/img/gallery_lows/95041349_7775499178.jpg","","https://images.icecat.biz/img/gallery_thumbs/95041349_7775499178.jpg","","","upcycle it ProBook HP 6570b (Refurbished) Grade B Intel® Celeron® B840 Laptop 39,6 cm (15.6"") HD 4 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® 305M Wi-Fi 4 (802.11n) Windows 10 Pro Schwarz","","upcycle it ProBook HP 6570b (Refurbished) Grade B, Intel® Celeron®, 1,9 GHz, 39,6 cm (15.6""), 1366 x 768 Pixel, 4 GB, 128 GB","upcycle it ProBook HP 6570b (Refurbished) Grade B. Produkttyp: Laptop, Formfaktor: Klappgehäuse. Prozessorfamilie: Intel® Celeron®, Prozessor: B840, Prozessor-Taktfrequenz: 1,9 GHz. Bildschirmdiagonale: 39,6 cm (15.6""), HD-Typ: HD, Bildschirmauflösung: 1366 x 768 Pixel. RAM-Speicher: 4 GB, Interner Speichertyp: DDR3-SDRAM. Gesamtspeicherkapazität: 128 GB, Speichermedien: SSD. On-board Grafik Modell: Intel® HD Graphics. Vorinstalliertes Betriebssystem: Windows 10 Pro. Produktfarbe: Schwarz","","https://images.icecat.biz/img/gallery/95041349_7775499178.jpg","300x300","","","","","","","","","","","Design","Produkttyp: Laptop","Produktfarbe: Schwarz","Formfaktor: Klappgehäuse","Marktpositionierung: Täglich","Refurbished: Ja","Bildschirm","Bildschirmdiagonale: 39,6 cm (15.6"")","Bildschirmauflösung: 1366 x 768 Pixel","Touchscreen: Nein","HD-Typ: HD","LED-Hintergrundbeleuchtung: Ja","Native Seitenverhältnis: 16:9","Prozessor","Prozessorfamilie: Intel® Celeron®","Prozessorhersteller: Intel","Prozessor: B840","Prozessor-Taktfrequenz: 1,9 GHz","Prozessor-Cache: 2 MB","Processor cache type: L3","Bus typ: DMI","CPU-Multiplikator (Bus-/Kernverhältnis): 19","Speicher","RAM-Speicher: 4 GB","RAM-Speicher maximal: 16 GB","Interner Speichertyp: DDR3-SDRAM","Speichertaktfrequenz: 1600 MHz","Memory Formfaktor: SO-DIMM","Speichersteckplätze: 2x SO-DIMM","Speichermedien","Gesamtspeicherkapazität: 128 GB","Speichermedien: SSD","Optisches Laufwerk - Typ: Nein","Total SSDs capacity: 128 GB","Anzahl SSD installiert: 1","SSD Speicherkapazität: 128 GB","Grafik","Eingebaute Grafikadapter: Ja","Discrete graphics card: Nein","Dediziertes Grafikmodell: NVIDIA® GeForce® 305M","On-board Grafik Modell: Intel® HD Graphics","Netzwerk","Mobile network connection: Nein","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Eingebauter Ethernet-Anschluss: Ja","Ethernet LAN Datentransferraten: 10,100,1000 Mbit/s","Bluetooth: Ja","Anschlüsse und Schnittstellen","Anzahl USB 2.0 Anschlüsse: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Anzahl der eSATA/USB 2.0 Anschlüsse: 1","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","Anzahl DisplayPort Anschlüsse: 1","Anzahl VGA (D-Sub) Anschlüsse: 1","Kopfhörerausgänge: 1","Mikrofon, Line-In Anschluss: Ja","Tastatur","Numerisches Keypad: Ja","Tastatursprache: Dänisch","Full-size Tastatur: Ja","Software","Vorinstalliertes Betriebssystem: Windows 10 Pro","Betriebssystem Architektur: 64-Bit","Prozessor Besonderheiten","Verbesserte Intel SpeedStep Technologie: Ja","Intel Flex Memory Access: Ja","Intel Trusted Execution Technology: Nein","Intel Enhanced Halt State: Ja","Intel Demand Based Switching: Nein","Intel® 64: Ja","Execute Disable Bit: Ja","Leerlauf Zustände: Ja","CPU Konfiguration (max): 1","Eingebettete Optionen verfügbar: Nein","Graphics & IMC lithography: 32 nm","Intel Virtualization Technology für adressierten E/A (VT-d): Nein","Intel Virtualization Technology (VT-x): Ja","Intel Dual Display Capable Technology: Ja","Intel FDI Technology: Ja","Intel Fast Memory Access: Ja","Conflict-Free processor: Nein","Integrated 4G WiMAX: Ja","Batterie","Batteriekapazität: 55 Wh","Anzahl Batteriezellen: 6","Sicherheit","Trusted Platform Module (TPM): Ja","Gewicht & Abmessungen","Gewicht: 2,61 kg","Breite: 374 mm","Tiefe: 251 mm","Höhe: 34 mm","Funktionen","Images Type Map: