"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40" "","","85468","","Viewsonic","VE500","85468","","PC Flachbildschirme","222","","","15IN 29MM 1024X768 62HZ","20221021101407","ICECAT","1","52641","https://images.icecat.biz/img/norm/high/85468-692.jpg","300x300","https://images.icecat.biz/img/norm/low/85468-692.jpg","https://images.icecat.biz/img/gallery_mediums/img_85468_medium_1480679078_4253_2323.jpg","https://images.icecat.biz/thumbs/85468.jpg","","","Viewsonic 15IN 29MM 1024X768 62HZ PC Flachbildschirm 38,1 cm (15"") 1024 x 768 Pixel","","Viewsonic 15IN 29MM 1024X768 62HZ, 38,1 cm (15""), 1024 x 768 Pixel, LCD, 16 ms","Viewsonic 15IN 29MM 1024X768 62HZ. Bildschirmdiagonale: 38,1 cm (15""), Bildschirmauflösung: 1024 x 768 Pixel. Anzeige: LCD. Reaktionszeit: 16 ms, Blickwinkel, horizontal: 120°, Blickwinkel, vertikal: 110°","","https://images.icecat.biz/img/norm/high/85468-692.jpg","300x300","","","","","","","","","","","Bildschirm","Bildschirmdiagonale: 38,1 cm (15"")","Bildschirmauflösung: 1024 x 768 Pixel","Touchscreen: Nein","Kontrastverhältnis: 400:1","Display brightness (typical): 250 cd/m²","Reaktionszeit: 16 ms","Blickwinkel, horizontal: 120°","Blickwinkel, vertikal: 110°","Pixel Abstand: 0.297","Horizontaler Scanbereich: 30 - 62 kHz","Vertikaler Scanbereich: 50 - 75 Hz","Sichtbare Größe (horizontal): 22,8 cm","Sichtbare Größe (vertikal): 30,4 cm","Design","Zertifizierung: TCO '99¹, TÜV/GS, TÜV/ERGO, ISO 13406-2 (class 2), ISO 9241-3, ISO 9241-7, ISO 9241-8, Energy 2002, CE, CB, FCC-B, UL, VCCI, BSMI, PSB, C-TICK, NEMKO, SEMKO, DEMKO, FIMKO, Ghost-R, PCBC, PC '2001, SASO","Ergonomie","Plug & Play: Ja","Energie","Stromverbrauch (klassisch): 30 W","Betriebsbedingungen","Temperaturbereich in Betrieb: 0 - 40 °C","Luftfeuchtigkeit in Betrieb: 10 - 90%","Verpackungsinhalt","Gebündelte Software: ViewSonic Wizard \nThis software provides user-friendly installation. The included CD-ROM automates the set-up process to deliver optimised screen performance.\n","Gewicht & Abmessungen","Breite (ohne Standfuß): 356 mm","Tiefe (ohne Standfuß): 191 mm","Höhe (ohne Standfuß): 326 mm","Gewicht (ohne Standfuß): 3,5 kg","Weitere Spezifikationen","Anzeige: LCD","Audio Chip: N","Stromversorgungsfunktionen - Beschreibung: Energy Star, VESA DPMS, TCO '99, Energy 2002","Bildschirm","Anzeigetechnologietyp: Anti-glare","Anschlüsse und Schnittstellen","Weitere Anschlüsse: Analogue RGB 15-pin mini D-sub (attached) \nPower DC 12V to Head\n","Weitere Spezifikationen","Empfohlene Auflösung: 1024x768"