"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128" "","","12259676","","Lenovo","SWAA9UK","12259676","","All-in-One PCs","2282","ThinkCentre","","Edge 91z","20240307153452","ICECAT","","55415","https://images.icecat.biz/img/norm/high/15743_12019109-5939.jpg","560x456","https://images.icecat.biz/img/norm/low/15743_12019109-5939.jpg","https://images.icecat.biz/img/norm/medium/15743_12019109-5939.jpg","https://images.icecat.biz/thumbs/12019109.jpg","","","Lenovo ThinkCentre Edge 91z Intel® Core™ i3 i3-2130 54,6 cm (21.5"") 1920 x 1080 Pixel 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Schwarz","","Lenovo ThinkCentre Edge 91z, 54,6 cm (21.5""), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Professional","Lenovo ThinkCentre Edge 91z. Bildschirmdiagonale: 54,6 cm (21.5""), HD-Typ: Full HD, Bildschirmauflösung: 1920 x 1080 Pixel. Prozessorfamilie: Intel® Core™ i3, Prozessor-Taktfrequenz: 3,4 GHz. RAM-Speicher: 4 GB, Interner Speichertyp: DDR3-SDRAM. Gesamtspeicherkapazität: 500 GB, Speichermedien: HDD. On-board Grafik Modell: Intel® HD Graphics 2000. Integrierte Kamera. Optisches Laufwerk - Typ: DVD-RW. Vorinstalliertes Betriebssystem: Windows 7 Professional. Produktfarbe: Schwarz","","https://images.icecat.biz/img/norm/high/15743_12019109-5939.jpg|https://images.icecat.biz/img/gallery/img_14105088_high_1472544475_1556_26430.jpg|https://images.icecat.biz/img/gallery/img_14105088_high_1472544475_6572_26430.jpg|https://images.icecat.biz/img/gallery/img_14105088_high_1472544476_0787_26430.jpg|https://images.icecat.biz/img/gallery/img_14105088_high_1472544476_5472_26430.jpg|https://images.icecat.biz/img/gallery/img_14105088_high_1472544476_9897_26430.jpg|https://images.icecat.biz/img/gallery/img_14105088_high_1472544477_3181_26430.jpg","560x456|677x719|268x500|560x460|560x430|475x500|500x460","||||||","","","","","","","","","Bildschirm","Bildschirmdiagonale: 54,6 cm (21.5"")","Bildschirmauflösung: 1920 x 1080 Pixel","HD-Typ: Full HD","Full-HD: Ja","LED-Hintergrundbeleuchtung: Ja","Native Seitenverhältnis: 16:9","Helligkeit: 250 cd/m²","Kontrastverhältnis: 1000:1","Prozessor","Prozessorfamilie: Intel® Core™ i3","Prozessorhersteller: Intel","Prozessor: i3-2130","Prozessor-Taktfrequenz: 3,4 GHz","Processor generation: Intel® Core™ i3 der zweiten Generation","Anzahl Prozessorkerne: 2","Prozessor-Threads: 4","Prozessor-Cache: 3 MB","Processor cache type: Smart Cache","System-Bus: 5 GT/s","Thermal Design Power (TDP): 65 W","PCI-Express-Slots-Version: 2.0","Prozessorsockel: LGA 1155 (Socket H2)","Prozessor Lithografie: 32 nm","Prozessorbetriebsmodi: 64-Bit","Stepping: Q0","Bus typ: DMI","Prozessor Codename: Sandy Bridge","Maximum number of PCI Express lanes: 16","Prozessor-Code: SR05W","Tcase: 69,1 °C","CPU-Multiplikator (Bus-/Kernverhältnis): 34","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1066,1333 MHz","Memory bandwidth supported by processor (max): 21 GB/s","Memory channels supported by processor: Dual","Speicher","RAM-Speicher: 4 GB","RAM-Speicher maximal: 8 GB","Interner Speichertyp: DDR3-SDRAM","Speichertaktfrequenz: 1333 MHz","Speichermedien","Gesamtspeicherkapazität: 500 GB","Speichermedien: HDD","Optisches Laufwerk - Typ: DVD-RW","Anzahl der installierten Festplatten: 1","Festplatten-Drehzahl: 7200 RPM","Festplatten-Schnittstelle: SATA","Integrierter Kartenleser: Ja","Grafik","On-board Grafik Modell: Intel® HD Graphics 2000","On-board graphics card base frequency: 850 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Number of displays supported (on-board graphics): 2","On-board graphics card ID: 0x102","Kamera","Integrierte Kamera: Ja","Netzwerk","WLAN: Nein","Eingebauter Ethernet-Anschluss: Ja","Bluetooth: Nein","WLAN-Standards: Nicht unterstützt","Anschlüsse und Schnittstellen","Anzahl USB 2.0 Anschlüsse: 6","Anzahl HDMI Anschlüsse: 1","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","Anzahl VGA (D-Sub) Anschlüsse: 1","DVI Anschluss: Nein","Kopfhörerausgänge: 1","Mikrofon, Line-In Anschluss: Ja","Design","Produktfarbe: Schwarz","Leistung","Motherboard Chipsatz: Intel® B65 Express","Software","Vorinstalliertes Betriebssystem: Windows 7 Professional","Betriebssystem Architektur: 64-Bit","Prozessor Besonderheiten","Intel® Turbo-Boost-Technologie: Nein","Intel Hyper-Threading Technologie: Ja","Intel Identity Protection Technologie: Ja","Intel Wireless Display (WiDi) Technologie: Nein","Verbesserte Intel SpeedStep Technologie: Ja","Intel® Quick Sync Video Technology: Ja","Intel Clear Video HD Technology: Ja","Intel® Insider™: Ja","Intel® InTru™-3D-Technik: Ja","Intel Flex Memory Access: Ja","Intel AES New Instructions: Nein","Intel Trusted Execution Technology: Nein","Intel Enhanced Halt State: Ja","Intel VT-x mit Extended Page Tables (EPT): Ja","Intel® 64: Ja","Execute Disable Bit: Ja","Leerlauf Zustände: Ja","Thermal-Überwachungstechnologien: Ja","Processor package size: 37.5 x 37.5 mm","Unterstützte Befehlssätze: AVX, SSE4.1, SSE4.2","CPU Konfiguration (max): 1","Eingebettete Optionen verfügbar: Nein","Intel Virtualization Technology für adressierten E/A (VT-d): Nein","Intel Identity Protection Technology version: 1,00","Intel Virtualization Technology (VT-x): Ja","Intel Dual Display Capable Technology: Ja","Intel FDI Technology: Ja","Intel Fast Memory Access: Ja","Processor ARK ID: 53428","Gewicht & Abmessungen","Gerätebreite (inkl. Fuß): 545 mm","Gerätetiefe (inkl. Fuß): 81 mm","Gerätehöhe (inkl. Fuß): 414 mm","Weight (with stand): 8,4 kg","Verpackungsinhalt","Maus eingeschlossen: Nein","Keyboard included: Nein","Weitere Spezifikationen","Graphics chipset: AMD","Speicherlaufwerk Schnittstelle: SATA","Gehäusetyp: All-in-One","Anzeige eingeschlossen: Ja","Kamerabildpunkte: 2 MP","Netzwerkfunktionen: Gigabit Ethernet","Anzahl installierter Prozessoren: 1","Stromversorgung: 180 W","Lautsprecher: Y","Funktionen","Images Type Map:
"