"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115" "","","114123898","","HP","6U4Q8EA","114123898","0197498749631|197498749631","PCs/Workstations","153","Elite","","600 G9","20240614071520","ICECAT","1","7323","https://images.icecat.biz/img/gallery/99180531_4505146222.jpg","3248x1290","https://images.icecat.biz/img/gallery_lows/99180531_4505146222.jpg","https://images.icecat.biz/img/gallery_mediums/99180531_4505146222.jpg","https://images.icecat.biz/img/gallery_thumbs/99180531_4505146222.jpg","","","HP Elite 600 G9 Intel® Core™ i5 i5-13500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Schwarz","","HP Elite 600 G9, Intel® Core™ i5, i5-13500, 16 GB, DDR5-SDRAM, 512 GB, Windows 11 Pro","HP Elite 600 G9. Prozessorfamilie: Intel® Core™ i5, Prozessor: i5-13500. RAM-Speicher: 16 GB, Interner Speichertyp: DDR5-SDRAM, Speichertaktfrequenz: 4800 MHz. Gesamtspeicherkapazität: 512 GB, Speichermedien: SSD. On-board Grafik Modell: Intel UHD Graphics 770. WLAN. Vorinstalliertes Betriebssystem: Windows 11 Pro. Gehäusetyp: SFF. Produkttyp: PC. Gewicht: 5,04 kg. Produktfarbe: Schwarz","","https://images.icecat.biz/img/gallery/99180531_4505146222.jpg|https://images.icecat.biz/img/gallery/930754a099964df054e68271554ba697.jpg|https://images.icecat.biz/img/gallery/99180531_5026529367.jpg|https://images.icecat.biz/img/gallery/56e0271684d9696d19a6a2cb9c6e072b.jpg|https://images.icecat.biz/img/gallery/e96ce592f25195187f7211956a572a73.jpg|https://images.icecat.biz/img/gallery/4976278b3ea147a8d791bfdaf1011e4a.jpg","3248x1290|2896x974|3260x1309|2992x1032|3016x1126|2991x1031","|||||","","","","","","","","","","Prozessor","Prozessorfamilie: Intel® Core™ i5","Prozessorhersteller: Intel","Prozessor: i5-13500","Processor generation: Intel® Core™ i5 Prozessoren der 13. Generation","Anzahl Prozessorkerne: 14","Prozessor-Threads: 20","Prozessor Boost-Taktung: 4,8 GHz","Performance cores: 6","Efficient cores: 8","Performance-core Max Turbo Frequency: 4,8 GHz","Efficient-core Max Turbo Frequency: 3,5 GHz","Performance-core base frequency: 2,5 GHz","Efficient-core base frequency: 1,8 GHz","Prozessor-Cache: 24 MB","Processor cache type: L3","Bus typ: DMI4","Processor base power: 65 W","Maximum turbo power: 154 W","Speicher","RAM-Speicher: 16 GB","Interner Speichertyp: DDR5-SDRAM","Speicherlayout: 1 x 16 GB","Speichersteckplätze: 4x DIMM","Speichertaktfrequenz: 4800 MHz","Speichermedien","Gesamtspeicherkapazität: 512 GB","Speichermedien: SSD","Anzahl der installierten Speicherlaufwerke: 1","Total SSDs capacity: 512 GB","Anzahl SSD installiert: 1","SSD Speicherkapazität: 512 GB","SolidStateDrive (SSD), Schnittstellen: PCI Express","NVMe: Ja","Grafik","Discrete graphics card: Nein","Eingebaute Grafikadapter: Ja","Dediziertes Grafikmodell: Nicht verfügbar","On-board Grafik Modell: Intel UHD Graphics 770","On-board GPU manufacturer: Intel","On-board graphics card family: Intel® UHD Graphics","Netzwerk","Eingebauter Ethernet-Anschluss: Ja","WLAN: Ja","Top Wi-Fi standard: Wi-Fi 6E (802.11ax)","WLAN-Standards: Wi-Fi 6E (802.11ax)","WLAN controller manufacturer: Intel","WLAN controller model: Intel Wi-Fi 6E AX211","Antennentyp: 2x2","Bluetooth: Ja","Bluetooth-Version: 5.2","Anschlüsse und Schnittstellen","Anzahl USB 2.0 Anschlüsse: 3","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 4","Anzahl HDMI Anschlüsse: 1","USB 3.2 Gen 2x2 Type-C ports quantity: 1","HDMI-Version: 1.4","Anzahl DisplayPort Anschlüsse: 2","DisplayPorts-Version: 1.4","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","Line-out: Ja","Line-Eingang: Ja","Erweiterungssteckplätze","PCI-Express x1 (Gen 3.x)-Anschlüsse: 2","PCI-Express x16 (Gen 3.x)-Anschlüsse: 1","PCI Express x16 (Gen 4.x) slots: 1","Design","Gehäusetyp: SFF","Produktfarbe: Schwarz","Unterstützung von Positionierung: Horizontal","Anzahl der 3,5"" Erweiterungseinschübe: 2","Introduction year: 2023","Leistung","Produkttyp: PC","Marktpositionierung: Premium","Motherboard Chipsatz: Intel Q670","Audio chip: Realtek ALC3252","Passwortschutz: Ja","Passwortschutz-Art: BIOS, Einschalten, Benutzer","Trusted Platform Module (TPM): Ja","Trusted Platform Module (TPM) Version: 2.0","Software","Vorinstalliertes Betriebssystem: Windows 11 Pro","Prozessor Besonderheiten","CPU Konfiguration (max): 1","Charakteristische Funktionen","HP Support Assistant: Ja","HP Software provided: HP Notifications; HP PC Hardware Diagnostics UEFI; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; HP Easy Clean; Touchpoint Customizer for Commercial; HP Easy Clean Keyboard Driver; HSA Fusion for Commercial; HSA Telemetry for Commercial; HPX for CMIT","HP segment: Geschäft","Energie","Stromversorgung - Eingang Spannung: 100 - 240 V","Stromversorgung - Eingang Frequenz: 50 - 60 Hz","Betriebsbedingungen","Temperaturbereich in Betrieb: 10 - 35 °C","Luftfeuchtigkeit in Betrieb: 10 - 90%","Sustainability","Sustainability compliance: Ja","Sustainability certificates: TCO","Gewicht & Abmessungen","Breite: 338 mm","Tiefe: 308 mm","Höhe: 100 mm","Gewicht: 5,04 kg","Verpackungsbreite: 399 mm","Verpackungstiefe: 499 mm","Verpackungshöhe: 228 mm","Paketgewicht: 7,92 kg","Verpackungsinhalt","Maus eingeschlossen: Ja","Mouse connectivity: Kabelgebunden","Keyboard included: Ja","Keyboard connectivity: Kabelgebunden","Weitere Spezifikationen","Tastatur: USB"