"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44" "","","74574","","Lexmark","15W0070","74574","","Laser-Drucker","235","","","C720n Color Laser Printer","20221021101407","ICECAT","1","40801","https://images.icecat.biz/img/norm/high/74574-2185.jpg","260x255","https://images.icecat.biz/img/norm/low/74574-2185.jpg","https://images.icecat.biz/img/gallery_mediums/img_74574_medium_1480678337_3311_2323.jpg","https://images.icecat.biz/thumbs/74574.jpg","","","Lexmark C720n Color Laser Printer Farbe 600 x 600 DPI A4","","Lexmark C720n Color Laser Printer, Laser, Farbe, 600 x 600 DPI, A4, 24 Seiten pro Minute","Lexmark C720n Color Laser Printer. Drucktechnologie: Laser, Farbe. Maximale Auslastung: 35000 Seiten pro Monat. Maximale Auflösung: 600 x 600 DPI. Maximale Papiergröße der ISO A-Serie: A4. Druckgeschwindigkeit (Schwarz, normale Qualität, A4/US Letter): 24 Seiten pro Minute","","https://images.icecat.biz/img/norm/high/74574-2185.jpg","260x255","","","","","","","","","","Druckgeschwindigkeit","Farbe: Ja","Drucktechnologie: Laser","Maximale Auflösung: 600 x 600 DPI","Druckgeschwindigkeit (Schwarz, normale Qualität, A4/US Letter): 24 Seiten pro Minute","Druckgeschwindigkeit (Farbe, normale Qualität, A4/US Letter): 6 Seiten pro Minute","Funktionen","Maximale Auslastung: 35000 Seiten pro Monat","Input & output capacity","Total input capacity: 250 Blätter","Total output capacity: 250 Blätter","Papierbehandlung","Maximale Papiergröße der ISO A-Serie: A4","Maximale Druckgröße: 210 x 297 mm","Unterstützte Medientypen: Card Stock, Envelopes, Paper Labels, Plain Paper, Transparencies.","Mediengewicht (Behälter 1): 68 - 105 gr/m2","Leistung","RAM-Speicher: 64 MB","RAM-Speicher maximal: 384 MB","Prozessor-Taktfrequenz: 266 MHz","Sound pressure level (printing): 51 dB","Sound power level (standby): 45 dB","Energie","Durchschnittlicher Stromverbrauch beim Drucken: 515 W","Stromverbrauch (Standby): 23 W","Stromverbrauch (PowerSave): 236 W","Sustainability","Sustainability certificates: ENERGY STAR","Gewicht & Abmessungen","Gewicht: 39 kg","Abmessungen (BxTxH): 500 x 520 x 410 mm","Weitere Spezifikationen","Mac-Kompatibilität: Ja","Energiebedarf: 220 -240 V @ 50 / 60 Hz","Kompatible Betriebssysteme: - Apple Mac OS 8.6 - 9.x using USB Interface, standard Ethernet connection, or MarkNetTM Print Server; \n- Apple Mac OS X; \n- Citrix, MetaFrame and MetaFrame XP are registered trademarks or trademarks of Citrix Systems, Inc. in the U.S. and other countries. \n- Microsoft Windows 2000 Server running Terminal Services with Citrix MetaFrame XP Presentation Server or Citrix MetaFrame Presentation Server 3.0. \n- Microsoft Windows NT 4 Terminal Server with Citrix MetaFrame XP Presentation Server; \n- Caldera eDesktop 2.4; \n- Red Hat Linux 7.0, 7.1, 7.2; \n- SuSE Linux 7.1, 7.2, 7.3; \n- TurboLinux Workstation 6.0, 6.1; \n- Microsoft Windows 2000 (Professional/Server/Advanced Server); \n- Microsoft Windows 98, 2nd Edition; \n- Microsoft Windows NT (4.00/4.00 Server); \n- Microsoft Windows 95 4.00.950 or later;\n- Microsoft Windows Me; \n- Microsoft Windows XP (Home, Professional); \n- Novell NetWare(R) 3.x, 4.x, 5.x, 6.x including full NDS and NDPS support; \n- Novell(R) Distributed Print ServicesTM (NDPS(TM)) 2.0 or later with Lexmark Printing Solution; \n- IBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400 V3R1 or later using OS/400 Host Print Transform \nVirtually any platform supporting TCP/IP; \n- (SCO) UnixWare 7.0, 7.1, 7.1.1; \n- Certified Solaris Ready by Sun Microsystems; \n- Compaq (Digital) UNIX 4.0D; \n- HP-UX 10.20, 11.00; \n- IBM AIX 4.2.1, 4.3.3, 5.1, 5.2; \n- SCO OpenServer 5.0.4, 5.0.5, 5.0.6; \n- SGI IRIX 6.5.x; \n- Sun Solaris 7, 8, 9; \n- Sun Solaris x86 7, 8, 9;","Verpackungsabmessungen (BxTxH): 590 x 570 x 585 mm","Weitere Anschlüsse: 1 x Centronics IEEE 1284 Bidirectional Parallel; \n1 x Ethernet 10/100BaseTX.\n","Standardmedienformate: A4 (210mm x 297mm), Executive (184mm x 267mm), Legal (216mm x 355mm), Letter (216mm x 279mm).","Druckrand unten (A4): 4 mm","Seitenrand links (A4): 4 mm","Druckrand rechts (A4): 4 mm","Seitenrand Kopfzeile (A4): 4 mm","Max. Zufuhrkapazität für Briefumschläge: 10","Erweiterbarkeit: Expandable Memory Options"