"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166" "","","1438878","","HP","KE191ET#ABH","1438878","","Laptops","151","Compaq","8000","Compaq 8710w Intel Core™2 Duo Processor T9500 4096M/200G 17"" WUXGA+WVA DVD+/-RW DL WVST Bus Notebook PC","20240209233913","ICECAT","","63960","https://images.icecat.biz/img/norm/high/1438878-1673.jpg","400x400","https://images.icecat.biz/img/norm/low/1438878-1673.jpg","https://images.icecat.biz/img/gallery_mediums/img_1438878_medium_1480997039_0733_5955.jpg","https://images.icecat.biz/thumbs/1438878.jpg","","","HP Compaq 8710w Intel Core™2 Duo Processor T9500 4096M/200G 17"" WUXGA+WVA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 43,2 cm (17"") 4 GB DDR2-SDRAM 200 GB NVIDIA® Quadro® FX 1600M Windows Vista Business","","HP Compaq 8710w Intel Core™2 Duo Processor T9500 4096M/200G 17"" WUXGA+WVA DVD+/-RW DL WVST Bus Notebook PC, Intel® Core™2 Duo, 2,6 GHz, 43,2 cm (17""), 1920 x 1200 Pixel, 4 GB, 200 GB","HP Compaq 8710w Intel Core™2 Duo Processor T9500 4096M/200G 17"" WUXGA+WVA DVD+/-RW DL WVST Bus Notebook PC. Prozessorfamilie: Intel® Core™2 Duo, Prozessor: T9500, Prozessor-Taktfrequenz: 2,6 GHz. Bildschirmdiagonale: 43,2 cm (17""), Bildschirmauflösung: 1920 x 1200 Pixel. RAM-Speicher: 4 GB, Interner Speichertyp: DDR2-SDRAM. Gesamtspeicherkapazität: 200 GB. Dediziertes Grafikmodell: NVIDIA® Quadro® FX 1600M. Vorinstalliertes Betriebssystem: Windows Vista Business. Gewicht: 3,4 kg","","https://images.icecat.biz/img/norm/high/1438878-1673.jpg|https://images.icecat.biz/img/gallery/img_1438878_high_1470884545_4596_29052.jpg","400x400|400x400","|","","","","","","","","","","Design","Ursprungsland: China","Bildschirm","Bildschirmdiagonale: 43,2 cm (17"")","Bildschirmauflösung: 1920 x 1200 Pixel","Native Seitenverhältnis: 16:10","Prozessor","Prozessorfamilie: Intel® Core™2 Duo","Prozessorhersteller: Intel","Prozessor: T9500","Prozessor-Taktfrequenz: 2,6 GHz","Anzahl Prozessorkerne: 2","Prozessor-Threads: 2","Prozessor-Cache: 6 MB","Prozessor Cache Typ: L2","Prozessorsockel: Socket 479","Frontsidebus des Prozessors: 800 MHz","Prozessor Lithografie: 45 nm","Prozessorbetriebsmodi: 64-Bit","Prozessor-Serien: Intel Core 2 Duo T9000 Series","Prozessor Codename: Penryn","Bus typ: FSB","FSB Gleichwertigkeit: Nein","Stepping: C0","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Anzahl der Processing Die Transistoren: 410 M","Processing die Größe: 107 mm²","CPU-Multiplikator (Bus-/Kernverhältnis): 13","ECC vom Prozessor unterstützt: Nein","Speicher","RAM-Speicher: 4 GB","RAM-Speicher maximal: 4 GB","Interner Speichertyp: DDR2-SDRAM","Speichersteckplätze: 2x SO-DIMM","Speichermedien","Gesamtspeicherkapazität: 200 GB","Festplatten-Schnittstelle: SATA","Festplatten-Drehzahl: 7200 RPM","Integrierter Kartenleser: Ja","Grafik","Separater Grafikadapter: Ja","Dediziertes Grafikmodell: NVIDIA® Quadro® FX 1600M","Maximaler Grafik-Adapterspeicher: 0,5 GB","Audio","Audio-System: High Definition Audio","Anzahl eingebauter Lautsprecher: 2","Kamera","Frontkamera: Nein","Netzwerk","Netzwerkfunktionen: Gigabit Ethernet","Bluetooth: Ja","Bluetooth-Version: 2.0+EDR","Anschlüsse und Schnittstellen","Anzahl USB 2.0 Anschlüsse: 6","Anzahl HDMI Anschlüsse: 1","Anzahl Ethernet-LAN-Anschlüsse (RJ-45): 1","DVI Anschluss: Nein","Anzahl VGA (D-Sub) Anschlüsse: 1","Anzahl IEEE 1394/Firewire Anschlüsse: 1","Kopfhörerausgänge: 1","S/PDIF-Ausgang: Nein","Mikrofon-Eingang: Ja","Docking-Connector: Ja","Charging port type: DC-Anschluss","ExpressCard-Slot: Nein","Zahl der CardBus PCMCIA Slots: 1","CardBus PCMCIA Slot-Typ: Typ II","SmartCard-Slot: Ja","Modem (RJ-11) Port: 1","TV-Out: Nein","Tastatur","Eingabegerät: Touchpad","Tastaturaufbau: QWERTY","Software","Vorinstalliertes Betriebssystem: Windows Vista Business","Mitgelieferte Software: HP Backup and Recover Manager, HP Client Manager Software, HP OpenView Radia Management Agent, HP Client Management Interface, HP Performance Tuning Framework","Prozessor Besonderheiten","Intel® Wireless-Display (Intel® WiDi): Nein","Intel® My-WiFi-Technik (Intel® MWT): Nein","Intel® Anti-Theft Technologie (Intel® AT): Nein","Intel® Hyper-Threading-Technik (Intel® HT Technology): Nein","Intel® Turbo-Boost-Technologie: Nein","Verbesserte Intel SpeedStep Technologie: Ja","Intel® Clear Video HD Technology für (Intel® CVT HD): Nein","Intel® Clear Video Technologie: Nein","Intel® InTru™ 3D Technologie: Nein","Intel® Insider™: Nein","Intel® Quick-Sync-Video-Technik: Nein","Intel® Flex Memory Access: Nein","Intel® AES New Instructions (Intel® AES-NI): Nein","Intel® Trusted-Execution-Technik: Nein","Intel® Enhanced Halt State: Ja","Intel® VT-x mit Extended Page Tables (EPT): Nein","Intel® Demand Based Switching: Nein","Intel® Clear Video Technology für Mobile Internet Devices (Intel® CVT for MID): Nein","Intel® 64: Ja","Execute Disable Bit: Ja","Leerlauf Zustände: Ja","Thermal-Überwachungstechnologien: Nein","Prozessor-Paketgröße: 35 x 35 mm","Prozessor-Code: SLB4B","Eingebettete Optionen verfügbar: Nein","Intel® Virtualisierungstechnik für direkte I/O (VT-d): Nein","Intel® Virtualization Technologie (VT-X): Ja","Intel® Dual Display Capable Technology: Nein","Intel® FDI-Technik: Nein","Intel® Rapid-Storage-Technik: Nein","Intel® Fast Memory Access: Nein","ARK Prozessorerkennung: 33918","Konfliktloser-Prozessor: Nein","Batterie","Anzahl Batteriezellen: 8","Akku-/Batteriebetriebsdauer: 3,5 h","Sicherheit","Kabelsperre-Slot: Ja","Slot-Typ Kabelsperre: Kensington","Betriebsbedingungen","Temperaturbereich in Betrieb: -20 - 70 °C","Temperaturbereich bei Lagerung: -40 - 80 °C","Luftfeuchtigkeit in Betrieb: 10 - 90%","Luftfeuchtigkeit (außer Betrieb): 5 - 95%","Zertifikate","Zertifizierung: MCAD: AutoDesk AutoCAD, AutoDesk Inventor, AutoDesk Revit, Bentley MicroStation, Dassault CATIA V5, UGS I-DEAS 10, I-DEAS 11, UGS/PLM Unigraphics NX, NX2, NX3, UGS Solidedge, PTC Pro/E 2001 Mechanica, PTC Pro/E Wildfire Mechanica, SolidWorks, MSC.Patran, SensAble, CoCreate OneSpace Designer, ICEM Surf, PTC DV Mockup; DCC: Discreet 3DS, MAX/Combustion, Alias Maya, Alias Studio Tools, Avid SoftImage XSI/3D, Avid Xpress Pro, Adobe Premiere After Effects; GIS: ESRI ArcGIS 9.0, Oil/Gas: SMT, Landmark/GeoGraphix, EDS, Roxar, Schlumberger/Petrel","Gewicht & Abmessungen","Gewicht: 3,4 kg","Breite: 393 mm","Tiefe: 275 mm","Höhe: 33 mm","Weitere Spezifikationen","Wireless-Technologien: IEEE 802.11a/b/g/n","Infrarotport: Nein","Typ: PC","Abmessungen (BxTxH): 33 x 393 x 275 mm","Anzeige: LCD","Energiebedarf: External 120W HP Smart AC adapter, HP Fast Charge Technology\n8-cell (73 WHr) Lithium-Ion battery","Stromversorgungsfunktionen - Beschreibung: 8-cell (73 WHr) Lithium-Ion battery, optional HP Extended Life Battery, optional HP Ultra-Capacity Battery","Relative Luftfeuchtigkeit: 10 - 90%","TV-IN Port: Nein","Kompatible Betriebssysteme: Genuine Windows Vista Enterprise, Genuine Windows 2000, SuSE Linux Enterpise Desktop 10","Internes Modem: Ja","Modemgeschwindigkeit: 56 Kbit/s","Modemtyp: 56K","Prozessor","Prozessortechnologie: Intel Centrino w/ vPro","Speicher","Speichererweiterung: 4 GB","Audio","Audio enthalten: High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated microphone","Anschlüsse und Schnittstellen","Weitere Anschlüsse: 6 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, Firewire (1394a), HDMI, power connector, docking connector, RJ-11, RJ-45","Tastatur","Tastatur: Full-sized","Sicherheit","Sicherheitsmanagement - Beschreibung: Kensington Lock slot, Symantec Norton Internet Security, HP Privacy Filter (optional)","Betriebsbedingungen","Luftfeuchtigkeit (außer Betrieb): 5 - 90%","Video","Grafikadapter - Leistungsmerkmale: NVIDIA Quadro FX 3600M","Weitere Spezifikationen","Drahtlose Option Typ: Y","Docking-Lösung: HP Docking Station, HP Advanced Docking Station, HP 3-in-1 NAS Docking Station, HP Monitor Stand, HP Adjustable Notebook Stand, HP External MultiBay II (all sold separately)","Erweiterungssteckplätze: Slots available for additional devices: 1 Type I/II PC Card slot supports both 32-bit CardBus and 16-bit cards, 6-in-1 media reader","Geräte mit mehreren Einschüben: Optional external Multibay II devices","HP Protection Tools: HP ProtectTools Security Manager, HP TPM Embedded Security Chip, HP Biometric Fingerprint Sensor, Integrated Smart Card reader","UNSPSC-Code: 43211503"