"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104"
"","","8532379","","HP","VU905AA","8532379","0884962540749|884962540749|0884962540596|884962540596|0884962540770|884962540770|0884962540619|884962540619|0884962540589|884962540589|0885631755570|885631755570|0884962541029|884962541029|0884962540831|884962540831|0884962540848|884962540848|0884962541036|884962541036|0884962540855|884962540855|0884962541043|884962541043|0884962540862|884962540862|0884962540572|884962540572|0884962540787|884962540787|0884962540602|884962540602|0884962540992|884962540992|0884962541005|884962541005|0884962540794|884962540794|0884962540626|884962540626|0884962540633|884962540633|0884962540640|884962540640|0884962540657|884962540657|0884962540664|884962540664|0884962540671|884962540671|0884962540879|884962540879|0884962540756|884962540756|0884962540763|884962540763|0884962540978|884962540978|0884962540985|884962540985|0884962720615|884962720615|0884962540558|884962540558|0884962540565|884962540565|0884962540688|884962540688|0884962540695|884962540695|0884962540701|884962540701|0884962540800|884962540800|0884962540817|884962540817|0884962541012|884962541012|0884962540824|884962540824","PCs/Workstations","153","","","VU905AA","20240310101044","ICECAT","","123239","https://images.icecat.biz/img/gallery/50751430_7018404825.jpg","1458x3216","https://images.icecat.biz/img/gallery_lows/50751430_7018404825.jpg","https://images.icecat.biz/img/gallery_mediums/50751430_7018404825.jpg","https://images.icecat.biz/img/gallery_thumbs/50751430_7018404825.jpg","","","HP VU905AA PC Intel Atom® N280 2 GB DDR3-SDRAM Schwarz","Intel Atom N280 1.66GHz / 2 GB DDR3 SDRAM / Intel® GL40 / 10/100/1000 Gigabit Ethernet","HP VU905AA, 1,66 GHz, Intel Atom®, N280, 2 GB, DDR3-SDRAM","HP VU905AA. Prozessor-Taktfrequenz: 1,66 GHz, Prozessorfamilie: Intel Atom®, Prozessor: N280. Speicherkapazität: 2 GB, Interner Speichertyp: DDR3-SDRAM. Stromversorgung: 65 W. Produkttyp: PC. Gewicht: 1,58 kg. Produktfarbe: Schwarz","The HP st5747 Specialty Series Streaming Client is designed with the latest technologies to deliver a true PC experience in OS streaming environments such as Citrix Provisioning Server.
Leading-edge technology
\n• The Intel Atom N280 processor and GL40 chipset, DDR3 RAM, and high-resolution, wide-screen monitor support for impressive performance and dependability.
\nWindows® operating system
\n• By streaming a full desktop experience, users enjoy a familiar desktop computing experience. HP boosts the user experience with plug-and-play multimedia and USB capabilities and support for local applications.
\nOS Streaming
\n• Runs full applications and OSs locally, using a server as a virtual disk drive. Server-based image management helps eliminate the expense of maintaining desktop software.
\nIndustry-leading flexibility
\n• Performance can be even greater with a simple memory upgrade, adding a secondary solid state flash drive, or adding PCIe x4 cards with the optional Expansion Module (sold separately).
\nExceptionally simple experiences
\n• Quickly deploy simple, reliable computing experiences with on-demand OS Streaming tools for a rich client virtualization experience. Manage from a single console, freeing IT staff from common help desk tasks.\n","https://images.icecat.biz/img/gallery/50751430_7018404825.jpg|https://images.icecat.biz/img/gallery/11127099_2354907400.jpg|https://images.icecat.biz/img/gallery/11127099_6778030161.jpg|https://images.icecat.biz/img/gallery/50751430_0174098607.jpg|https://images.icecat.biz/img/norm/high/8208329-1421.jpg","1458x3216|1720x3560|2232x3265|1800x3624|400x400","||||","","","","","","","","","","Prozessor","Prozessorfamilie: Intel Atom®","Prozessorhersteller: Intel","Prozessor: N280","Prozessor-Taktfrequenz: 1,66 GHz","Anzahl Prozessorkerne: 1","Prozessor-Threads: 2","Prozessor-Cache: 0,512 MB","Prozessor Cache Typ: L2","Frontsidebus des Prozessors: 667 MHz","Bus Typ: FSB","FSB Gleichwertigkeit: Nein","Prozessor Lithografie: 45 nm","Prozessorbetriebsmodi: 32-bit","Prozessor-Serien: Intel Atom N200 Series","Prozessor Codename: Diamondville","Thermal Design Power (TDP): 2,5 W","Tjunction: 90 °C","Anzahl der Processing Die Transistoren: 47 M","Processing die Größe: 26 mm²","Stepping: C0","CPU-Multiplikator (Bus-/Kernverhältnis): 10","ECC vom Prozessor unterstützt: Nein","Speicher","Speicherkapazität: 2 GB","RAM-Speicher maximal: 8 GB","Interner Speichertyp: DDR3-SDRAM","Speicherlayout: 1 x 2 GB","Speichermedium","Optisches Laufwerk - Typ: Nein","Integrierter Kartenleser: Nein","Netzwerk","Ethernet/LAN: Ja","Verkabelungstechnologie: 10/100/1000Base-T(X)","Anschlüsse und Schnittstellen","Anzahl USB 2.0 Anschlüsse: 8","Anzahl VGA (D-Sub) Anschlüsse: 1","DVI Anschluss: Nein","Anzahl DisplayPort Anschlüsse: 1","Anzahl PS/2 Anschlüsse: 2","Anzahl Ethernet-LAN-Anschlüsse (RJ-45): 1","Mikrofon-Eingang: Ja","Kopfhörerausgänge: 1","Anzahl serielle Anschlüsse: 1","Design","Produktfarbe: Schwarz","Ursprungsland: China","Leistungen","Produkttyp: PC","Software","Installiertes Betriebssystem: Nein","Prozessor Besonderheiten","Intel® Wireless-Display (Intel® WiDi): Nein","Intel® 64: Nein","Verbesserte Intel SpeedStep Technologie: Ja","Eingebettete Optionen verfügbar: Nein","Intel® InTru™ 3D Technologie: Nein","Intel® Insider™: Nein","Intel® Clear Video HD Technology für (Intel® CVT HD): Nein","Intel® Clear Video Technologie: Nein","Intel® VT-x mit Extended Page Tables (EPT): Nein","Thermal-Überwachungstechnologien: Ja","Intel® AES New Instructions (Intel® AES-NI): Nein","Intel® Trusted-Execution-Technik: Nein","Execute Disable Bit: Ja","Intel® FDI-Technik: Nein","Intel® Flex Memory Access: Nein","Intel® Fast Memory Access: Nein","Intel® Enhanced Halt State: Nein","Intel® Demand Based Switching: Nein","Intel® Clear Video Technology für Mobile Internet Devices (Intel® CVT for MID): Nein","Prozessor-Paketgröße: 22 x 22 mm","Unterstützte Befehlssätze: SSE2, SSE3, SSSE3","Prozessor-Code: SLGL9","Intel® Virtualisierungstechnik für direkte I/O (VT-d): Nein","Intel® Virtualization Technologie (VT-X): Nein","Intel® Dual Display Capable Technology: Nein","Intel® Rapid-Storage-Technik: Nein","ARK Prozessorerkennung: 41411","Intel® Turbo-Boost-Technologie: Nein","Intel® Hyper-Threading-Technik (Intel® HT Technology): Ja","Intel® Quick-Sync-Video-Technik: Nein","Intel® My-WiFi-Technik (Intel® MWT): Nein","Intel® Anti-Theft Technologie (Intel® AT): Nein","Konfliktloser-Prozessor: Nein","Energie","Stromversorgung: 65 W","Betriebsbedingungen","Betriebstemperatur: 10 - 40 °C","Gewicht und Abmessungen","Breite: 44 mm","Tiefe: 222 mm","Höhe: 266,7 mm","Gewicht: 1,58 kg","Lieferumfang","Anzeige enthalten: Nein","Sonstige Funktionen","Eingebautes Mikrofon: Ja","Größe (Imperial): 4,39 cm (1.73"")","Grafikkarte-Familie: Intel","Merkmale","Bildertypenkarte: