"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131"
"","","3323048","","HP","FU457EA","3323048","0884420442882|884420442882|0884420443117|884420443117|0884420443148|884420443148|0884420446620|884420446620|0884420446576|884420446576|0884420446637|884420446637|0884420446651|884420446651|0884420986508|884420986508|0884420442875|884420442875|0884420508731|884420508731|0884420443124|884420443124|0884420443131|884420443131|0884420446538|884420446538|0884420446545|884420446545|0884420446552|884420446552|0884420446569|884420446569|0884420446644|884420446644","Ноутбуци","151","EliteBook","8000","EliteBook 8530p Notebook PC","20240310101044","ICECAT","1","109071","https://images.icecat.biz/img/gallery/1862483_2447111402.jpg","3000x2550","https://images.icecat.biz/img/gallery_lows/1862483_2447111402.jpg","https://images.icecat.biz/img/gallery_mediums/1862483_2447111402.jpg","https://images.icecat.biz/img/gallery_thumbs/1862483_2447111402.jpg","","","HP EliteBook 8530p Notebook PC Intel® Core™2 Duo T9400 39,1 см (15.4"") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business","HP EliteBook 8530p Notebook PC","HP EliteBook 8530p Notebook PC, Intel® Core™2 Duo, 2,53 GHz, 39,1 см (15.4""), 2 GB, 250 GB, Windows Vista Business","HP EliteBook 8530p Notebook PC. Семейство на процесора: Intel® Core™2 Duo, Модел процесор: T9400, Честота на копроцесора: 2,53 GHz. Диагонал на дисплея: 39,1 см (15.4""). Оперативна памет: 2 GB, Тип вътрешна памет: DDR2-SDRAM. Пълен обем на паметта: 250 GB, Тип на оптичното устройство: DVD Super Multi DL. Модел на дискретен графичен адаптер: AMD Mobility Radeon HD 3650. Инсталирана операционна система: Windows Vista Business. Тегло: 2,8 кг","Power Plus Portability. At only 1.1 in/ 28.2 mm thin with a starting weight of just 6.3 lb/2.86 kg 1, the HP EliteBook 8530p Notebook PC delivers exceptional graphics and performance in a powerful—yet portable—15.4-inch diagonal notebook.
• Intel® Centrino® 2 with vPro™ technology capable. Strengthen security measures and remotely monitor, diagnose and repair PCs over the network with Intel® Centrino® 2 with vPro™ technology 2, 3.
\n• Operating System: Genuine Windows Vista® Business 32-bit; Genuine Windows Vista® Business 64-bit; Genuine Windows Vista® Home Basic; Genuine Windows Vista® Business with downgrade to Windows XP Professional custom installed 4; FreeDOS.
\n• Enjoy wireless in more places. Whether you’re across the street or country, optional HP Mobile Broadband with Gobi technology 5, Wi-Fi CERTIFIED™ WLAN 6 and Bluetooth® technologies allow you to conveniently stay connected in more places.
\n• Experience life in high-definition. Connect to high-resolution displays with the HDMI port 7. Blu-ray Drive 8 plays HD content or stores up to 50 GB on a dual-layer disc. The eSATA port provides a fast connection to an external storage device.
\n• Graphically speaking. Experience sharp pictures, smooth video and fast rendering capabilities required for graphics-intensive software applications with exceptional ATI Mobility Radeon™ HD 3650 with 256 MB of GDDR III video memory.
\n1 Weight will vary by configuration
\n2 Some functionality of Intel Centrino Pro and Intel vPro, such as Intel Active management technology and Intel Virtualization technology requires additional 3rd party software in order to run. Availability of future ""virtual appliances"" applications for Centrino Pro and vPro technologies is dependant on 3rd party software providers. Compatibility of this generation of Centrino Pro and vPro technology-based hardware with future ""virtual appliances"" and Microsoft Windows Vista operating system is to be determined
\n3 Sold separately or purchased as an optional feature
\n4 Windows Vista Business disk also included for future upgrade if desired. To qualify for this downgrade an end user must be a business (including governmental or educational institution) and is expected to order annually at least 25 customer systems with the same custom image
\n5 Gobi technology requires separately purchased CDMA and GSM service contracts. Check with local service provider for coverage area and availability in your area. Wireless broadband use requires separately purchased service contract. Check with service provider for availability and coverage in your area. Available in select countries only
\n6 WiFi access point and Internet service required and not included. Availability of public wireless access points limited
\n7 Cable sold separately
\n8 As Blu-Ray is a new format containing new technologies, certain disc, digital connection, compatibility and/or performance issues may arise and do not constitute defects in the product. Flawless playback on all systems is not guaranteed. In order for some Blu-ray titles to play, they may require a DVI or HDMI digital connection and your display may require HDCP support. This Blu-ray drive does not support writing to ultra-high speed CDRW media (16X to 32X advertised performance). HD-DVD movies cannot be played on this Notebook PC
\n","https://images.icecat.biz/img/gallery/1862483_2447111402.jpg|https://images.icecat.biz/img/gallery/50748446_0036399042.jpg|https://images.icecat.biz/img/gallery/35651350_5466819744.jpg|https://images.icecat.biz/img/gallery/37646114_2952575915.jpg|https://images.icecat.biz/img/gallery/33441433_6771646338.jpg|https://images.icecat.biz/img/norm/high/1768834-HP.jpg|https://images.icecat.biz/img/gallery/img_1718551_high_1470928061_9317_10692.jpg|https://images.icecat.biz/img/gallery/img_1718551_high_1470928062_5931_10692.jpg","3000x2550|3000x2550|5000x3333|3840x5760|3840x5760|400x400|500x600|800x680","|||||||","","","","","","","","","","Дизайн","Страна на произход: Китай","Дисплей","Диагонал на дисплея: 39,1 см (15.4"")","Повърхност на дисплея: Матова","Процесор","Семейство на процесора: Intel® Core™2 Duo","Производител на процесора: Intel","Модел процесор: T9400","Честота на копроцесора: 2,53 GHz","Процесорни ядра: 2","Нишки на процесора: 2","Кеш на процесора: 6 MB","Тип кеш памет на процесора: L2","Стандарт на цокъла за процесор: Гнездо 479","Честота на предната шина на процесора: 1066 MHz","Литография на процесора: 45 nm","Режими на работа на процесора: 64-bit","Серия на процесор: Intel Core 2 Duo T9000 Series","Кодово име на процесор: Penryn","Тип на шината: FSB","FSB Паритет: N","Стъпка: E0","Мощност на термичния дизайн (TDP): 35 W","Tjunction: 105 °C","Брой обработващи транзистори: 410 M","Размер на Die микрочипа: 107 mm²","CPU умножител (съотношение шина / ядро): 9,5","ECC, поддържан от процесора: N","Памет","Оперативна памет: 2 GB","Максимална вътрешна памет: 8 GB","Тип вътрешна памет: DDR2-SDRAM","Слотове за памет: 2x SO-DIMM","Пълен обем на паметта: 250 GB","Тип на оптичното устройство: DVD Super Multi DL","Скорост на твърдия диск: 5400 об/мин","Вграден четец на карти: N","Графики","Дискретен графичен адаптер: Y","Модел на дискретен графичен адаптер: AMD Mobility Radeon HD 3650","Максимална памет на графичния адаптер: 0,256 GB","Аудио","Аудио система: HD","Мрежови възможности","Мрежови характеристики: Gigabit","Bluetooth: Y","Портове и Интерфейси","Брой USB 2.0 порта: 4","Брой HDMI порта: 1","Брой еSATA порта: 1","Брой Ethernet LAN (RJ-45) порта: 1","DVI порт: N","Брой VGA (D-Sub) порта: 1","Брой IEEE 1394/Firewire порта конектори: 1","Изходи за слушалки: 1","S/PDIF изходящ порт: N","Входящ микрофон: Y","Докинг конектор: N","Тип порт за захранване: DC жак","Слот за ExpressCard: N","Тип на PCMCIA слот: N","Слот SmartCard: N","Брой модемни (RJ-11) порта: 1","Изключен телевизор: N","Производителност","Чипсет на дънната платка: Intel® PM45 Express","Клавиатура","Устройство за управление на курсора: Двойна точка","Cофтуер","Инсталирана операционна система: Windows Vista Business","Функции на процесора","Intel® Wireless Display (Intel® WiDi): N","Intel® My WiFi Technology (Intel® MWT): N","Intel® Anti-Theft Technology (Intel® AT): N","Intel® Hyper Threading Technology (Intel® HT Technology): N","Intel® Turbo Boost Technology: N","Подобрена технология Intel SpeedStep: Y","Intel® Clear Video HD Technology (Intel® CVT HD): N","Intel® Clear Video Technology: N","Intel® InTru™ 3D Technology: N","Intel® Insider™: N","Intel® Quick Sync Video Technology: N","Intel® Flex Memory Access: N","Intel® AES New Instructions (Intel® AES-NI): N","Intel® Trusted Execution Technology: Y","Intel® Enhanced Halt State: N","Intel® VT-x with Extended Page Tables (EPT): N","Intel® Demand Based Switching: N","Технология Intel® Clear Video за мобилни интернет устройства (Intel® CVT for MID): N","Intel® 64: Y","Защитна технология на Интел Execute Disable Bit: Y","Неактивни състояния: N","Технологии за мониторинг на температурата: N","Размер на тялото на процесора: 35 x 35 мм","Код на процесора: SLGEK","Възможни вградени опции: Y","Технология Intel® Virtualization for Directed I/O (VT-d): N","Технология Intel® Virtualization (VT-x): Y","Intel® Dual Display Capable Technology: N","Intel® FDI Technology: N","Intel® Rapid Storage Technology: N","Intel® Fast Memory Access: N","ARK ID на процесора: 35562","Процесор ""без конфликт"": N","Батерия/акумулатор","Брой акумулаторни клетки в батерията: 8","Максимален живот на батерията: 4,75 ч","Условия на работа","Работна температура: 0 - 80 °C","Температура за съхранение: -40 - 80 °C","Диапазон на влажноста при експлоатация: 10 - 90%","Относителна влажност за съхранение: 5 - 95%","Тегло и размери","Тегло: 2,8 кг","Ширина: 355 мм","Дълбочина: 263 мм","Височина (отпред): 2,8 см","Опаковка - данни","Тегло на опаковката: 15,3 кг","Други характеристики","Безжична технология: Intel 802.11 a/b/g/n, UNDP WWAN","Включен променливотоков адаптер: Y","Технология LightScribe: Y","Инфрачервен порт: N","Серия графични адаптери: AMD","Тип: Персонален компютър","Вход за TV сигнал: N","Вътрешен модем: Y","Скорост на модема: 56 Кбит/с","Intel® segment tagging: Предприятие"