"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123"
"","","1716745","","HP","Q6719A","1716745","0884420138808|884420138808|0884962681763|884962681763|8849626817638|0884420138723|884420138723|0884420138754|884420138754|0884420138778|884420138778|0884420138785|884420138785|0884420403388|884420403388|0884420138792|884420138792|0884420138761|884420138761|0884420138815|884420138815|0884962681787|884962681787|0884420138822|884420138822|0884420138730|884420138730|0884420138747|884420138747|0884962681770|884962681770","Голямоформатни принтери","230","Designjet","","Designjet Z3200 44-in Photo Printer","20221021101432","ICECAT","","166007","https://images.icecat.biz/img/norm/high/1748570-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/1748570-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_1716745_medium_1481017679_8452_12028.jpg","https://images.icecat.biz/thumbs/1716745.jpg","","","HP Designjet Z3200 44-in Photo Printer голямоформатен принтер Цвят 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN","HP Designjet Z3200 44-in Photo Printer","HP Designjet Z3200 44-in Photo Printer, 2400 x 1200 DPI, Син, Усилвател на блясък, Зелен, Светло синьозелен,..., 6 (magenta and yellow, light magenta and light cyan, photo black and light gray, matte black and..., A0 (841 x 1189 mm), Photographic (satin, gloss, semi-gloss, matte), proofing (semi-gloss, high-gloss contract,..., > 0.8","HP Designjet Z3200 44-in Photo Printer. Максимална резолюция: 2400 x 1200 DPI, Цветове на печат: Син, Усилвател на блясък, Зелен, Светло синьозелен,..., Печатаща глава: 6 (magenta and yellow, light magenta and light cyan, photo black and light gray, matte black and.... Максимален размер за печат: A0 (841 x 1189 mm), Поддържани типове медии: Photographic (satin, gloss, semi-gloss, matte), proofing (semi-gloss, high-gloss contract,..., Дебелина на медията (метрични единици): > 0.8. Тип на Ethernet интерфейса: Fast Ethernet, USB конектор: USB Тип-A. Вътрешна памет: 256 MB, Вътрешен капацитет за съхраняване: 80 GB, Носител за съхранение: HDD. Изисквания към захранването: Input voltage (autoranging) 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz), 2 amps max, Консумация на енергия (стандартно): 200 W","This 12-ink HP Designjet, with new HP 73 Chromatic Red ink, delivers long-lasting gallery-quality prints in black-and-white and colour. HP DreamColor Technologies with an embedded spectrophotometer1 enable easy calibration and profiling.
Produce gallery-quality black-and-white and colour prints.
\n• Achieve colour and black-and-white print permanence of 200 years2. Print on a range of HP papers, from photo, fine art and coated to display-graphic printing materials.
\nEasily calibrate, profile and achieve accurate, consistent colours with HP DreamColor Technologies.
\n• Calibration and profiling are made simple with HP DreamColor Technologies and the embedded spectrophotometer1 which helps you generate custom ICC profiles in-house.
\nEnables productive operation and great ink efficiency3.
\n• Print rich, dark blacks on matte and glossy papers without swapping ink cartridges.
\n1 Embedded in this HP Designjet Photo Printer is an i1 spectrophotometer from X-Rite. Close collaboration between HP and X-Rite ensures a reliable solution that's been thoroughly tested to meet customer demands for ease, quality, and dependability.
\n2 Image permanence estimates by HP Image Permanence Lab based on testing on a range of HP photo, fine art, and specialty papers: confirmation tests in progress at Wilhelm Imaging Research, Inc. For details, see http://www.hp.com/go/supplies/printpermanence.
\n3 Based on internal HP testing, the HP Designjet Z3200 Photo Printer series utilises at least 30% less ink during routine maintenance operations versus select printers from other vendors.
\n","https://images.icecat.biz/img/norm/high/1748570-HP.jpg","400x400","","","","","","","","","","","Скорост на печат","Цвят: Y","Максимална резолюция: 2400 x 1200 DPI","Цветове на печат: Син, Усилвател на блясък, Зелен, Светло синьозелен, Светлосив, Светло пурпурен, Пурпурен, Матово черен, Фото черно, Червен, Жълт","Печатаща глава: 6 (magenta and yellow, light magenta and light cyan, photo black and light gray, matte black and red, gloss enhancer and gray, blue and green)","Поддържани типове хартия","Максимален размер за печат: A0 (841 x 1189 mm)","Поддържани типове медии: Photographic (satin, gloss, semi-gloss, matte), proofing (semi-gloss, high-gloss contract, semi-gloss contract, matte), fine art printing material (smooth, textured, watercolour, satin, aquarella, litho-realistic, canvas), self-adhesive (indoor, vinyl, polypropylene), banner and sign (display film, indoor banner, scrim, polypropylene, Tyvek, outdoor, billboard, PVC-free), bond and coated (bond, coated, heavyweight coated, super heavyweight plus matte, coloured), technical (tracing, translucent bond, vellum), film (clear, matte, polyester), backlit, fabric/textile (flag, polyester, silk)","Дебелина на медията (метрични единици): > 0.8","Максимална дължина на ролка: 91,4 м","Максимален диаметър на ролката: 13,6 см","Отстояние при печат на нарязан лист: 5 x 17 x 5 x 5","Отстояние при печат от ролков носител: 5 мм","Максимална ширина на медията: 1118 mm","Горно отстояние за печат на ролка: 5 мм","Ролкова хартия: Y","Портове и Интерфейси","Ethernet LAN: Y","USB порт: Y","Тип на Ethernet интерфейса: Fast Ethernet","USB конектор: USB Тип-A","Брой USB 2.0 порта: 1","Брой RJ-45 портове: 1","Производителност","Вътрешна памет: 256 MB","Вътрешен капацитет за съхраняване: 80 GB","Носител за съхранение: HDD","Вграден процесор: Mobile Intel Centrino","Процесорна честота: 600 MHz","Капацитет на буфера: 256 MB","Сертификати: SWOP, ISO, GRACOL, 3DAP","Мощност","Изисквания към захранването: Input voltage (autoranging) 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz), 2 amps max","Консумация на енергия (стандартно): 200 W","Условия на работа","Работна температура: 5 - 40 °C","Диапазон на влажноста при експлоатация: 20 - 80%","Температура за съхранение: -25 - 55 °C","Работна температура (T-T): 59 - 95 °F","Относителна влажност за съхранение: 0 - 95%","Системни изисквания","Поддържан браузър: Internet Explorer 5.0 and higher, Netscape 6.0.1 and higher, Safari for Mac OS 10.3 and higher, Mozilla 1.5 and higher","Поддържани операционни системи: Microsoft Windows Vista (32/64-bit), XP Home, XP Professional, XP Professional x64, Server 2008 (32/64-bit), Windows Server 2003 (32/64 bit), Windows Terminal Services, Citrix MetaFrame, Mac OS X v 10.4, Mac OS X v 10.5","Устойчивост","Сертификати за устойчивост: ENERGY STAR","Тегло и размери","Размери (ШхДхВ): 1770 x 690 x 1047 мм","Тегло: 86 кг","Размери при отворен продукт (Д/Ш/Д): 177 см (69.7"")","Размер: 111,8 см (44"")","Опаковка - данни","Тегло на опаковката: 123 кг","Размери на опаковката (Ш/Д/В): 1965 x 780 x 780 мм","Приложен софтуер: Printer drivers, HP Printer Utility including HP Color Center","Други характеристики","Минимални системни изисквания за Macintosh: Mac OS X v10.4, v10.5: PowerPC G3 or Intel Core Processor; 256 MB RAM; 1 GB available hard disk space","Точност на печатната линия: +/- 0.010 mm","Минимални системни изисквания: Microsoft Windows XP Home, XP Professional: Intel Pentium 4, 1 GHz, 512 MB RAM, 2 GB available hard disk space\nMac OS X v10.4, v10.5: PowerPC G4, G5, or Intel Core Processor, 1 GB RAM, 2 GB available hard disk space","Интегриран уеб сървър: Y","Електромагнитна съвместимост: Compliance for Class B products: EU (EMC Directive), USA (FCC rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCC), Japan (VCCI), Korea (MIC) and Taiwan (BSMI)","Управление на принтера: HP Web Jetadmin","Безопасност: IEC 60950-1 compliant, EU LVD and EN 60950-1 compliant, certified by CSA for Canada and US, Argentina IRAM, Singapore PSB, Russia GOST, China CCIB, Taiwan BSMI","Софтуер за изтегляне: Latest Windows printer drivers information available at http://windowsupdate.microsoft.com and more information on all printer drivers available at http://welcome.hp.com/country/us/en/support.html?pageDisplay=drivers","Максимална дължина на носителя (имперски): 66""","Качество на печат (цветно, нормално качество): 1200 x 1200 DPI","Логистични данни","Брой в палет: 1 броя","Тегло на палета: 123 кг","Скорост на печат","Дюзи на печатащата глава: 12672","Цветово управление: HP Color Center, HP Vivera pigment inks, HP embedded spectrophotometer","Скорост на цветен печат на изображение (най-добро, гланцирана хартия): 2.6 m2/hr\n27.8 ft2/hr","Скорост на цветен печат на изображение (чернова, хартия с покритие): 182.9 ft2/hr","Скорост на цветен печат на изображение (нормално, хартия с покритие): 92.4 ft2/hr","Скорост на цветен печат на изображение (нормално, гланцирана хартия): 47.6 ft2/hr\n4.4 m2/hr","Поддържани типове хартия","Максимална дължина на печат: 91 м","Максимална дължина на лист: 1676.4 mm","Стандартни размери на медия за печат: All standard sizes larger than A4","Индивидуални размери на печатна медия: 216 x 279 to 1118 x 1676 mm","Тегло на медиите според подаващото хартия устройство: 133 lb","Препоръчано тегло на медията за печат: 500 г/м²","Работа с носителя: Sheet feed, roll feed, automatic cutter (cuts all media except canvas)","Поддържани размери носители (имперски единици): A, B, C, D, E","Дебелина на носителя (по хартиена пътека): Up to 31.5 mil","Отстояния за ролкови носители (имперски единици): 0.2 x 0.2 x 0.2 x 0.2 in (full bleed available on glossy/satin roll media)","Препоръчително тегло на носителя (имперски единици): 133 lb","Условия на работа","Препоръчителна температура за експлоатация: 15 - 35 °C","Работна надморска височина (имперски единици): 9,842 ft","Тегло и размери","Максимални размери (Ш/Д/В): 1770 x 690 x 1047 мм","Размери на палета (Ш/Д/В): 1965 x 780 x 780 мм","Бележка размери (имперски единици): printer with stand","Бележка размери (метрични): printer with stand","Размери на палета (Ш/Д/В): 1963,4 x 779,8 x 779,8 мм (77.3 x 30.7 x 30.7"")","Тегло на палет: 122,9 кг (271 lbs)","Тегло (установено): 189 lb","Опаковка - данни","Размери на опаковка (Ш/Д/В): 1963,4 x 779,8 x 779,8 мм (77.3 x 30.7 x 30.7"")","Тегло на опаковката (имперски единици): 122,9 кг (271 lbs)","Други характеристики","Минимална ширина на печатната линия: 0,0558 мм","Съвместими мастила и консумативи: HP Vivera pigment inks","Акустични емисии: 6.5 B(A) (active/printing), 4.4 B(A) (standby)","Качество на печат (цветно, отлично качество): 2400 DPI","Качество на печат (черно, отлично качество): 2400 x 1200 DPI","Качество на печат (черно, чернова): 1200 DPI","Качество на печат (черно, нормално качество): 1200 DPI","Брой в основна опаковка: 24 броя","Обновявания на драйвери: Latest Windows printer drivers information available at http://windowsupdate.microsoft.com and more information on all printer drivers available at http://welcome.hp.com/country/us/en/support.html?pageDisplay=drivers","Мастилена капка: 4 pl (lc, lm, lg, pK, E, G), 6 pl (M, Y, mK, R, GN, B)","Контролен панел: 240 x 160 pixel greyscale graphical display with Asian fonts support, 4 direct-access buttons, 7 navigation buttons and 2 bicolour lights (Ready, Processing, Attention, Error)","Емисии на акустичната мощност (в режим на готовност: 44 dB","Съвместими продукти за JetDirect: Y","Минимална ширина на печатна линия: 0.0022 in","Максимална дължина на принтиране (имперски): 300 ft; Operating system and application dependent","Стандартни размери на носителите (листове, рула, ): Letter to E-size sheets, 11 to 44-in rolls","Отстояния за ролкови носители (обрязан лист): 0.2 x 0.67 x 0.2 x 0.2 in","Водоустойчивост на печатния материал: Water-resistant on a range of HP creative and speciaty papers","Максимално подаване на ролка: 1","Код UNSPC: 43211501","Излъчвано звуково налягане (режим готовност): 29 dB(A)"