location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Everyday Remanufactured 006R04526 cartutx de tòner 1 peces Compatible Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Remanufacturado Everyday
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Unidad de imagen Everyday™ Mono remanufacturada de Xerox es compatible con Brother TN1050, Capacidad estándar
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R04526
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0095205035049 show
Category:
Toner cartridges for your laser printer or copier.
Cartutxos de tòner Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61853
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 13 Feb 2024 13:59:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Everyday Remanufactured 006R04526 cartutx de tòner 1 peces Compatible Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SOSTENIBILIDAD SIN IGUAL: el tóner Everyday remanufacturado de Xerox requiere menos recursos naturales para remanufacturar y tiene una menor huella de carbono.
  • - AHORRO ECOLÓGICO Y EN COSTES: reduzca su huella de carbono a la vez que ahorra entre un 35-45 % en comparación con equipos originales.
  • - QUÉDESE TRANQUILO: materiales aprobados por Xerox que superan las normas del sector en cuanto a seguridad y cumplimiento.
  • - RECICLAJE SIN COMPLICACIONES: el programa de recogida gratuita de consumibles Green World Alliance® de Xerox permite reutilizar o reciclar de una manera respetuosa con el medioambiente.
  • - COBERTURA COMPLETA: con protección de por vida, le suministramos una reposición de cartucho gratis en el caso improbable de que ocurra algún problema.
Long product name Everyday Remanufactured 006R04526 cartutx de tòner 1 peces Compatible Negre :
The short editorial description of Everyday Remanufactured 006R04526 cartutx de tòner 1 peces Compatible Negre

Unidad de imagen Everyday™ Mono remanufacturada de Xerox es compatible con Brother TN1050, Capacidad estándar
More>>>
Everyday Remanufactured 006R04526 cartutx de tòner 1 peces Compatible Negre:
The official marketing text of Everyday Remanufactured 006R04526 cartutx de tòner 1 peces Compatible Negre as supplied by the manufacturer

El respeto por el medioambiente es sencillamente la mejor manera de hacer negocios, ya que tiene un impacto positivo en la salud de nuestro planeta, su empresa y su personal. El tóner Everyday remanufacturado de Xerox tiene menos impacto medioambiental que cualquier cartucho de tóner de un solo uso. Porque no debería tener que elegir entre poner de su parte para reducir su impacto ecológico o reducir sus costes de tóner. Gracias a la compatibilidad con las marcas de impresoras más populares, puede disfrutar de la calidad y gestión de referencia de Xerox independientemente del tipo de impresora que tenga.

Short summary description Everyday Remanufactured 006R04526 cartutx de tòner 1 peces Compatible Negre:
This short summary of the Everyday Remanufactured 006R04526 cartutx de tòner 1 peces Compatible Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Everyday Remanufactured 006R04526, 1000 pàgines, Negre, 1 peces

Long summary description Everyday Remanufactured 006R04526 cartutx de tòner 1 peces Compatible Negre:
This is an auto-generated long summary of Everyday Remanufactured 006R04526 cartutx de tòner 1 peces Compatible Negre based on the first three specs of the first five spec groups.

Everyday Remanufactured 006R04526. Camp de pàgina de tòner negre: 1000 pàgines, Impressió de colors: Negre, Quantitat per paquet: 1 peces

Páginas y páginas de rendimiento. Correspondencia exacta del color y detalles nítidos y delicados.
Páginas y páginas de rendimiento. Correspondencia exacta del color y detalles nítidos y delicados.

Respetuoso con el medioambiente. Reduzca su impacto medioambiental, potencie los resultados.
Respetuoso con el medioambiente. Reduzca su impacto medioambiental, potencie los resultados.

Menos riesgo y ningún problema. Protección de por vida con reposición de cartucho gratis.
Menos riesgo y ningún problema. Protección de por vida con reposición de cartucho gratis.

Reduzca residuos, no sus expectativas. Calidad y resultados sostenibles sin excepciones.
Reduzca residuos, no sus expectativas. Calidad y resultados sostenibles sin excepciones.

Característiques
Compatibilitat *
Brother HL-1210|Brother HL-1112|Brother DCP-1510|Brother MFC-1810|Brother DCP-1610|Brother MFC-1910|Brother DCP-1512|Brother HL-1110|Brother HL-1212|Brother DCP-1612
Quantitat per paquet *
1 peces
Tipus de cartutx de tinta
Rendiment estàndard
Camp de pàgina de tòner negre *
1000 pàgines
Tipus *
Compatible
Impressió de colors *
Negre
Marca compatibilitat *
Brother
Tipus de subministrament *
Paquet individual
Codi OEM
TN1050
País d'origen
Xina
Certificació
RoHS, REACH SVHC, CE MARK STMC, ISO 9001:2015, ISO 14001:2015
Condicions ambientals
Interval de temperatura de funcionament (T-T)
17 - 25 °C
Rang d'humitat
30 - 70%
Rang de temperatura (T-T)
0 - 35 °C
Humitat d'emmagatzematge
35 - 85%
Pes i dimensions
Pes
314 g
Amplària d'embalatge
115 mm
Profunditat d'embalatge
325 mm
Alçada d'embalatge
115 mm
Pes de paquet
529 g
Tipus d'embalatge
Caixa
Dades logístiques
Codi del Sistema harmonitzat (HS)
8443,99,1000
Quantitat per embalatge principal
15 peces
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)