location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Everyday 006R04298 cartutx de tòner 1 peces Compatible Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Everyday
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
El tóner Everyday™ Negro de Xerox es compatible con Samsung MLT-D111L, High capacity
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R04298
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0095205067569 show
Category:
Toner cartridges for your laser printer or copier.
Cartutxos de tòner Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80761
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 01 Feb 2024 11:18:14
The date of the most recent change of the data-sheet in Icecat's system
Everyday Toner Compliance Doc (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Everyday Toner Sustainability Flyer (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Everyday Toner Flyer (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Everyday Toner Lifetime Warranty Flyer (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Everyday 006R04298 cartutx de tòner 1 peces Compatible Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AHORROS SIGNIFICATIVOS EN COSTES: ahorre entre un 50-60 % en comparación con equipos originales
  • - CALIDAD DE CONFIANZA: páginas y páginas de colores vivos y realistas, negros intensos y detalles nítidos y delicados.
  • - COMPATIBILIDAD INIGUALABLE: un amplio portfolio que incluye HP, Brother y otras marcas principales y modelos populares.
  • - PROTECCIÓN DE POR VIDA: le suministramos una reposición de cartucho gratis en el caso improbable de que ocurra algún problema.
  • - RECICLAJE SIN COMPLICACIONES: reciclaje de cartuchos respetuoso con el medioambiente mediante nuestro programa de devoluciones gratuitas de consumibles Green World Alliance®.
Long product name Everyday 006R04298 cartutx de tòner 1 peces Compatible Negre :
The short editorial description of Everyday 006R04298 cartutx de tòner 1 peces Compatible Negre

El tóner Everyday™ Negro de Xerox es compatible con Samsung MLT-D111L, High capacity
More>>>
Everyday 006R04298 cartutx de tòner 1 peces Compatible Negre:
The official marketing text of Everyday 006R04298 cartutx de tòner 1 peces Compatible Negre as supplied by the manufacturer

El tóner Everyday de Xerox le ahorrará entre un 50-60 % en comparación con equipos originales y proporciona el rendimiento, la calidad y la fiabilidad que espera de Xerox con una garantía sin preocupaciones de por vida. Eso no tiene precio.

Short summary description Everyday 006R04298 cartutx de tòner 1 peces Compatible Negre:
This short summary of the Everyday 006R04298 cartutx de tòner 1 peces Compatible Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Everyday 006R04298, 2000 pàgines, Negre, 1 peces

Long summary description Everyday 006R04298 cartutx de tòner 1 peces Compatible Negre:
This is an auto-generated long summary of Everyday 006R04298 cartutx de tòner 1 peces Compatible Negre based on the first three specs of the first five spec groups.

Everyday 006R04298. Camp de pàgina de tòner negre: 2000 pàgines, Impressió de colors: Negre, Quantitat per paquet: 1 peces

Impresiones de impresión. Colores vivos, negros intensos, líneas nítidas y texto bien definido.
Impresiones de impresión. Colores vivos, negros intensos, líneas nítidas y texto bien definido.

Reduzca costes de tóner, no la calidad. Ahorre a lo grande, hasta un 40-60 % en las principales marcas de impresoras.
Reduzca costes de tóner, no la calidad. Ahorre a lo grande, hasta un 40-60 % en las principales marcas de impresoras.

Menos riesgo y ningún problema. Garantía de por vida con reposición de cartucho gratis.
Menos riesgo y ningún problema. Garantía de por vida con reposición de cartucho gratis.

Cuando el rendimiento se une a la compatibilidad. Cobertura para las marcas y los modelos de impresoras más populares.
Cuando el rendimiento se une a la compatibilidad. Cobertura para las marcas y los modelos de impresoras más populares.

Característiques
Compatibilitat *
Samsung SL-M2020|Samsung Xpress SL-M2022|Samsung SL-M2070 MFP
Quantitat per paquet *
1 peces
Quantitat de cartutxos de tòner negre
1
Tipus de cartutx de tinta
Rendiment estàndard
Camp de pàgina de tòner negre *
2000 pàgines
Tipus *
Compatible
Impressió de colors *
Negre
Marca compatibilitat *
Samsung
Tipus de subministrament *
Paquet individual
Codi OEM
MLT-D111L
Característiques
País d'origen
Xina
Pes i dimensions
Amplària d'embalatge
115 mm
Profunditat d'embalatge
325 mm
Alçada d'embalatge
110 mm
Pes de paquet
829 g
Tipus d'embalatge
Caixa
Dades logístiques
Número de classificació de control d'exportació (ECCN)
EAR99
Codi del Sistema harmonitzat (HS)
84439990
Altres característiques
Tecnologia d'impressió
Impressió làser
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)