location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Everyday 006R04273 cartutx de tòner 1 peces Compatible Cian

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Everyday
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toner Everyday(TM)Cian di Xerox compatibile con 44469724, Alto rendimiento
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R04273
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0095205067316 show
Category:
Toner cartridges for your laser printer or copier.
Cartutxos de tòner Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56188
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 01 Feb 2024 11:19:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Everyday 006R04273 cartutx de tòner 1 peces Compatible Cian
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - CONSIDERABLE AHORRO DE COSTES: Ahorre un 50-60 % en comparación con los originales
  • - CALIDAD EN LA QUE SE PUEDE CONFIAR: Página tras página de colores vibrantes y realistas, negros profundos y detalles nítidos de líneas finas
  • - COMPATIBILIDAD INCOMPARABLE: Una amplia cartera que abarca HP, Brother y otras marcas principales y modelos populares
  • - PROTECCIÓN AL DURANTE TODA LA VIDA ÚTIL: Le cubrimos con un cartucho de repuesto gratuito en el improbable caso de que se produzca un problema
  • - RECICLAJE SIN COMPLICACIONES: Xerox Green World Alliance(R) es un programa de recogida gratuita que permite la reutilización o el reciclaje responsable con el medio ambiente
Long product name Everyday 006R04273 cartutx de tòner 1 peces Compatible Cian :
The short editorial description of Everyday 006R04273 cartutx de tòner 1 peces Compatible Cian

Toner Everyday(TM)Cian di Xerox compatibile con 44469724, Alto rendimiento
More>>>
Everyday 006R04273 cartutx de tòner 1 peces Compatible Cian:
The official marketing text of Everyday 006R04273 cartutx de tòner 1 peces Compatible Cian as supplied by the manufacturer

El tóner Everyday de Xerox le ahorrará entre un 50 y un 60 % en comparación con los originales y ofrecerá el rendimiento, la calidad y la fiabilidad que espera de Xerox con una garantía libre de preocupaciones. No tiene precio.

Short summary description Everyday 006R04273 cartutx de tòner 1 peces Compatible Cian:
This short summary of the Everyday 006R04273 cartutx de tòner 1 peces Compatible Cian data-sheet is auto-generated and uses the product title and the first six key specs.

Everyday 006R04273, 5000 pàgines, 5000 pàgines, Cian, 1 peces

Long summary description Everyday 006R04273 cartutx de tòner 1 peces Compatible Cian:
This is an auto-generated long summary of Everyday 006R04273 cartutx de tòner 1 peces Compatible Cian based on the first three specs of the first five spec groups.

Everyday 006R04273. Camp de pàgina de tòner negre: 5000 pàgines, Camp de pàgina de tòner de color: 5000 pàgines, Impressió de colors: Cian, Quantitat per paquet: 1 peces

Impresiones de impresión. Colores vivos, negros intensos, líneas nítidas y texto bien definido.
Impresiones de impresión. Colores vivos, negros intensos, líneas nítidas y texto bien definido.

Reduzca costes de tóner, no la calidad. Ahorre a lo grande, hasta un 40-60 % en las principales marcas de impresoras.
Reduzca costes de tóner, no la calidad. Ahorre a lo grande, hasta un 40-60 % en las principales marcas de impresoras.

Menos riesgo y ningún problema. Garantía de por vida con reposición de cartucho gratis.
Menos riesgo y ningún problema. Garantía de por vida con reposición de cartucho gratis.

Cuando el rendimiento se une a la compatibilidad. Cobertura para las marcas y los modelos de impresoras más populares.
Cuando el rendimiento se une a la compatibilidad. Cobertura para las marcas y los modelos de impresoras más populares.

Característiques
Compatibilitat *
Oki C511|Oki C531|Oki MC562|Oki MC561|Oki C530|Oki C510
Quantitat per paquet *
1 peces
Quantitat de cartutxos de tòner de color
1
Tipus de cartutx de tinta
Alt (XL) Rendiment
Camp de pàgina de tòner negre *
5000 pàgines
Camp de pàgina de tòner de color *
5000 pàgines
Tipus *
Compatible
Impressió de colors *
Cian
Marca compatibilitat *
OKI
Tipus de subministrament *
Paquet individual
Característiques
Codi OEM
44469724
País d'origen
Xina
Pes i dimensions
Amplària d'embalatge
115 mm
Profunditat d'embalatge
320 mm
Alçada d'embalatge
110 mm
Pes de paquet
270 g
Tipus d'embalatge
Caixa
Dades logístiques
Número de classificació de control d'exportació (ECCN)
EAR99
Codi del Sistema harmonitzat (HS)
84439990
Altres característiques
Tecnologia d'impressió
Impressió làser
Country Distributor
Nederland 3 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 1 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)