location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiha 01294 tornavís manual Peça única Tornavís estàndard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiha Check ‘Wiha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
01294
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01294 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4010995012946
Category:
A manual screwdriver is tool with a flattened or cross-shaped tip that fits into the head of a screw to turn it by hand. Screwdriver sets include various sizes of screwdriver and usually a case.
Tornavisos manuals Check ‘Wiha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Wiha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2754
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Mar 2024 19:27:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Wiha 01294 tornavís manual Peça única Tornavís estàndard
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Peça única
  • - Tornavís estàndard
  • - Inclou tornavisos/puntes: Torx
  • - Número de tornavisos: 1
  • - Negre, Vermell
More>>>
Short summary description Wiha 01294 tornavís manual Peça única Tornavís estàndard:
This short summary of the Wiha 01294 tornavís manual Peça única Tornavís estàndard data-sheet is auto-generated and uses the product title and the first six key specs.

Wiha 01294, 36 mm, 233 mm, 36 mm, 93 g

Long summary description Wiha 01294 tornavís manual Peça única Tornavís estàndard:
This is an auto-generated long summary of Wiha 01294 tornavís manual Peça única Tornavís estàndard based on the first three specs of the first five spec groups.

Wiha 01294. Amplada: 36 mm, Longitud: 233 mm, Alçada: 36 mm

Brand Image Product code Product Stock Price from
Wiha

Wiha 01286 tornavís manual Peça única Tornavís estàndard
(show image)
01286 01286 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 01289 tornavís manual Peça única Tornavís estàndard
(show image)
01289 01289 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 01285 tornavís manual Peça única Tornavís estàndard
(show image)
01285 01285 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 01288 tornavís manual Peça única Tornavís estàndard
(show image)
01288 01288 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 01287 tornavís manual Peça única Tornavís estàndard
(show image)
01287 01287 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 362 Peça única
(show image)
01290 362 0.00
(excl. VAT)
0 (incl. VAT)
Wiha

Wiha 362 Peça única
(show image)
01291 362 0.00
(excl. VAT)
0 (incl. VAT)