location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wago 857-707 Relé elèctric Gris

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wago Check ‘Wago’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
857-707
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
857-707
Category:
Electrically-operated switch.
Relés elèctrics Check ‘Wago’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Wago: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4503
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Mar 2024 19:40:42
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Wago 857-707 Relé elèctric Gris:
This short summary of the Wago 857-707 Relé elèctric Gris data-sheet is auto-generated and uses the product title and the first six key specs.

Wago 857-707, Gris, 115 MB/s, 6 x 94 x 81 mm, 30 g, -20 - 60 °C

Long summary description Wago 857-707 Relé elèctric Gris:
This is an auto-generated long summary of Wago 857-707 Relé elèctric Gris based on the first three specs of the first five spec groups.

Wago 857-707. Color de producte: Gris. Tensió d'entrada de CA: 115 MB/s. Dimensions (Am. x Pr. x Al.): 6 x 94 x 81 mm, Pes: 30 g