location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z240 Intel® Xeon® E3 v6 E3-1270V6 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2WU37EA
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29097
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 05 Feb 2019
Product end of life date
Ofertas estables y uniformes de HP (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z240 Intel® Xeon® E3 v6 E3-1270V6 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64
  • - Intel® Xeon® E3 Family E3-1270V6 (8M Cache, 3.8 GHz)
  • - 16GB (2400 MHz) DDR4-SDRAM (2 x 8 GB) & 1000GB HDD
Long product name HP Z240 Intel® Xeon® E3 v6 E3-1270V6 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre :
The short editorial description of HP Z240 Intel® Xeon® E3 v6 E3-1270V6 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre

Intel® Xeon® E3 Family E3-1270V6 (8M Cache, 3.8 GHz), 16GB DDR4-SDRAM, 1000GB HDD, DVD±RW, LAN, Windows 10 Pro 64-bit
More>>>
HP Z240 Intel® Xeon® E3 v6 E3-1270V6 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre:
The official marketing text of HP Z240 Intel® Xeon® E3 v6 E3-1270V6 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre as supplied by the manufacturer

Potencia, precio y tamaño
Las estaciones de trabajo de nivel básico de HP ahora son mejores. HP Z240, con dos factores de forma increíblemente versátiles, incluye el rendimiento, las características y la fiabilidad de una estación de trabajo con el precio de un ordenador de sobremesa.

Elija el SO perfecto para usted
Satisfaga sus necesidades de usuario único con una amplia gama de sistemas operativos Windows 10 Pro[1] o Linux®.

Mejor conjunto. Más impacto
Obtenga mayor rendimiento, capacidad de ampliación y flexibilidad en el chasis que el mundo ama.

Potente rendimiento
Obtenga el rendimiento que necesita con la elección de procesadores de última generación Intel® Xeon® o Intel® Core™.[2]

Almacenamiento ultrarrápido
Gestione archivos grandes, reduzca el tiempo de trabajo y aumente el rendimiento mediante la unidad turbo HP Z opcional.[3]

Trabaje de forma más inteligente
La memoria ECC DDR4 de hasta 64 GB le ayuda a proporcionar capacidad, rendimiento y fiabilidad sin compromisos.

Intensifique los gráficos
Aumente la productividad con las tarjetas de gráficos profesionales de NVIDIA® en 2D o 3D.[3]

Vea la diferencia
Acceda a gráficos profesionales AMD que incluyen configuraciones de 3D de alta gama en Torre.[5]

Limpio y frío
Ayude a los componentes internos a permanecer limpios y fríos con un filtro de polvo que se puede extraer y limpiar.

Conéctese más
Cargue el dispositivo mediante el puerto USB frontal de carga rápida.

Short summary description HP Z240 Intel® Xeon® E3 v6 E3-1270V6 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre:
This short summary of the HP Z240 Intel® Xeon® E3 v6 E3-1270V6 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z240, 3,8 GHz, Intel® Xeon® E3 v6, 16 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description HP Z240 Intel® Xeon® E3 v6 E3-1270V6 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre:
This is an auto-generated long summary of HP Z240 Intel® Xeon® E3 v6 E3-1270V6 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre based on the first three specs of the first five spec groups.

HP Z240. Freqüència de processador: 3,8 GHz, Família de processador: Intel® Xeon® E3 v6, Processador: E3-1270V6. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2400 MHz. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: HDD, Tipus d'unitat òptica: DVD±RW. Sistema operatiu subministrat: Windows 10 Pro, Arquitectura del sistema operatiu: 64-bit. Font d'alimentació: 400 W. Tipus de xassís: Tower. Tipus de producte: Lloc de treball. Color de producte: Negre

Potencia para gestionar sus retos

Potentes procesadores, gráficos, memoria y dos unidades turbo HP Z[4] hacen de la HP Z240 una verdadera solución de clase de estación de trabajo. Gestione sus cargas de trabajo en crecimiento y complejas con rendimiento para cualquier etapa de su proceso de trabajo.

Precio reducido, grandes posibilidades

Las características esenciales de la Torre HP Z240 admiten fácilmente su carga de trabajo con ranuras y puertos de repuesto. Cuando esté listo para las funciones de clase de estación de trabajo, como las certificaciones ISV profesionales, la Torre HP Z240 es el primer paso adecuado.

Se adapta a su presupuesto

La estación de trabajo más asequible de HP le permite personalizar su experiencia al mismo tiempo que sigue equilibrando su presupuesto. La fiabilidad de HP, las pruebas a fondo y las certificaciones ISV significan que su HP Z240 está diseñada como una solución a largo plazo que se ajusta a su presupuesto.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Xeon® E3 v6
Processador *
E3-1270V6
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4,2 GHz
Freqüència de processador *
3,8 GHz
Socket del processador
LGA 1151 (sòcol H4)
Memòria cau de processador
8 MB
Bus del sistema
8 GT/s
Tipus de Bus
DMI3
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Kaby Lake
Potència de disseny tèrmic (TDP)
72 W
Versió de ranures PCI Express
3.0
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Número de processadors instal · Lats
1
Execució pas a pas
B0
Màxim de memòria interna suportada pel processador
64 GB
Tipus de memòria suportats pel processador
DDR3-SDRAM, DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
1866, 2400 MHz
Amplada de banda de memòria suportada pel processador (màx.)
37,5 GB/s
Memòria
Memòria interna *
16 GB
Màxima de memòria interna *
64 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
2 x 8 GB
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
2400 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
HDD
Tipus d'unitat òptica *
DVD±RW
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'HDD total
1 TB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
6
Port DVI
Yes
Quantitat d'interficies DisplayPorts
2
Quantitat de ports PS / 2
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Connectivitat
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Tower
Col · locació suportada
Vertical
Color de producte *
Negre
País d'origen
Xina
Rendiment
Chipset de placa mare
Intel® C236
Tipus de producte *
Lloc de treball
Programari
Sistema operatiu subministrat *
Windows 10 Pro
Arquitectura del sistema operatiu
64-bit
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel® InTru™ 3D Technology
No
Intel Clear Video HD Technology
No
Tecnologia Intel Clear Video
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
No
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
AVX 2.0, SSE4.1, SSE4.2
Codi de processador
SR326
Escalabilitat
1S
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió de l'Intel TSX-NI
1,00
Processor ARK ID
97479
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel® Quick Sync Video Technology
No
Processador sense conflictes
Yes
Special features
Eines de gestió HP
HP Solenoid Lock and Hood Sensor (optional); HP Business PC Security Lock kit (optional); HP UltraSlim Cable Lock Kit (optional); HP Keyed Cable Lock (optional)
Gestió de l'energia
Font d'alimentació *
400 W
Pes i dimensions
Amplada *
170 mm
Profunditat *
442 mm
Alçada *
399 mm
Pes *
8,6 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Avís legal HP Z240 Intel® Xeon® E3 v6 E3-1270V6 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Lloc de treball Negre:
Avís legal

[1] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o la compra por separado de hardware, controladores o software para sacar el máximo partido de la funcionalidad Windows. Windows 10 se actualiza automáticamente, esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios independientes y con el tiempo quizás existan requisitos adicionales para las actualizaciones. Consulte www.microsoft.com.
[2] El multinúcleo está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. Requerido sistema informático de 64 bits. El rendimiento puede variar en función de las configuraciones del hardware y del software. La numeración de Intel no refleja una medida del rendimiento.
[3] Se vende por separado o como características alternativas.
[5] Los gráficos en 3D solo están disponibles como AMO y no están disponibles en configuraciones de factor de forma reducido.