location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N838-03M cable de fibra òptica o InfiniBand 3 m Mini-LC Blau

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N838-03M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N838-03M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0037332165831 show
Category:
A thin glass fibre through which light can be transmitted.
Cables de fibra òptica i InfiniBand Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68924
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Mar 2024 19:00:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N838-03M cable de fibra òptica o InfiniBand 3 m Mini-LC Blau
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 m
  • - Mini-LC Mascle
  • - Mini-LC Mascle
  • - 10 Gbit/s
  • - Dúplex complet
  • - Blau
More>>>
Short summary description Tripp Lite N838-03M cable de fibra òptica o InfiniBand 3 m Mini-LC Blau:
This short summary of the Tripp Lite N838-03M cable de fibra òptica o InfiniBand 3 m Mini-LC Blau data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N838-03M, 3 m, Mini-LC, Mini-LC

Long summary description Tripp Lite N838-03M cable de fibra òptica o InfiniBand 3 m Mini-LC Blau:
This is an auto-generated long summary of Tripp Lite N838-03M cable de fibra òptica o InfiniBand 3 m Mini-LC Blau based on the first three specs of the first five spec groups.

Tripp Lite N838-03M. Longitud de cable: 3 m, Connector 1: Mini-LC, Connector 2: Mini-LC, Core diameter: 50 µm, Dúplex complet

Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)