location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B126-1P1M-U-POC extensor audiovisuals Transmissor i receptor AV Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B126-1P1M-U-POC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B126-1P1M-U-POC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0037332201003 show
Category:
Devices which distribute audio and video signals over long distances.
Extensors audiovisuals Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72905
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Jun 2024 02:11:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite B126-1P1M-U-POC extensor audiovisuals Transmissor i receptor AV Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Transmissor i receptor AV Negre
  • - 7.1 canals
  • - HDCP
  • - Cablejat
More>>>
Short summary description Tripp Lite B126-1P1M-U-POC extensor audiovisuals Transmissor i receptor AV Negre:
This short summary of the Tripp Lite B126-1P1M-U-POC extensor audiovisuals Transmissor i receptor AV Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B126-1P1M-U-POC, Transmissor i receptor AV, Cablejat, Compatibilitat 3D, Negre, HDCP

Long summary description Tripp Lite B126-1P1M-U-POC extensor audiovisuals Transmissor i receptor AV Negre:
This is an auto-generated long summary of Tripp Lite B126-1P1M-U-POC extensor audiovisuals Transmissor i receptor AV Negre based on the first three specs of the first five spec groups.

Tripp Lite B126-1P1M-U-POC. Tipus: Transmissor i receptor AV, Tipus de cable suportats: Cat5e, Cat6, Cat6a, Canals de sortida d'àudio: 7.1 canals. Tecnologia de connectivitat: Cablejat. Amplària d'embalatge: 137,2 mm, Profunditat d'embalatge: 198,1 mm, Alçada d'embalatge: 45,7 mm. Cables inclosos: Micro-USB. Amplada de cartró principal: 154,9 mm, Longitud de l'embalatge principal: 452,1 mm, Alçada de cartró principal: 213,4 mm

Característiques
Tipus *
Transmissor i receptor AV
Tipus de cable suportats
Cat5e, Cat6, Cat6a
Canals de sortida d'àudio
7.1 canals
Modes de vídeo admesos
1080i, 1080p
HDCP
Yes
Compatibilitat 3D
Yes
Plug and Play
Yes
Color de producte
Negre
Certificació
TAA
Connectivitat
Tecnologia de connectivitat *
Cablejat
Ports d'entrada RJ-45
1
Ports de sortida RJ-45
1
Entrada HDMI
1
Número de sortides HDMI
1
Dades de l'embalatge
Amplària d'embalatge
137,2 mm
Profunditat d'embalatge
198,1 mm
Alçada d'embalatge
45,7 mm
Dades de l'embalatge
Pes de paquet
180 g
Contingut de l'embalatge
Cables inclosos
Micro-USB
Manual
Yes
Detalls tècnics
País d'origen
Taiwan
Certificats de sostenibilitat
RoHS
Certificados de conformidad
RoHS
Dades logístiques
Amplada de cartró principal
154,9 mm
Longitud de l'embalatge principal
452,1 mm
Alçada de cartró principal
213,4 mm
Pes de l'embalatge principal
2,09 kg
Quantitat per embalatge principal
10 peces
GTIN de l'embalatge principal (EAN/UPC)
10037332201000
Brand Image Product code Product Stock Price from
Tripp Lite B127U-002-PDPD2 extensor audiovisuals Transmissor i transceptor AV Negre, Gris Tripp Lite B127U-002-PDPD2 extensor audiovisuals Transmissor i transceptor AV Negre, Gris
(show image)
B127U-002-PDPD2 B127U-002-PDPD2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127U-111-PDPD extensor audiovisuals Transmissor i receptor AV Gris Tripp Lite B127U-111-PDPD extensor audiovisuals Transmissor i receptor AV Gris
(show image)
B127U-111-PDPD B127U-111-PDPD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-FH extensor audiovisuals Receptor AV Blanc Tripp Lite B127A-1A0-FH extensor audiovisuals Receptor AV Blanc
(show image)
B127A-1A0-FH B127A-1A0-FH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A1-BHBH extensor audiovisuals Transmissor i receptor AV Negre Tripp Lite B127A-2A1-BHBH extensor audiovisuals Transmissor i receptor AV Negre
(show image)
B127A-2A1-BHBH B127A-2A1-BHBH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A0-BH extensor audiovisuals Receptor AV Negre Tripp Lite B127A-2A0-BH extensor audiovisuals Receptor AV Negre
(show image)
B127A-2A0-BH B127A-2A0-BH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-004-BHPH3 extensor audiovisuals Transmissor i receptor AV Negre Tripp Lite B127A-004-BHPH3 extensor audiovisuals Transmissor i receptor AV Negre
(show image)
B127A-004-BHPH3 B127A-004-BHPH3 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-2A0-FH extensor audiovisuals Receptor AV Blanc Tripp Lite B127A-2A0-FH extensor audiovisuals Receptor AV Blanc
(show image)
B127A-2A0-FH B127A-2A0-FH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1A0-BH extensor audiovisuals Receptor AV Negre Tripp Lite B127A-1A0-BH extensor audiovisuals Receptor AV Negre
(show image)
B127A-1A0-BH B127A-1A0-BH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-1P0-PH extensor audiovisuals Receptor AV Negre, Gris Tripp Lite B127A-1P0-PH extensor audiovisuals Receptor AV Negre, Gris
(show image)
B127A-1P0-PH B127A-1P0-PH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127M-100-H extensor audiovisuals Receptor AV Negre Tripp Lite B127M-100-H extensor audiovisuals Receptor AV Negre
(show image)
B127M-100-H B127M-100-H 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)